- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC78B015AFTG,EL Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | Surface Mount | 36-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | - | General Purpose | 6V~30V | Driver | PWM, Serial | - | Half Bridge (3) | - | 36V | Brushless DC (BLDC) | Multiphase | - | RoHS Compliant | ||
![]() TC78B025FTG,EL Toshiba Semiconductor and Storage | 1593 |
| - | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Fan Motor Driver | 4.5V~16V | Driver | PWM | - | Half Bridge (3) | - | - | Brushless DC (BLDC) | Multiphase | - | RoHS Compliant | ||
![]() TB67S128FTG(O,EL) Toshiba Semiconductor and Storage | 56804 | - | - | 16 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Cut Tape (CT) | - | - | Active | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (4) | - | 6.5V~44V | - | Bipolar | 1/8, 1/16, 1/32 | RoHS Compliant | ||
![]() TB67S111PG,HJ Toshiba Semiconductor and Storage | 7 |
| - | 17 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | - | -20°C~85°C TA | Tray | - | - | Active | Not Applicable | General Purpose | 4.75V~5.25V | Driver | Parallel | - | Half Bridge (2) | - | 0V~80V | - | Unipolar | - | RoHS Compliant | ||
![]() TB67S521FTAG,EL Toshiba Semiconductor and Storage | 10 |
| - | 17 Weeks | Surface Mount | 36-WFQFN Exposed Pad | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Active | - | General Purpose | 2V~5.5V | Driver - Fully Integrated, Control and Power Stage | PWM | - | Half Bridge (2) | - | 10V~34V | Brushed DC | Bipolar | 1, 1/2, 1/4 | RoHS Compliant | ||
![]() TB67B000FG,EL Toshiba Semiconductor and Storage | 2 |
| - | 12 Weeks | Surface Mount | 42-SOP (0.330, 8.40mm Width), 34 Leads, Exposed Pad | - | -30°C~115°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | General Purpose | 13.5V~16.5V | Driver - Fully Integrated, Control and Power Stage | PWM | - | Half Bridge (3) | - | - | Brushless DC (BLDC) | Multiphase | - | RoHS Compliant | ||
![]() LV8741V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -20°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | General Purpose | 2.7V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (4) | 1.5A | 9.5V~35V | Brushed DC | Bipolar | 1, 1/2, 1/4 | ROHS3 Compliant | ||
![]() TC78B015FTG,EL Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | Surface Mount | 36-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | General Purpose | 6V~22V | Driver | PWM | - | Half Bridge (3) | - | - | Brushless DC (BLDC) | Multiphase | - | RoHS Compliant | ||
![]() STK672-523-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 12-SIP Formed Leads | 12-SIP | 0°C~105°C TC | Tube | - | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 1.1A | 10V~42V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() LB1845-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 28-HDIP | -20°C~85°C TA | Box | - | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (4) | 1.5A | 10V~44.5V | - | Bipolar | 1/2, 1/4 | ROHS3 Compliant | ||
![]() TB9101FNG,EL Toshiba Semiconductor and Storage | 43 | - | - | 16 Weeks | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 7V~18V | Driver - Fully Integrated, Control and Power Stage | On/Off | - | Pre-Driver - Half Bridge (4) | - | 0.3V~40V | Brushed DC | - | - | RoHS Compliant | ||
![]() UC3637Q Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | 0°C~70°C TA | Tube | - | - | Obsolete | 2 (1 Year) | General Purpose | 2.5V~20V | Controller - Commutation, Direction Management | Parallel | - | Pre-Driver - Half Bridge (4) | - | - | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LV8772-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 28-HDIP | -20°C~85°C TA | Bulk | - | - | Obsolete | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (4) | 2.5A | 9V~32V | - | Bipolar | 1, 1/2, 1/4, 1/16 | ROHS3 Compliant | ||
![]() UC3625QTR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 0°C~70°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | General Purpose | 10V~18V | Controller - Commutation, Direction Management | Parallel | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() STK681-300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | - | 150°C TJ | Bulk | - | - | Last Time Buy | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2.9A | 10V~42V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() STK672-110-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 12-SIP | 12-SIP | 150°C TJ | Bulk | - | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2.1A | 10V~42V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() TB6613FTG,8,EL Toshiba Semiconductor and Storage | 43 |
| - | 16 Weeks | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC78B027FTG,EL Toshiba Semiconductor and Storage | 43 |
| - | 16 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | General Purpose | 5V~16V | Controller - Commutation, Direction Management | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | Multiphase | - | ROHS3 Compliant | ||
![]() TC78B041FNG,EL Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | -40°C~115°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Fan Controller | 6V~16.5V | Controller - Speed | PWM | - | High Side, Low Side | - | 4.5V~5.3V | Brushless DC (BLDC) | Multiphase | - | RoHS Compliant | ||
![]() TB67S512FTAG,EL Toshiba Semiconductor and Storage | 25 |
| - | 17 Weeks | Surface Mount | 36-WFQFN Exposed Pad | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Active | - | General Purpose | 2V~5.5V | Driver - Fully Integrated, Control and Power Stage | PWM | - | Pre-Driver - Half Bridge (4) | - | 10V~35V | Brushed DC | Bipolar | 1, 1/2, 1/4 | RoHS Compliant |