- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Voltage - Load | Consumer IC Type | Motor Type - AC, DC | Motor Type - Stepper | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8805SV-MPB-H Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | - | 20-SSOPJ | - | - | -40°C~95°C TA | Tape & Box (TB) | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fan Motor Driver | - | - | 6V~15V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | PWM | - | Half Bridge (3) | 1.2A | - | - | - | 6V~15V | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8406T-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8136V-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LB11961-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | - | 14-HSSOP | - | - | -30°C~90°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fan Motor Driver | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (2) | 1A | - | - | - | 4.5V~16V | - | Brushed DC | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC17529EV Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | 20-VMFP | - | - | -20°C~150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | Battery Powered | - | - | 2.7V~5.6V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (4) | 700mA | - | - | - | 2V~6.8V | - | Brushed DC | Bipolar | - | - | - | ROHS3 Compliant | - | ||
![]() MC33033P Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | e3 | no | Obsolete | 3 (168 Hours) | 20 | - | MATTE TIN | General Purpose | - | - | 10V~30V | DUAL | - | 260 | - | 20V | 2.54mm | unknown | 40 | - | R-PDIP-T20 | Controller - Commutation, Direction Management | COMMERCIAL | 30V | - | - | 10V | Analog | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | 0.1A | - | - | - | - | Brushless DC (BLDC) | - | 4.57mm | 26.415mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() LB11948T-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-TSSOP (0.220, 5.60mm Width) | - | - | 30-TSSOP | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 3V~15V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (4) | 400mA | - | - | - | 3V~15V | - | - | Bipolar | - | - | - | ROHS3 Compliant | - | ||
![]() LV8747T-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 64-TQFP Exposed Pad | - | - | 64-TQFP (7x7) | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | General Purpose | - | - | 0V~5V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (8) | 500mA 1.5A | - | - | - | 10V~35V | - | - | Bipolar | - | - | - | ROHS3 Compliant | - | ||
![]() LV8743V-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | - | 44-SSOP | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (4) | 500mA | - | - | - | 10V~35V | - | - | Bipolar | - | - | - | ROHS3 Compliant | - | ||
![]() LB1830M-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LB1976-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | - | 28-HDIP | - | - | -20°C~100°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | Appliance | - | - | 4.5V~6.7V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | Half Bridge (3) | 2.5A | - | - | - | 20V~56V | - | Brushless DC (BLDC) | - | - | - | - | ROHS3 Compliant | - | ||
![]() UC1635J Rochester Electronics | 530 |
| - | - | - | CDIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AMIS30422C422G ON Semiconductor | In Stock | - | Datasheet | - | - | QFN | YES | - | - | 125°C | -40°C | - | - | e3 | - | - | 3 (168 Hours) | 48 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | - | S-XQCC-N48 | - | Not Qualified | 30V | 3.36/30V | AUTOMOTIVE | 6V | - | STEPPER MOTOR CONTROLLER | - | - | - | Halogen Free | 20mA | - | - | - | - | 1mm | 7mm | 7mm | RoHS Compliant | Lead Free | ||
![]() UC1633J Texas Instruments | In Stock | - | Datasheet | - | - | CDIP | NO | 16 | - | 125°C | -55°C | - | - | - | no | - | - | 16 | - | - | - | MOTION CONTROL APPLICATIONS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | 2.54mm | - | NOT SPECIFIED | 16 | - | - | Not Qualified | 15V | 12V | MILITARY | 8V | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | 5.08mm | - | 7.62mm | RoHS Compliant | Contains Lead | ||
![]() PT8A978BUWF Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | -10°C~40°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 2.5V~5V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | ||
![]() PT8A977BUWF Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | -10°C~40°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 1.8V~5V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | ||
![]() PT8A9963SEX Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.3V~6V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A973DE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Die | YES | - | - | - | - | 0°C~70°C TA | Bulk | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | UPPER | NO LEAD | 260 | - | - | - | compliant | NOT SPECIFIED | - | R-XUUC-N16 | Controller - Commutation, Direction Management | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX14638EZA T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.5V~4.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voice Coil Motor | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT8A9701DE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Die | YES | - | - | - | - | 0°C~70°C TA | Bulk | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | 3V~12V | UPPER | NO LEAD | 260 | - | - | - | compliant | NOT SPECIFIED | - | R-XUUC-N16 | Controller - Commutation, Direction Management | Not Qualified | 12V | - | - | 3V | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | RoHS Compliant | - |