- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Logic Function | Output Current-Max | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Max Duty Cycle | Input Current | Isolation Voltage | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB11620T-TLM-H ON Semiconductor | 1726 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | -20°C~100°C TA | Tape & Reel (TR) | 2008 | - | e6 | yes | Active | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | ALSO OPERATES IN 4.5 TO 5.5V SUPPLY | - | 4.5V~5.5V 8V~17V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.5mm | - | - | NOT SPECIFIED | LB11620 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | - | - | 17V | - | - | 8V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | 800mW | 25mA | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA6219BFP-YE2 ROHM Semiconductor | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | 25 | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 25 | - | - | Tin/Copper (Sn/Cu) | General Purpose | - | - | 8V~18V | DUAL | GULL WING | 260 | 12V | 0.8mm | - | - | 10 | BA62* | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 18V | - | - | - | - | 8V | - | On/Off | BRUSH DC MOTOR CONTROLLER | - | 60mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | 8V~18V | - | - | - | - | Brushed DC | - | - | - | 2mm | - | 5.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC647EOA Microchip Technology | 1277 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 30Hz | 40 | TC647 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1mA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 500μA | - | - | Brushless DC (BLDC) | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6225PD STMicroelectronics | 60 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | 100kHz | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 730mOhm | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | DUAL | GULL WING | - | 48V | - | - | - | - | L6225 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 52V | 2.8A | 48V | - | - | 8V | 2 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | 1.4A | - | - | 52V | 1.4A | 8V~52V | - | - | - | Brushed | Brushed DC | Bipolar | - | 3.3mm | - | 16mm | 11.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC649BEUA Microchip Technology | 903 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 30Hz | - | -40°C~85°C TA | Tube | 2003 | FanSense™ | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 30Hz | 40 | TC649 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 200μA | Pre-Driver - Low Side | - | 5mA | 400μA | - | - | - | - | - | - | 5.5V | 6V | - | - | 100 % | 200μA | - | - | Brushless DC (BLDC) | - | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33039DG ON Semiconductor | 93 | - | Datasheet | - | OBSOLETE (Last Updated: 18 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | General Purpose | - | - | 5.5V~9V | DUAL | GULL WING | 260 | 6.25V | - | 5A | - | 40 | MC33039 | - | Controller - Speed | 1 | - | 4.75V | - | - | - | 6.25V | 5.5V | - | Parallel | ANALOG CIRCUIT | - | 5mA | Pre-Driver - Half Bridge (3) | - | 10mA | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8824QA-NH ON Semiconductor | 33600 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1997 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | General Purpose | - | - | 7V~33V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | 5.4V | - | 33V | - | - | - | - | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 6mA | Pre-Driver - Half Bridge (3) | 1.45W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE7183FXUMA6 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | 48-VQFN Exposed Pad | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | Automotive | - | 8542.39.00.01 | 5.5V~20V | QUAD | NO LEAD | NOT SPECIFIED | - | 0.65mm | - | - | NOT SPECIFIED | - | S-XQCC-N48 | Controller - Commutation, Direction Management | - | - | - | - | - | 20V | - | 5.5V | - | Parallel | AC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | 0.02A | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 0.9mm | 9mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() L99H01XPTR STMicroelectronics | 6000 | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSSO-36 Exposed Bottom Pad | - | 36 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) - annealed | Automotive | - | - | 6V~28V | DUAL | GULL WING | 260 | 13V | 0.5mm | - | - | - | L99H | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | 28V | 3.3/56/28V | 6V | - | SPI | BRUSH DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (2) | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.45mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STGIPQ8C60T-HZ STMicroelectronics | 3000 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | 26-DIP Module | - | - | - | - | -40°C~150°C TJ | Tube | - | SLLIMM™ | - | - | Active | 1 (Unlimited) | - | - | - | - | Appliance | - | - | 13.5V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | STGIPQ8 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | 500V Max | - | - | - | - | AC, Synchronous | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV2605LYZFT Texas Instruments | 84 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 9-UFBGA, DSBGA | - | 9 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | Haptic Feedback | - | - | 2V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 3.6V | - | - | 300Hz | NOT SPECIFIED | DRV2605 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 1.8V | - | - | 5.2V | - | 2V | - | I2C | ANALOG CIRCUIT | 650μA | - | Half Bridge (2) | - | - | - | 500μA | AND | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | ERM, LRA | - | - | 625μm | - | 1.75mm | 1.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STGIPQ3H60T-HZ STMicroelectronics | 7500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 26-DIP Module | - | - | - | Industrial grade | -40°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Appliance | - | 8542.39.00.01 | 13.5V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | STGIPQ3 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | AND | - | - | - | - | - | - | - | 500V Max | - | - | 1.5kV | - | AC, Synchronous | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLE7184F3VXUMA2 Infineon Technologies | 5390 |
| Datasheet | 27 Weeks | - | - | - | VQFN | YES | 48 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 48 | - | - | - | Automotive | - | 8542.39.00.01 | 6V~45V | QUAD | - | - | 6.7V | 0.65mm | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | 45V | - | 6V | - | Parallel | ANALOG CIRCUIT | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | - | 0.9mm | 9mm | 9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC646EOA Microchip Technology | 36542 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 30Hz | 40 | TC646 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1mA | Pre-Driver - Low Side | - | 5mA | 1mA | - | - | - | - | - | - | 5.5V | - | - | - | - | 500μA | - | - | Brushless DC (BLDC) | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4942GESTR-T Allegro MicroSystems | 1900 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 2 (1 Year) | 20 | - | - | Matte Tin (Sn) | Fan Motor Driver | - | - | - | QUAD | NO LEAD | 260 | 12V | 0.5mm | - | - | 40 | A4942 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | - | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | 1.45A | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LB11961-W-AH ON Semiconductor | 2000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | 14 | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | Fan Motor Driver | - | - | 4.5V~16V | - | - | - | - | - | - | 25kHz | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 18V | - | 16V | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | 1.1W | - | - | - | AND | - | - | - | - | - | - | - | 4.5V~16V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DRV8804PWPR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8.2V~60V | DUAL | GULL WING | 260 | 24V | - | - | - | - | DRV8804 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 60V | - | 8.2V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Low Side (4) | - | - | - | - | AND | - | - | - | 2.1mA | - | - | - | 8.2V~60V | - | - | - | - | Brushed DC | Unipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11964FA-BH ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | Fan Motor Driver | - | - | 3.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | - | NOT SPECIFIED | LB11964 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 15V | - | - | - | 5V | 3.5V | - | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | 14mA | Half Bridge (2) | 400mW | - | - | - | - | - | Halogen Free | - | 5mA | - | - | - | 3.5V~18V | - | - | - | - | Brushed DC | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A4960KJPTR-T Allegro MicroSystems | 501 | - | Datasheet | 25 Weeks | - | - | Surface Mount | 32-LQFP Exposed Pad | YES | 32 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 32 | EAR99 | - | Matte Tin (Sn) | Automotive | - | - | 3V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | - | - | 40 | A4960 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | - | - | - | 5.5V | 5V | 3V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | 50V | - | 7V~50V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.4mm | - | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-442AN-E ON Semiconductor | 41 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 42V SUPPLY | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.25V | - | - | 4.75V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | AND | - | - | - | - | - | - | - | 0V~42V | - | - | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | 24.2mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free |