- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8127T-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-TFSOP (0.220, 5.60mm Width) | 36-TSSOP | -30°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 12V~18V | Controller - Commutation, Direction Management | Parallel, PWM | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() SCV33033DWR2G Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | General Purpose | 10V~30V | Controller - Commutation, Direction Management | Analog | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() TB9056FNG(O,EL) Toshiba Semiconductor and Storage | 48 |
| - | 8 Weeks | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | Automotive | 7V~18V | Controller - Commutation, Direction Management | PWM | - | Half Bridge (2) | - | - | Servo DC | - | - | - | ||
![]() TC78H651AFNG,EL Toshiba Semiconductor and Storage | 22 |
| - | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | - | General Purpose | - | Driver - Fully Integrated, Control and Power Stage | - | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | 1.8V~7.5V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LV8773Z-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LC898113-TBM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | Last Time Buy | 4 (72 Hours) | Image Stabilization | 2.7V~3.6V | Driver - Fully Integrated, Control and Power Stage | I2C, SPI | - | Half Bridge (8) | 400mA | 2.5V~5.5V | - | Bipolar | - | ROHS3 Compliant | ||
![]() TLE8201RAUMA1 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | PG-DSO-36 | -40°C~150°C TJ | Tape & Reel (TR) | SPT® | Obsolete | 3 (168 Hours) | Automotive | 4.75V~5.5V | Driver - Fully Integrated, Control and Power Stage | SPI | - | Half Bridge (6), High Side (5) | - | 5V~40V | Brushed DC | - | - | Non-RoHS Compliant | ||
![]() STK672-600A Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | 0°C~105°C TC | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2.2A | 10V~42V | - | Unipolar | 1, 1/2 | Non-RoHS Compliant | ||
![]() STK672-732A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | - | 0°C~105°C TC | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2.2A | 10V~42V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() STK672-732B-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | 19-SIP | -20°C~105°C TC | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2.2A | 0V~46V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() STK672-400 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | 19-SIP | 150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 2A | 10V~45V | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | ROHS3 Compliant | ||
![]() STK681-320 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | - | 150°C TJ | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (2) | 5.2A | 10V~42V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() STK621-141A-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK554-390A-E Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | 29-SIP | - | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UCC3626PWTR Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | 0°C~70°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | General Purpose | 11V~14.5V | Controller - Commutation, Direction Management | PWM | - | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() TB67S112PG,HJ Toshiba Semiconductor and Storage | 10 |
| - | 16 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | - | Active | 1 (Unlimited) | General Purpose | 2V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge | - | 4.5V~47V | - | Unipolar | - | - | ||
![]() STK621-712-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LB1989-TRM-E Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 28-SOP (0.220, 5.60mm Width) + 2 Heat Tabs | 28-HSOP | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() L293N Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 0°C~70°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.5V~36V | Driver - Fully Integrated, Control and Power Stage | Parallel | - | Half Bridge (4) | 1A | 4.5V~36V | Brushed DC | Bipolar | - | ROHS3 Compliant | ||
![]() STK621-140-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |