- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Published | Part Status | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Nominal Supply Current | Interface IC Type | Supply Voltage1-Nom | Built-in Protections | Supply Voltage1-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-L293DD STMicroelectronics | In Stock | - | Datasheet | 111 Weeks | Surface Mount | SO | 20 | 2003 | Active | 20 | EAR99 | 150°C | -40°C | DUAL | GULL WING | 2 | 5V | 1.27mm | 20 | 7V | 36V | 4 | 128mA | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 24V | THERMAL | 36V | 2.65mm | 12.8mm | 7.5mm | No | RoHS Compliant | Lead Free |