- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Number of Drivers | Turn On Time | Isolation Voltage | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV8703QRHBTQ1 Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | Matte Tin (Sn) | - | - | Brushed DC | - | - | - | 5.5V~45V | QUAD | NO LEAD | NOT SPECIFIED | - | 13.5V | - | - | NOT SPECIFIED | DRV8703 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 45V | - | - | 5.5V | - | PWM | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() IRSM836-024MA Infineon Technologies | 4111 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 36-PowerVQFN | - | 36 | - | 20kHz | 1.5 μs | -40°C~150°C TJ | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | - | Appliance | - | - | 16W | 13.5V~16.5V | QUAD | - | - | - | 15V | - | - | - | IRSM836-024 | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | 2A | - | - | 15V | - | - | - | Parallel | - | - | AC MOTOR CONTROLLER | - | 125μA | Half Bridge (3) | - | 10mA | - | - | 1.5 μs | AND | - | - | - | - | - | 250V | 2A | 200V Max | 6 | - | 1.5kV | - | - | - | - | - | - | - | AC, Synchronous | - | - | 950μm | - | 12mm | 12mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8736V-TLM-H ON Semiconductor | 24 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8736V | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 1A | - | - | - | - | 9V | - | Parallel | - | - | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | - | AND | Halogen Free | - | - | 5mA | - | - | - | 9V~32V | - | - | - | - | - | - | - | - | Stepper | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | 1.5mm | - | 15mm | 5.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6228Q STMicroelectronics | 38 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | -40°C~150°C TJ | Tray | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | MATTE TIN | - | - | General Purpose | - | - | - | 8V~52V | QUAD | - | 225 | - | 48V | 0.5mm | - | - | L6228 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | 48V | - | - | - | 8V | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~52V | - | - | - | - | - | - | - | - | Stepper | - | - | Bipolar | 1, 1/2 | - | 0.95mm | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L9903 STMicroelectronics | 3000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8V~20V | DUAL | GULL WING | 260 | - | 13.5V | - | - | 30 | L9903 | Controller - Commutation, Direction Management | 1 | - | 5.5V | - | 13.5V | - | - | - | 8V | - | Serial | - | - | BRUSH DC MOTOR CONTROLLER | - | 50μA | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() L6225N STMicroelectronics | 420 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.259996g | - | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | - | 730mOhm | Tin (Sn) | - | - | General Purpose | - | - | - | 8V~52V | DUAL | - | - | - | 48V | - | - | - | L6225 | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 2.8A | 48V | - | - | - | 8V | 2 | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | 10mA | - | Half Bridge (4) | - | - | - | - | - | - | - | 1.4A | - | - | - | 52V | 1.4A | 8V~52V | - | - | - | - | - | - | - | - | Brushed | - | Brushed DC | Bipolar | - | 4.59mm | - | 24.8mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A4982SETTR-T Allegro MicroSystems | 6000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 2 (1 Year) | 32 | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 40 | A4982 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 35V | - | - | 5.5V | - | - | 3V | - | Logic | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | 8V~35V | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/16 | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD62012FS-E2 ROHM Semiconductor | 50 | - | Datasheet | 10 Weeks | - | Surface Mount | - | SOP | - | 24 | - | - | - | - | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 1 (Unlimited) | 24 | - | - | - | - | 110°C | -40°C | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | Parallel | 18V | 10V | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DRV8871DDARQ1 Texas Instruments | 11265 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | Automotive | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 1.27mm | - | - | DRV8871 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 45V | - | - | - | - | PWM | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Full Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8V~45V | - | - | - | - | - | - | - | - | - | - | Brushed DC | Unipolar | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | - | - | ROHS3 Compliant | - | ||
![]() DRV8703DQRHBTQ1 Texas Instruments | 250 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | Matte Tin (Sn) | - | - | Brushed DC | - | - | - | 5.5V~45V | QUAD | NO LEAD | - | - | 13.5V | - | - | - | DRV8703 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 45V | - | - | 5.5V | - | PWM | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() A3986SLDTR-T Allegro MicroSystems | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 2 (1 Year) | 38 | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | - | - | 5V | 0.5mm | 4.8MHz | - | A3986 | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | Pre-Driver - Half Bridge (4) | - | - | 180 ns | - | - | - | - | - | 160ns | - | 80 ns | - | - | 12V~50V | 2 | 0.18 μs | - | 0.2A | - | YES | 0.18 μs | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/16 | - | - | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6258EX STMicroelectronics | 3000 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | - | - | 150°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | L6258 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 40V | 5.25V | - | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | 15mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V~40V | - | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() IRMCK171TY Infineon Technologies | 1990 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | -40°C~85°C TA | Tray | 2014 | MCE™ | - | - | Active | 3 (168 Hours) | - | - | Integrated Circuit (IC) | - | - | - | - | Appliance | - | 8542.39.00.01 | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | IRMCK171TY | Controller - Commutation, Direction Management | - | - | - | - | 3.6V | - | - | - | - | - | I2C, RS-232, SPI | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction, Synchronous | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8886PWP Texas Instruments | 1 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8V~37V | DUAL | GULL WING | - | - | - | 0.65mm | - | - | DRV8886 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 37V | - | - | 8V | - | Logic | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | 8V~37V | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/16 | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() L6228QTR STMicroelectronics | 6000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STSPIN L62 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | - | General Purpose | - | - | - | 8V~52V | QUAD | - | - | - | 48V | 0.5mm | - | - | L6228 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | 48V | - | - | - | 8V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~52V | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | 0.95mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VNH5050A-E STMicroelectronics | 10000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tube | - | ECOPACK®, VIPower™ | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | Automotive | - | - | - | 5.5V~18V | DUAL | GULL WING | - | - | 13V | 0.5mm | - | - | VNH5050 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 30A | - | - | - | - | - | 2 | Parallel, PWM | - | - | - | - | 3mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~18V | - | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | Brushed DC | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A4979GLPTR-T Allegro MicroSystems | 20 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | 4MHz | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRE 7V TO 50V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 40 | A4979 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 5.5V | 3.3V | - | 3V | - | SPI, Step/Direction | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 5mA | - | 50V | 1.5A | 7V~50V | - | - | - | - | - | - | - | - | Stepper | - | - | Bipolar | 1, 1/2, 1/4, 1/16 | 1.05mm | - | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV2604YZFR Texas Instruments | 3000 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 9-UFBGA, DSBGA | - | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Haptic Feedback | - | - | - | 2.5V~5.5V | BOTTOM | BALL | 260 | - | 3.6V | 0.5mm | - | NOT SPECIFIED | DRV2604 | Driver - Fully Integrated, Control and Power Stage | - | - | 5.5V | - | 5.5V | - | - | - | - | - | I2C | - | - | - | - | 600μA | Differential | - | - | - | 600μA | - | AND | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | 625μm | - | 1.75mm | 1.75mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD63843EFV-E2 ROHM Semiconductor | 15 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | - | General Purpose | - | - | - | 19V~28V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | BD6384* | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 24V | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | 5mA | - | - | - | 19V~28V | - | - | - | - | - | - | - | - | Stepper | - | - | Bipolar | 1, 1/2, 1/8, 1/16 | - | - | 9.7mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898122AXA-VH ON Semiconductor | 93990 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 30-XFBGA, WLCSP | - | 30 | - | - | - | - | Tape & Reel (TR) | 2013 | - | e1 | yes | Active | 3 (168 Hours) | 30 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -30°C | Image Stabilization | IT ALSO OPERATES AT 3V | 8542.39.00.01 | - | 2.6V~3.6V | BOTTOM | BALL | - | - | 3V | 0.4mm | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3.6V | - | - | OTHER | - | - | I2C | - | - | - | - | - | Half Bridge (6) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | 2.8V | - | - | - | - | - | - | - | - | - | 0.45mm | 2.59mm | 1.99mm | - | No | - | ROHS3 Compliant | Lead Free |