- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Quiescent Current | Min Input Voltage | Logic Function | Output Current-Max | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Max Duty Cycle | Input Current | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPIC2050RDFDRG4 Texas Instruments | 389 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 56 | - | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Media Player | ALSO REQUIRED 10.8V TO 13.2V SUPPLY | - | 3.3V 5V 9.5V 12V | DUAL | GULL WING | - | 5V | 0.5mm | - | - | TPIC2050 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | 4.5V | - | SPI | DISK DRIVE MOTOR CONTROLLER | - | - | Half Bridge (19) | - | - | - | - | AND | - | - | - | - | - | - | - | 5V 12V | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | 1.2mm | - | 14mm | 6.1mm | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A4970SLBTR-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) | General Purpose | ALSO REQUIRE 7.45V TO 45V | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 1.27mm | - | 40 | A4970S | - | Driver - Fully Integrated, Control and Power Stage | - | 45V | - | - | 5.25V | - | - | 4.75V | - | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | 1A | - | - | 10mA | - | 45V | 750mA | 7.45V~45V | - | - | Stepper | Brushed DC | Bipolar | - | 2.45mm | - | 15.4mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TLE7183QUXUMA1 Infineon Technologies | 43 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 48-TQFP Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e4 | - | Not For New Designs | 3 (168 Hours) | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Automotive | - | 8542.39.00.01 | 5.5V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | Parallel | AC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC898122XA-VH ON Semiconductor | 43 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 30-XFBGA, WLCSP | - | 30 | - | 85°C | - | - | - | Tape & Reel (TR) | 2006 | - | e1 | yes | Active | 3 (168 Hours) | 30 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | Image Stabilization | - | 8542.39.00.01 | 2.6V~3.6V | BOTTOM | BALL | - | 3V | 0.4mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | OTHER | - | - | I2C | - | - | - | Half Bridge (6) | - | - | - | - | AND | - | - | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | 0.45mm | 2.59mm | 1.99mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC664EUN Microchip Technology | 90 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | 30Hz | 40 | TC664 | - | Controller - Speed | - | 4.4V | - | - | - | 3.3/5V | - | 3V | 1 | I2C | BRUSHLESS DC MOTOR CONTROLLER | - | 300μA | Pre-Driver - Low Side | 5mA | 300μA | - | - | - | - | - | - | - | 5.5V | - | - | - | 100 % | 150μA | - | Brushless DC (BLDC) | - | - | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN8831MPX ON Semiconductor | 4487 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | 144mg | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Haptic Feedback | - | 8542.31.00.01 | 2.7V~5.5V | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | SWITCHING REGULATOR | - | - | Half Bridge (2) | - | - | - | 2.7V | AND | - | 5.5V | - | - | - | - | - | 30V~60V | - | - | - | Piezo | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTD6508-ADJE/JQ Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-UQFN Exposed Pad | - | 16 | - | - | 100kHz | Automotive grade | -40°C~125°C TA | Tube | 2016 | - | - | yes | Active | 3 (168 Hours) | 16 | - | - | - | General Purpose | - | - | 2V~5.5V | QUAD | NO LEAD | - | 5V | 0.65mm | - | - | MTD6508 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | 2V | 3 | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | AND | - | - | - | - | - | 5V | 750mA | 2V~5.5V | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 550μm | - | 4mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8841PWP Texas Instruments | 69 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 50kHz | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | 8.2V~45V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | - | DRV8841 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 8.2V | - | Parallel | - | - | 2.5A | Half Bridge (4) | - | - | - | - | AND | - | - | - | 8mA | - | 45V | 1.75A | 8.2V~45V | - | - | Stepper | Brushed DC | Bipolar | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC655EUNTR Microchip Technology | 1305 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 143.193441mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | 40 | TC655 | - | Controller - Speed | 1 | - | - | - | 5.5V | 3.3/5V | - | 3V | - | I2C | BRUSHLESS DC MOTOR CONTROLLER | - | 300μA | Pre-Driver - Low Side (2) | 5mA | - | - | - | - | - | - | - | 0.3mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV201YMBR Texas Instruments | 27 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 6-XFBGA, CSPBGA | - | 6 | - | - | 4MHz | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Camera | - | - | 2.5V~4.8V | BOTTOM | - | 260 | 3.7V | 0.4mm | - | - | DRV201 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 3.7V | 4.8V | - | - | 2.5V | - | I2C | - | 1μA | 1μA | Half Bridge | - | - | 120μA | - | AND | - | - | - | - | - | - | - | 2.5V~4.8V | - | - | - | Voice Coil Motor | - | - | 300μm | - | 1.2mm | 800μm | 286μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6395FP-E2 ROHM Semiconductor | 1500 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | 25 | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 25 | SMD/SMT | EAR99 | - | General Purpose | - | - | 16V~28V | DUAL | GULL WING | - | 24V | 0.8mm | - | - | BD639* | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | 28V | - | - | 16V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 3mA | Half Bridge (4) | - | - | - | - | AND | - | - | - | 10mA | - | - | - | 16V~28V | - | - | - | - | Bipolar | 1, 1/2, 1/4 | 1.9mm | - | 13.6mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8075LP-TE-L-E ON Semiconductor | 5000 |
| Datasheet | 11 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-WFQFN | - | 16 | - | - | - | - | -30°C~85°C TA | Cut Tape (CT) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | General Purpose | - | - | 2.5V~5.5V | QUAD | - | - | 3V | 0.5mm | - | - | LV8075 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 500mA | - | - | 3V | - | - | - | Parallel | - | 1μA | - | Half Bridge (2) | - | - | - | - | - | - | - | - | 1mA | - | 5V | 500mA | 2.5V~5.5V | - | - | Brushed | Brushed DC | - | - | 800μm | - | 2.6mm | 2.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRV3220QPHPRQ1 Texas Instruments | 50 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 4.75V~60V | QUAD | GULL WING | - | 12V | 0.5mm | - | - | DRV3220 | - | Driver | - | - | - | - | 40V | - | - | 4.75V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | 5.15V~5.45V | - | - | - | Brushless DC (BLDC) | Bipolar | - | 1.2mm | - | 7mm | 7mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MTD6501C-LC1 Microchip Technology | 5024 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | - | -30°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | Fan Motor Driver | - | - | 2V~14V | DUAL | GULL WING | 260 | 5V | - | - | 40 | MTD6501 | R-PDSO-G8 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5V | - | 2V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | 2V~14V | - | - | - | Brushless DC (BLDC) | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() DRV8806PWP Texas Instruments | 8321 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8.2V~40V | DUAL | GULL WING | 260 | 24V | - | - | - | DRV8806 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | 8.2V | - | SPI | - | - | 2A | Low Side (4) | - | - | - | - | - | 2A | - | - | 3mA | - | 40V | 2A | 8.2V~40V | - | - | Stepper | Brushed DC | Unipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8870DDA Texas Instruments | 12530 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose, Stepper Motors | - | - | 0V~5.5V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | NOT SPECIFIED | DRV8870 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 45V | - | - | - | 6.5V | - | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | 10mA | - | - | - | 6.5V~45V | - | - | - | Brushed DC | Unipolar | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L9942XP1 STMicroelectronics | 90 |
| Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | Tin (Sn) | Automotive | - | - | 3V~5.3V | DUAL | GULL WING | 260 | 5V | 0.8mm | - | 30 | L9942 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 13.5V | 5.3V | - | - | 3V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | 20mA | - | - | - | 7V~20V | - | - | - | - | Bipolar | 1, 1/2, 1/8, 1/16, 1/32 | - | 2.45mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MPC17531ATEJ NXP USA Inc. | 5085 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | Industrial grade | -20°C~150°C TJ | Tube | 2005 | - | - | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 8.6V | - | - | 2V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | 2V~8.6V | - | - | - | Brushed DC | Bipolar | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC665EUNTR Microchip Technology | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | 40 | TC665 | - | Controller - Speed | 1 | - | - | - | 5.5V | 3.3/5V | - | 3V | - | I2C | BRUSHLESS DC MOTOR CONTROLLER | - | 300μA | Pre-Driver - Low Side | 5mA | - | - | - | - | - | - | - | 0.3mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AMIS30421C4211RG ON Semiconductor | 12500 |
| Datasheet | 14 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 3 (168 Hours) | 44 | - | - | - | General Purpose | - | - | 3V~3.6V | QUAD | - | - | - | 0.5mm | - | - | AMIS-30421 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 30V | 6/30V | - | 6V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (4) | -10mA | - | - | - | - | - | - | Halogen Free | 20mA | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/64 | - | 0.9mm | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free |