- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Quiescent Current | Logic Function | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Input Current | Max Junction Temperature (Tj) | Drain to Source Resistance | Motor Type | Ambient Temperature Range High | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1840CGN#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | 8542.39.00.01 | 2.7V~5.75V | DUAL | GULL WING | 260 | 3V | 0.635mm | - | 30 | LTC1840 | R-PDSO-G16 | Controller - Speed | - | Not Qualified | - | - | - | 5.75V | 3/5V | - | 2.7V | - | I2C, SMBus | - | - | ANALOG CIRCUIT | - | - | Pre-Driver - High Side (2) | - | - | - | - | - | - | 0.75mA | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 1.75mm | 4.9mm | 3.9116mm | - | - | - | ROHS3 Compliant | - | ||
![]() BD62014FS-E2 ROHM Semiconductor | 20000 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 24-SOP (0.213, 5.40mm Width) | - | 24 | - | - | - | - | -40°C~110°C TA | Cut Tape (CT) | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | 24 | - | - | - | - | - | Fan Controller | SEATED HT-CALCULATED | - | 10V~18V | DUAL | GULL WING | NOT SPECIFIED | 15V | 0.8mm | - | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | - | - | - | - | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 5.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MPC17531AEV NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | 20-VMFP | - | - | - | -20°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | Battery Powered | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | MPC17531 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 2V~8.6V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8802PWP Texas Instruments | 510 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 50kHz | - | -40°C~150°C TJ | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 8.2V~45V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | - | DRV8802 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | - | 8.2V | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 5mA | Half Bridge (4) | - | - | - | - | - | - | 8mA | - | - | - | 8.2V~45V | - | 150°C | - | Brushed | 85°C | Brushed DC | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6384EFV-E2 ROHM Semiconductor | 2965 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 40-VSSOP (0.213, 5.40mm Width) Exposed Pad | - | 40 | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | 40 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | - | 5V | 0.635mm | - | - | BD638* | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | 5V | - | 5V | - | - | - | Parallel | - | - | - | - | 5mA | Half Bridge (4) | - | - | - | - | AND | - | - | - | - | - | 16V~28V | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DRV8880PWP Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 6.5V~45V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | NOT SPECIFIED | DRV8880 | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 45V | 6.5/45V | - | 6.5V | - | Logic | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | AND | - | 18mA | - | - | - | 6.5V~45V | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC648EOA Microchip Technology | 36542 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | 30Hz | 40 | TC648 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | - | 3V | 1 | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | 5.5V | - | - | - | 500μA | - | - | - | - | Brushless DC (BLDC) | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8823QDCARQ1 Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | 8542.39.00.01 | 8V~32V | DUAL | GULL WING | 260 | 24V | 0.5mm | - | NOT SPECIFIED | DRV8823 | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 32V | 8/32V | - | 8V | - | Serial | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (8) | - | - | - | - | AND | - | 8mA | - | - | - | 8V~32V | - | - | - | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8104V-TLM-H ON Semiconductor | 43 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | - | 44 | - | - | - | - | -20°C~80°C TA | Tape & Reel (TR) | 2010 | - | e6 | yes | Active | 3 (168 Hours) | 44 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 16V~28V | DUAL | GULL WING | - | 24V | 0.65mm | - | - | LV8104 | - | Controller - Speed | 1 | - | 5V | - | - | 28V | 24V | - | - | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 15mA | Pre-Driver - Half Bridge (3) | - | 15mA | - | - | - | Halogen Free | 8.2mA | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3972SB-T Allegro MicroSystems | 38500 | - | Datasheet | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | - | - | - | -20°C~150°C TJ | Tube | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 15V TO 50V VBB SUPPLY | - | 4.5V~5.5V | DUAL | - | - | 5V | - | 6MHz | - | A3972 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 50V | - | 5V | - | 5V | - | - | - | Serial | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | 12mA | - | - | - | 15V~50V | - | - | - | - | - | - | Bipolar | 1 ~ 1/64 | - | 5.33mm | 30.099mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8417CS-TE-L-H ON Semiconductor | 1 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 9-UFBGA, WLBGA | - | 9 | - | - | 200kHz | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 2.7V~5.5V | BOTTOM | BALL | - | - | 0.5mm | - | - | LV8417CS | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1A | - | - | 36V | - | - | - | Parallel | - | - | - | - | 800μA | Half Bridge (2) | 850mW | - | - | - | - | Halogen Free | 0.8mA | - | 10.5V | 1A | 2V~10.5V | - | - | - | Stepper | - | Brushed DC | - | - | 420μm | - | 1.47mm | 1.47mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV10975PWPR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | 172.39345mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Appliance | - | - | 6.5V~18V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | NOT SPECIFIED | DRV10975 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | - | 12V | 18V | - | - | 6.5V | - | Analog, I2C, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | 4.5mA | - | Half Bridge (3) | - | - | - | - | AND | - | 7mA | - | - | - | 6.5V~18V | - | - | 1Ohm | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM2004Q16TC Diodes Incorporated | 97500 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 288.002805mg | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | 8542.39.00.01 | 4.7V~18V | DUAL | GULL WING | 260 | 12V | 0.635mm | - | 40 | - | - | Controller - Commutation, Direction Management | - | - | 500mV | - | - | 18V | 12V | - | 4.7V | - | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | 7.5mA | - | Pre-Driver - Half Bridge (2) | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.73mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11870-TRM-E ON Semiconductor | 5050 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 48-SSOP (0.311, 7.90mm) Exposed Pad + 2 Heat Tabs | - | 48 | - | - | - | - | -20°C~80°C TA | Tape & Reel (TR) | 2007 | - | e6 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Polygonal Mirror | - | - | 9.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 0.65mm | - | NOT SPECIFIED | LB11870 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 28V | 24V | - | 9.5V | - | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 21mA | Half Bridge (3) | 850mW | - | - | - | AND | - | - | - | - | - | 9.5V~28V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.4mm | - | 7.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV3245AQPHPRQ1 Texas Instruments | 750 | - | - | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | - | Driver | - | - | - | - | - | 45V | - | - | 4.4V | - | SPI | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | 4.5V~45V | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7mm | 7mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TPIC2010RDFDRG4 Texas Instruments | 43 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Media Player | - | - | 3.3V 5V | DUAL | GULL WING | - | 5V | 0.5mm | - | - | TPIC2010 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | - | 4.5V | - | SPI | - | - | DISK DRIVE MOTOR CONTROLLER | - | - | Half Bridge (19) | - | - | - | - | AND | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | 1.2mm | - | 14mm | 6.1mm | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8548M-TLM-H ON Semiconductor | 7275 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | SSOP | YES | 10 | - | - | - | - | - | - | - | - | e6 | yes | - | 3 (168 Hours) | 10 | - | - | Tin/Bismuth (Sn/Bi) | 85°C | -30°C | - | - | - | - | DUAL | GULL WING | - | 12V | 1mm | - | - | - | - | - | 2 | - | - | 1A | - | - | - | OTHER | - | - | - | 16V | 4V | - | - | 1.7mA | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8400V-TLM-E ON Semiconductor | 37 |
| Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 200kHz | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | LV8400 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.2A | - | 5.5V | - | - | 2.7V | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 800μA | Half Bridge (2) | - | - | - | - | - | - | - | - | 15V | 1.2A | 4V~15V | - | - | - | Brushed | - | Brushed DC | - | - | 1.3mm | - | 5.2mm | 4.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMIS30623C623BG ON Semiconductor | 38 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~165°C TJ | Tube | 2010 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 32 | - | EAR99 | MATTE TIN | - | - | General Purpose | ALSO NEEDS 4.75V TO 5.5V VDD SUPPLY | - | 6.5V~29V | QUAD | NO LEAD | NOT SPECIFIED | 8V | 0.65mm | - | NOT SPECIFIED | AMIS-30623 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 29V | 56.5/29V | - | 6.5V | - | LIN | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | Halogen Free | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 0.9mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV201AYMBRB Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 6-XFBGA, CSPBGA | - | 6 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | Camera | - | - | 2.5V~4.8V | BOTTOM | - | 260 | 3.7V | 0.4mm | - | - | DRV201 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 3.7V | 4.8V | - | - | 2.5V | - | I2C | - | - | - | - | - | Half Bridge | - | - | - | 120μA | AND | - | - | - | - | - | 2.5V~4.8V | - | - | - | - | - | Voice Coil Motor | - | - | 300μm | - | 1.2mm | 800μm | 286μm | No | No SVHC | ROHS3 Compliant | Lead Free |