- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Input Characteristics | Voltage - Load | Input Current | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB11696V-TRM-E ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | 30 | 22kHz | -20°C~100°C TA | Tape & Reel (TR) | 2004 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | 4.5V~5.5V 8V~17V | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | 5.3V | - | - | - | - | - | PWM | - | - | - | Pre-Driver - Half Bridge (3) | 450mW | 25mA | - | - | - | - | 17V | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 1.3mm | - | 9.75mm | 5.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LV8406T-TLM-E ON Semiconductor | 919 | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20 | 200kHz | -30°C~85°C TA | Cut Tape (CT) | 2009 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 2.8V~5.5V | DUAL | GULL WING | - | - | 0.635mm | - | - | - | - | LV8406T | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | 36V | - | - | Parallel | - | - | 850μA | Half Bridge (4) | - | - | - | - | - | - | 16V | 1.4A | - | 1.5V~15V | - | - | Stepper | - | Brushed DC | - | - | 1mm | - | 6.5mm | 4.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A4990KLPTR-T Allegro MicroSystems | 250 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2013 | - | e3 | yes | Discontinued | 2 (1 Year) | 20 | - | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 0V~50V | DUAL | GULL WING | 260 | 13.5V | 0.65mm | - | - | - | 40 | A4990 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 28V | - | 7V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | AND | - | - | - | - | - | - | 0V~50V | - | - | - | - | Brushed DC | Bipolar | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LMD18200T/LF14 Texas Instruments | 15 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | TO-220-11 (Formed Leads) | - | 11 | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 11 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 12V~55V | ZIG-ZAG | - | - | 42V | - | - | - | - | - | LMD18200 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 55V | - | - | - | - | Parallel | - | - | 13mA | Low Side (2) | - | - | - | - | - | - | - | - | STANDARD | 12V~55V | - | TRANSIENT; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | Brushed DC | Bipolar | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC34933EPR2 NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 16-UFQFN Exposed Pad | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | General Purpose | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | 260 | - | - | - | - | - | 40 | MC34933 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 2V~7V | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC898121XA-MH ON Semiconductor | 38 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | - | - | - | 40 | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | 300mA | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TB6560AHQ Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | Through Hole | 25-SIP Formed Leads | NO | - | - | -30°C~85°C TA | Tray | 2009 | - | - | - | Active | Not Applicable | 25 | EAR99 | - | General Purpose | - | - | - | 4.5V~5.5V | ZIG-ZAG | - | - | 5V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 5.5V | 5V | 4.5V | 2 | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | 5mA | - | - | - | - | 4.5V~34V | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC649EUA Microchip Technology | 43 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 30Hz | 40 | TC649 | - | Controller - Speed | - | Not Qualified | 4.4V | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | 5.5V | - | - | - | - | 500μA | - | - | - | Brushless DC (BLDC) | - | - | 970μm | - | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-442BN-E ON Semiconductor | 440 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | 48kHz | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | ALSO OPERATES IN 0 TO 46V SUPPLY | - | 8.3W | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | - | - | - | 50kHz | - | STK672 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | 4.75V | - | Parallel | - | 8.5mA | - | Half Bridge (2) | - | - | AND | - | - | - | 50V | 3.5A | - | 0V~46V | - | - | Stepper | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | 14.4mm | - | 24.2mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() E-TEA3718DP STMicroelectronics | 1500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 30kHz | 0°C~150°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 4.75V~5.25V | DUAL | - | - | 5V | - | - | - | - | - | TEA3718 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 45V | - | - | - | 4.75V | - | Parallel | - | 25mA | - | Half Bridge (2) | - | - | AND | - | - | - | 50V | 1.5A | - | 10V~45V | - | - | Stepper | - | - | Bipolar | 1, 1/2 | 5.1mm | - | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8323HRTAT Texas Instruments | 11804 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Brushless DC (BLDC) | - | - | - | 6V~60V | QUAD | NO LEAD | - | 24V | 0.5mm | - | - | - | - | DRV8323 | - | Controller - Commutation, Direction Management | - | - | - | - | 60V | - | 6V | - | Hardware | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | 800μm | - | 6mm | 6mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() MC33033DWG ON Semiconductor | 5030 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | General Purpose | - | - | - | 10V~30V | DUAL | GULL WING | 260 | 20V | - | - | - | - | 40 | MC33033 | - | Controller - Commutation, Direction Management | 1 | - | 40V | - | 30V | - | - | - | Analog | BRUSHLESS DC MOTOR CONTROLLER | - | 22mA | Pre-Driver - Half Bridge (3) | - | 50mA | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC33039D ON Semiconductor | 62 | - | Datasheet | - | OBSOLETE (Last Updated: 18 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | General Purpose | - | - | - | 5.5V~9V | DUAL | GULL WING | 240 | 6.25V | - | not_compliant | 5A | - | 30 | MC33039 | - | Controller - Speed | 1 | Not Qualified | - | 9V | - | 6.25V | 5.5V | - | Parallel | ANALOG CIRCUIT | - | 5mA | Pre-Driver - Half Bridge (3) | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC33937APEKR2 NXP USA Inc. | 174 | - | - | 12 Weeks | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | -40°C~135°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 6V~58V | DUAL | GULL WING | 260 | 14V | 0.65mm | - | - | - | 40 | MC33937 | R-PDSO-G54 | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 40V | 8/40V | 8V | - | SPI | BRUSH DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | 95mA | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.45mm | 17.9mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() A3995SEVTR-T Allegro MicroSystems | 3000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | -20°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 2 (1 Year) | 36 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 3V~5.5V | QUAD | - | - | - | 0.5mm | - | - | - | - | A3995 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 36V | - | 5.5V | - | 3V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | 10mA | - | - | - | - | 8V~36V | - | - | - | - | Brushed DC | - | - | - | 1mm | 6mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC2040DBTRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 38 | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 38 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Media Player | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 5V | 0.5mm | - | - | - | - | TPIC2040 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | 4.5V | - | SPI | DISK DRIVE MOTOR CONTROLLER | - | - | Half Bridge (15) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A3967SLB Allegro MicroSystems | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | -20°C~150°C TJ | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 40 | A3967 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | 5V | - | - | 3V | - | Logic | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | 85mA | - | - | - | - | 4.75V~30V | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8 | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UDN2916B-T Allegro MicroSystems | 236 | - | Datasheet | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | -20°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 5V | - | unknown | - | - | NOT SPECIFIED | UDN2916 | - | Driver - Fully Integrated, Control and Power Stage | 4 | Not Qualified | 45V | - | 5.25V | 5V | - | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | 50mA | - | - | - | - | 10V~45V | - | - | - | - | Brushed DC | Bipolar | - | - | 5.33mm | 30.1mm | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC646EUA Microchip Technology | 11200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 30Hz | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 30Hz | 40 | TC646 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 500μA | Pre-Driver - Low Side | - | 5mA | - | - | - | 5.5V | 5V | - | - | - | 500μA | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 970μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB1876-TLM-E ON Semiconductor | In Stock | - | Datasheet | 28 Weeks | LAST SHIPMENTS (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | 36 | - | -20°C~80°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | Polygonal Mirror | - | - | - | 9.5V~28V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5V | 28V | - | - | - | - | Parallel, PWM | - | - | 22mA | Half Bridge (3) | 900mW | - | AND | - | - | - | - | - | - | 9.5V~28V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |