- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Logic Function | Output Current-Max | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Number of Drivers | Sensors/Transducers Type | Consumer IC Type | Turn On Time | Output Peak Current Limit-Nom | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Magnetic Field Range-Min | Magnetic Field Range-Max | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3946KLPTR Allegro MicroSystems | 4601 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | - | - | - | Automotive grade | -40°C~135°C TA | Tape & Reel (TR) | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | CAN BE USED FOR DC, DC BRUSHLESS, AND STEP MOTOR CONTROL | - | - | 7V~60V | DUAL | GULL WING | 240 | 7.75V | - | 30 | A3946 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | - | - | - | - | - | - | 60V | 7/60V | 7V | - | Parallel | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IRMCF588QTY Infineon Technologies | In Stock | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 100-LQFP | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | iMOTION™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RS-232 | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC648EUA713 Microchip Technology | 24 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | TC648 | - | Controller - Speed | 1 | - | - | - | - | - | - | - | 5.5V | 3/5.5V | 3V | - | Parallel | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | 3mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9629APWJ NXP USA Inc. | 100000 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | PCA9629 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | STEPPER MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar, Unipolar | - | - | 1 ~ 1/128 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC5130A-TA Trinamic Motion Control GmbH | 3000 | - | - | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-TQFP Exposed Pad | - | - | - | - | - | - | -40°C~125°C TJ | Tray | 2007 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 3W | 5.5V~46V | QUAD | GULL WING | NOT SPECIFIED | 24V | 0.5mm | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | - | - | - | 5.5V | - | SPI, Step/Direction, RS-232 | - | - | - | - | 19mA | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 4.75V~46V | - | - | - | - | - | 125°C | - | - | Stepper | - | Bipolar | - | - | 1 ~ 1/256 | 1.2mm | - | 7mm | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8805PWP Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8.2V~60V | DUAL | GULL WING | 260 | 24V | - | - | DRV8805 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | 60V | - | - | - | - | - | 8.2V | - | Logic | - | - | - | - | 2.1mA | Low Side (4) | - | - | - | - | - | AND | - | - | - | - | - | 60V | 2A | 8.2V~60V | - | - | - | - | - | - | - | - | Stepper | Brushed DC | Unipolar | - | - | 1, 1/2 | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3940KLPTR-T Allegro MicroSystems | 12535 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | - | -40°C~135°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | Automotive | - | - | - | 7V~40V | DUAL | GULL WING | NOT SPECIFIED | 15V | 0.65mm | NOT SPECIFIED | A3940 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Pre-Driver - Half Bridge (2) | - | 400mA | - | - | 225 ns | - | - | - | 90ns | - | 70 ns | - | - | - | 4 | - | - | 0.225 μs | 0.8A | - | YES | 0.225 μs | - | Brushed DC | - | - | - | - | - | 1.2mm | 9.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7705DQR2G ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 13 hours ago) | - | - | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Obsolete | 3 (168 Hours) | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | Automotive | - | - | - | 5.5V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | Half Bridge (4), High Side (5) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~28V | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1930M-TLM-E ON Semiconductor | 5050 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 10 | - | Tin/Bismuth (Sn/Bi) | - | - | Media Player | - | 8542.39.00.01 | - | 2.2V~10.8V | DUAL | GULL WING | - | 3V | 1mm | - | LB1930 | R-PDSO-G10 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 10.8V | - | 3V | 2.2V | - | Parallel | - | - | - | BRUSH DC MOTOR CONTROLLER | 5μA | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | 31mA | - | - | - | 2.2V~10.8V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | 1.7mm | 5mm | 4.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() UC3637NG4 Texas Instruments | 38 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 1.206102g | - | - | 0°C~70°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 18 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | ALSO REQUIRES -2.5V TO -20V SUPPLY | 8542.39.00.01 | - | 2.5V~20V | DUAL | - | - | 15V | 2.54mm | - | UC3637 | - | Controller - Commutation, Direction Management | - | - | - | - | 13.5V | - | 400mA | - | 20V | +-5+-15V | 2.5V | - | Parallel | - | - | - | BRUSH DC MOTOR CONTROLLER | 8.5mA | Pre-Driver - Half Bridge (4) | - | 100mA | - | - | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | 5.08mm | 22.48mm | 7.62mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AN44063A-VF Panasonic Electronic Components | 2000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 32-SSOP (0.240, 6.10mm Width) | - | 32 | 32-SSOP | - | 52kHz | - | -20°C~120°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | General Purpose | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | AN44063A | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | 37V | - | 800mA | - | - | - | - | - | Parallel, PWM | 5.5V | 4.5V | - | - | 6mA | Half Bridge (4) | 427mW | - | - | - | - | AND | - | - | - | - | - | 37V | 800mA | 16V~34V | - | - | - | - | - | - | - | - | Stepper | - | Bipolar | - | - | 1, 1/2, 1/8, 1/16 | 1.4mm | - | 11mm | 6.1mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MTD6501D-LC1 Microchip Technology | 24 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | -30°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) - annealed | - | - | Fan Motor Driver | - | - | - | 2V~14V | DUAL | GULL WING | 260 | 5V | 0.5mm | 40 | MTD6501 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | 5V | 2V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 10mA | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~14V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | 3mm | 3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AMT49413GEVATR Allegro MicroSystems | 6547 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 48 | - | Matte Tin (Sn) | - | - | General Purpose | SEATED HT-NOM | 8542.39.00.01 | - | 5.5V~50V | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | NOT SPECIFIED | - | S-XQCC-N48 | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | 45V | - | 7V | - | Parallel, PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 0.9mm | 7mm | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK673-010-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 25 | - | - | 63kHz | - | -40°C~150°C TJ | Bulk | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 28 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | - | - | - | 4.75V~5.25V | SINGLE | - | - | 5V | - | - | STK673 | R-XSFM-T28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | 524V | 4.75V | - | Parallel | - | - | - | - | 12mA | Half Bridge (3) | - | - | - | - | - | AND | 4A | - | - | - | - | 30V | 2.4A | 16V~30V | - | - | - | - | - | - | - | - | Stepper | - | Multiphase | - | - | 1, 1/2, 1/4, 1/8 | 32mm | - | 78mm | 8.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMIS30621C6217RG ON Semiconductor | 38 |
| Datasheet | 22 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 20 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | - | 6.5V~29V | DUAL | GULL WING | - | 8V | - | - | AMIS-30621 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 29V | - | - | - | - | - | 6.5V | - | LIN | - | - | - | STEPPER MOTOR CONTROLLER | 800mA | Half Bridge (4) | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | 2.64mm | - | 7.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLA7078MPRT Sanken | 1270 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 23-SSIP Exposed Tab, Formed Lead | - | - | - | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 23 | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 3V~5.5V | ZIG-ZAG | - | NOT SPECIFIED | 5V | - | NOT SPECIFIED | - | R-XZFM-T23 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 5.5V | - | 3V | - | Parallel | - | - | - | STEPPER MOTOR CONTROLLER | - | Low Side (4) | - | - | - | 3A | - | AND | - | - | - | - | - | - | - | 10V~44V | - | - | - | - | - | - | - | - | - | - | Unipolar | - | - | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AM4961GHTR-G1 Diodes Incorporated | 80000 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | 14 | 14-HTSSOP | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | -30°C | General Purpose | - | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 16V | - | - | - | - | PWM | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3964SLB Allegro MicroSystems | 29 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -20°C~150°C TJ | Tube | 1998 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 5V | - | 30 | A3964 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | - | 5.25V | 5V | 4.75V | - | Parallel | - | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 85mA | - | - | - | 5V~30V | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AH5792-YG-13 Diodes Incorporated | 41 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | - | -40°C~100°C TA | Cut Tape (CT) | 2016 | - | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | - | - | - | General Purpose | - | - | - | 1.8V~5V | - | - | - | - | - | - | AH5792 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 4.5mm | 2.5 mm | - | ANALOG VOLTAGE | - | - | - | 1.8/5V | - | - | On/Off | - | - | SOLDER | - | - | Half Bridge (2) | - | - | 5mA | - | - | AND | - | - | - | - | - | - | - | 1.8V~5V | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | -5 mT | 5 mT | - | - | - | - | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC648VUA Microchip Technology | 36542 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | 0°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | TC648 | - | Controller - Speed | - | - | - | - | - | - | - | - | - | - | 3V | 1 | Parallel | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 1mA | Pre-Driver - Low Side | - | 1mA | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | - | - | 850μm | - | 3mm | 3mm | - | - | No | - | Non-RoHS Compliant | - |