- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Number of Drivers | Motor Type | Number of GPIO | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV33039DR2G ON Semiconductor | 39852 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 5.5V~9V | DUAL | GULL WING | 260 | 6.25V | - | - | 40 | NCV33039 | - | Controller - Speed | 1 | - | - | - | - | - | 6.25V | 5.5V | Parallel | ANALOG CIRCUIT | - | 5mA | Pre-Driver - Half Bridge (3) | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() L6460 STMicroelectronics | 38 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | - | - | - | -40°C~125°C TJ | Tray | - | - | e4 | - | Active | 3 (168 Hours) | 64 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 13V~38V | QUAD | GULL WING | 260 | 32V | 0.5mm | - | 30 | L6460 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 30V | 3A | - | 38V | 13V | 13V | SPI | - | - | 11mA | Half Bridge (8) | - | 2.5A | - | - | 400ns | - | 400 ns | - | - | 13V~38V | 4 | Stepper | 15 | Brushed DC | Bipolar | 1 ~ 1/16 | - | 1.2mm | 10mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4973SB-T Allegro MicroSystems | 11000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | - | 16 | - | - | 70kHz | -20°C~150°C TJ | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRE 5V TO 50V | - | 3V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | A4973 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 50V | - | - | 5.5V | 3.3/5V | 3V | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | 50V | 1.5A | 5V~50V | - | Brushed | - | Brushed DC | Bipolar | - | 5.33mm | - | 19.05mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MPC17510EJR2 NXP USA Inc. | 1180 | - | Datasheet | - | - | - | Surface Mount | 24-TSSOP (0.220, 5.60mm Width) | - | - | - | - | - | -30°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | Battery Powered | - | - | 4V~5.5V | - | - | - | - | - | - | - | MPC17510 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 2V~15V | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC429-LI Trinamic Motion Control GmbH | 1 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | 20kHz | -40°C~105°C TA | Tray | 2008 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 3.3V~5V | QUAD | NO LEAD | - | - | 0.5mm | - | - | - | - | Controller - Commutation, Direction Management | 3 | Not Qualified | - | - | - | - | - | - | SPI | - | - | - | SPI, Step/Direction | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | Bipolar | 1 ~ 1/64 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A3964SB Allegro MicroSystems | 408 | - | Datasheet | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | - | - | - | - | -20°C~150°C TJ | Tube | 1998 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | 4.75V~5.25V | DUAL | - | 240 | 5V | 2.54mm | - | 30 | A3964 | R-PDIP-T24 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 5.25V | 5V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | 85mA | - | - | - | 5V~30V | - | - | - | - | Bipolar | - | - | 5.33mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STK672-330-E ON Semiconductor | 5050 | - | Datasheet | - | - | Through Hole | Through Hole | 12-SIP | - | 12 | - | - | - | 0°C~105°C TC | Tube | 2008 | - | e2 | - | Obsolete | 1 (Unlimited) | 12 | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 10V TO 42V SUPPLY | 8542.39.00.01 | 4.75V~5.25V | SINGLE | - | - | 5V | 2mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.25V | - | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | - | 10V~42V | - | - | - | - | Unipolar | 1, 1/2 | - | 29.1mm | 29.5mm | 3.3mm | - | No | - | RoHS Compliant | - | ||
![]() A4935KJP-T Allegro MicroSystems | 22000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP Exposed Pad | - | 48 | - | - | - | -40°C~150°C TA | Tray | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | Automotive | - | - | 3V~5.5V | QUAD | GULL WING | 260 | 12V | 0.5mm | - | 40 | A4935 | - | Controller - Commutation, Direction Management | 3 | Not Qualified | - | 150mA | - | 50V | - | 5.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 1mA | - | - | - | 14mA | - | - | - | 5.5V~50V | - | - | - | Brushless DC (BLDC) | - | - | - | 1.6mm | 7mm | 7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FAN8741GX ON Semiconductor | 95729 |
| Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Media Player | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | FAN8741 | - | Driver - Fully Integrated, Control and Power Stage | 6 | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (7) | - | - | - | - | - | - | - | - | - | 4.5V~13.2V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TC642BEUA713 Microchip Technology | 32 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | TC642 | - | Controller - Speed | 1 | - | - | - | - | 5.5V | 3.3/5V | 3V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | 0.4mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1935FA-AH ON Semiconductor | 200 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 2.2V~7.5V | DUAL | GULL WING | - | 3.3V | 0.5mm | - | - | LB1935 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 3.3V | - | Parallel | - | - | 60μA | Half Bridge (4) | 400mW | 400mA | - | Halogen Free | - | - | - | 7.5V | 400mA | 2.2V~7.5V | - | Stepper | - | - | Bipolar | - | 1.03mm | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() A3966SLBTR Allegro MicroSystems | 58 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | ALSO REQUIRES VCC TO 30V VBB SUPPLY | - | 4.75V~5.5V | DUAL | GULL WING | 240 | 5V | - | - | 30 | A3966 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 5.5V | 5V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | 50mA | - | - | - | 4.75V~30V | - | - | - | - | Bipolar | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LB11852FV-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -30°C~95°C TA | Tube | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Controller | ALSO OPERATES WITH THE RANGE OF 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 4.5V~5.5V 5.5V~16V | DUAL | GULL WING | - | 12V | 0.5mm | - | - | - | - | Controller - Speed | - | - | - | - | 16V | - | - | 5.5V | PWM | AC MOTOR CONTROLLER | - | 15mA | Pre-Driver - Half Bridge (2) | 800mW | 20mA | - | Halogen Free | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LB1909M-TE-L-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10 | - | - | - | -30°C~85°C TA | Cut Tape (CT) | 2003 | - | e6 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 2.5V~16V | DUAL | GULL WING | - | 12V | - | - | - | LB1909M | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | - | Parallel | - | - | 25mA | Half Bridge (4) | - | - | - | - | - | 35mA | - | - | - | 2.5V~16V | - | Stepper | - | - | Bipolar | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK554U394A-E ON Semiconductor | 170 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH284-YG-13 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | SOT-89-5/6 | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~20V | DUAL | FLAT | 260 | 12V | 1.5mm | - | 40 | AH284 | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 20V | - | 3.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | Low Side (2) | - | - | AND | - | - | - | - | - | - | 3.8V~20V | - | - | - | Brushless DC (BLDC) | - | - | - | 1.6mm | - | 2.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MPC17511EV NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | -20°C~150°C TJ | Tube | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Battery Powered | - | - | 2.7V~5.7V | - | - | - | - | - | - | - | MPC17511 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 2V~6.8V | - | - | - | Brushed DC | Bipolar | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3918SESTR-T Allegro MicroSystems | 6000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.5V~9V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 40 | A3918 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 9V | - | 2.5V | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 2.5V~9V | - | - | - | Brushed DC | - | - | - | 0.8mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV10975PWP Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | 172.39345mg | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Appliance | - | - | 6.5V~18V | DUAL | GULL WING | 260 | 12V | 0.65mm | 100kHz | NOT SPECIFIED | DRV10975 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 5V | - | 12V | - | - | - | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | 11mA | - | Half Bridge (3) | - | - | - | - | - | 7mA | - | - | - | 6.5V~18V | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AM4962GHTR-G1 Diodes Incorporated | 52 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | 14 | 14-HTSSOP | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 90°C | -30°C | General Purpose | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 16V | - | - | - | PWM | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | - | 3.5V~16V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |