- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Voltage - Output | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Consumer IC Type | Output Peak Current Limit-Nom | Built-in Protections | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB11961V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -30°C~90°C TA | Tube | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 16V | - | 12V | - | 4.5V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 24mA | Half Bridge (2) | 800mW | - | - | - | AND | - | Halogen Free | - | - | - | 4.5V~16V | - | - | - | - | Brushed DC | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() BD63877EFV-E2 ROHM Semiconductor | 30 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 19V~28V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | - | BD6387* | - | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | - | 19V | - | Serial | - | - | - | - | 2mA | Half Bridge (4) | - | - | - | - | AND | - | - | 5mA | - | - | 19V~28V | - | - | - | Stepper | - | Bipolar | 1, 1/2, 1/4 | 850μm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-400 ON Semiconductor | 2400 | - | Datasheet | - | LIFETIME (Last Updated: 3 days ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | - | - | - | - | 150°C TJ | Tube | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES IN 10 TO 45 SUPPLY, SEATED HT-CALCULATED, SEATED HGT-NOM | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | 50kHz | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | Not Qualified | - | - | 24V | - | - | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (2) | 7W | - | - | - | AND | - | - | 15mA | - | - | 10V~45V | - | - | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() LV8814J-AH ON Semiconductor | 80002 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | - | General Purpose | - | - | 3.6V~16V | DUAL | GULL WING | - | - | 12V | 0.65mm | - | - | - | - | - | R-PDSO-G20 | Driver | - | - | - | - | - | 16V | - | - | 3.6V | - | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() A4962KLPTR-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | YES | - | - | - | 150°C | -40°C | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 10V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | 50V | - | AUTOMOTIVE | 4.2V | - | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PT8A978BLWE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -10°C~40°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 2V~5V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L6219DS STMicroelectronics | 300 | - | Datasheet | 111 Weeks | - | Surface Mount | - | SO | - | 24 | - | - | - | - | - | - | - | 2008 | - | e4 | - | Active | - | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -20°C | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | OTHER | - | 2 | - | 46V | 10V | STEPPER MOTOR CONTROLLER | - | 10mA | - | - | - | 750mA | 46V | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 15.4mm | 7.5mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC33033DW ON Semiconductor | 4450 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8542.39.00.01 | 10V~30V | DUAL | GULL WING | 240 | - | 20V | 1.27mm | not_compliant | - | 30 | MC33033 | - | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 30V | - | - | - | 10V | - | Analog | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 22mA | Pre-Driver - Half Bridge (3) | - | - | - | - | - | 0.1A | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3955SLBTR Allegro MicroSystems | 1448 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -20°C | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | A3955 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 4.5V~50V | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BD6964F-GE2 ROHM Semiconductor | 44 | - | - | 8 Weeks | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | - | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | 1A | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L6219DSTR Allegro MicroSystems | 570 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 240 | - | 5V | 1.27mm | - | - | 30 | L6219 | - | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.25V | 545V | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | Brushed DC | Bipolar | 1, 1/2 | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BD63524AEFV-E2 ROHM Semiconductor | 10000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 8V | - | PWM | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 8V~28V | - | - | - | - | - | Bipolar | - | - | 1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() A3958SLBTR Allegro MicroSystems | 1995 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | - | 5V | - | - | - | 30 | A3958 | - | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | 5V | - | 520/50V | - | - | - | Serial | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 20V~50V | - | - | - | - | Brushed DC | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3958SLBTR-T Allegro MicroSystems | 110 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 20V TO 50V VBB SUPPLY | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | unknown | - | 40 | A3958 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 50V | - | 5V | - | - | - | - | - | Serial | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 20V~50V | - | - | - | - | Brushed DC | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM629N-6/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | - | 6MHz | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | LM629 | - | - | Controller - Commutation, Direction Management | 8 | - | 2.4V | - | - | - | 5V | - | - | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 110mA | Pre-Driver - Half Bridge (4) | - | 1.6mA | - | - | - | - | - | 100mA | 5V | - | - | - | - | - | Servo | Brushless DC (BLDC) Servo, Brushed DC Servo | - | - | 4.95mm | - | 39.75mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM629N-8/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | LM629 | - | - | Controller - Commutation, Direction Management | 1 | - | 2.4V | - | - | - | 5V | - | - | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 110mA | Pre-Driver - Half Bridge (4) | - | 1.6mA | - | - | - | - | - | - | 5V | - | - | - | - | - | Servo | Brushless DC (BLDC) Servo, Brushed DC Servo | - | - | 3.81mm | - | 36.83mm | 13.72mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD8226EFV-E2 ROHM Semiconductor | 50 | - | - | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AN44065A-VF Panasonic Electronic Components | 70830 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-BSOP (0.327, 8.30mm Width) + 2 Heat Tabs | - | 28 | 28-HSOP | - | - | - | 58kHz | -20°C~120°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | -20°C | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AN44065A | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 30V | 1.5A | - | - | - | - | - | - | Parallel, PWM | 5.5V | 4.5V | - | - | 5.7mA | Half Bridge (4) | 717mW | - | - | - | AND | - | - | - | 30V | 1.5A | 18V~28V | - | - | - | Stepper | - | Bipolar | 1, 1/2, 1/8, 1/16 | 2.6mm | - | 18.4mm | 8.3mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() BTM7745GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) | - | 36 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | TrilithIC™ | - | yes | Obsolete | 3 (168 Hours) | 36 | - | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | - | - | - | 0.65mm | - | - | - | BTM7745 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | - | AND | - | Halogen Free | - | - | - | 5.5V~28V | - | 12A | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Brushed DC | - | - | - | 2.65mm | 12.8mm | 7.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() AH291-PL-B Diodes Incorporated | 898 |
| Datasheet | - | - | Through Hole | - | SIP | - | 4 | - | 1.518004g | - | - | - | - | Bulk | 2012 | - | e3 | - | Obsolete | 3 (168 Hours) | 4 | - | EAR99 | Matte Tin (Sn) | 150°C | -20°C | - | INPUT VOLTAGE LIMIT-MAX=8 | - | - | SINGLE | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | - | 4 | - | - | - | - | - | - | - | - | 5V | OTHER | - | - | On/Off | 5.75V | 1.8V | BRUSHLESS DC MOTOR CONTROLLER | 4mA | - | - | - | 400mA | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3mm | 5.22mm | 1.55mm | No | No SVHC | ROHS3 Compliant | Lead Free |