- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Output Current-Max | Output Characteristics | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Voltage - Load | Input Current | Output Peak Current Limit-Nom | Built-in Protections | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2919SLB Allegro MicroSystems | 724 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -20°C~150°C TJ | Bulk | 1998 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | TIN LEAD | - | - | General Purpose | ALSO REQUIRES 10V TO 45V VBB SUPPLY | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 240 | 5V | 1.27mm | - | - | 30 | A2919 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.25V | 5V | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | 50mA | - | - | - | - | 10V~45V | - | - | - | - | Brushed DC | Bipolar | 1/2, 1/4 | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A5941GLKTR-T Allegro MicroSystems | 115432 |
| - | 8 Weeks | - | - | Surface Mount | 10-LSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK672-070-E ON Semiconductor | 600 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | 15-SIP Formed Leads | - | 12 | - | 47kHz | - | 150°C TJ | Bulk | 2003 | - | e2 | yes | Obsolete | 1 (Unlimited) | 15 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | ALSO OPERATES IN 10 TO 45 SUPPLY | 8542.39.00.01 | 4.75V~5.25V | SINGLE | - | - | 5V | 2mm | - | - | - | - | R-XSFM-T15 | Driver - Fully Integrated, Control and Power Stage | - | - | 400mV | - | - | 5.25V | 524V | 4.75V | - | Parallel | - | - | - | 14mA | Half Bridge (2) | 6.5W | - | AND | 2A | - | - | - | 45V | 1.7A | - | 10V~45V | - | - | - | Stepper | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | 25.5mm | - | 46.6mm | 8.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NCV70627DQ001G ON Semiconductor | 38 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~160°C TJ | Tube | 2009 | - | - | yes | Active | 2 (1 Year) | 36 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | Automotive | - | 8542.39.00.01 | 5.5V~29V | DUAL | GULL WING | - | 7V | 0.5mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 29V | 5.5/29V | 5.5V | - | Serial | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | AND | 0.8A | - | 10mA | - | - | - | - | 5.5V~29V | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD61241FV-GE2 ROHM Semiconductor | 40 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 5.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G16 | Controller - Commutation, Direction Management | - | - | - | - | - | 16V | - | 5.5V | - | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.35mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() LB11872H-TLM-E ON Semiconductor | 1000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | 28 | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e6 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin/Bismuth (Sn/Bi) | - | - | Polygonal Mirror | - | 8542.39.00.01 | 10V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 0.8mm | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 6.6V | - | - | - | 24V | 10V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | 7mA | Half Bridge (3) | 800mW | - | AND | - | - | 22mA | - | 28V | 1.2A | - | 10V~28V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 2.25mm | - | 15.2mm | 7.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPC17531ATEP NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | -20°C~150°C TJ | Tray | 2003 | - | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | - | 40 | MPC17531 | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 8.6V | 3V | 2V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | 3mA | - | - | - | - | 2V~8.6V | - | - | - | - | Brushed DC | Bipolar | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP8026T-115H/MP Microchip Technology | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | 40-QFN (5x5) | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | General Purpose | - | - | 6V~28V | - | - | - | - | - | - | - | - | MCP8026 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3977KEDTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.59x16.59) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 125°C | -40°C | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | A3977 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 5V | - | - | - | - | Logic | 5.5V | 3V | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 8V~35V | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC648EUA Microchip Technology | 24 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 30Hz | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 30Hz | 40 | TC648 | - | Controller - Speed | - | - | 4.4V | - | - | - | - | 3V | 1 | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | 5.5V | 5V | - | - | - | 500μA | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 970μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33033DWR2 ON Semiconductor | 116 | - | Datasheet | - | OBSOLETE (Last Updated: 15 hours ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8542.39.00.01 | 10V~30V | DUAL | GULL WING | 235 | 20V | 1.27mm | not_compliant | - | 30 | MC33033 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 30V | - | - | 10V | - | Analog | - | - | BRUSHLESS DC MOTOR CONTROLLER | 22mA | Pre-Driver - Half Bridge (3) | - | - | - | 0.1A | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STK672-410 ON Semiconductor | In Stock | - | Datasheet | 18 Weeks | LIFETIME (Last Updated: 3 days ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | - | - | 150°C TJ | Tube | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 45V | 5.25V | 524V | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | 15mA | Half Bridge (2) | 10W | - | AND | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | 18.2mm | 29.2mm | 4.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() A3953SLBTR-T Allegro MicroSystems | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 3V TO 50V VBB SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | - | 40 | A3953 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 50V | - | 5V | - | - | 3V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 3V~50V | - | - | - | - | Brushed DC | Bipolar | - | 2.35mm | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3968SLB Allegro MicroSystems | 6732 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | - | - | - | - | -20°C~150°C TJ | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN LEAD | - | - | General Purpose | CONTAINS DC MOTOR DRIVER | - | 4.75V~5.5V | DUAL | GULL WING | 240 | 5V | - | - | - | 30 | A3968 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | 2 | Not Qualified | - | - | - | 5.5V | 5V | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 4.75V~30V | - | - | - | - | Brushed DC | - | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BD6671FM-E2 ROHM Semiconductor | 50 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Not For New Designs | 3 (168 Hours) | 28 | - | - | - | - | Media Player | SEATED HGT-CALCULATED | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.8mm | - | - | - | BD6671 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5.5V | - | 4.5V | - | Parallel | - | - | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | 20mA | - | - | - | - | 3V~14V | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() UC3637Q Texas Instruments | 14 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | 20 | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 2.5V~20V | QUAD | J BEND | 260 | 15V | 1.27mm | - | - | - | UC3637 | - | Controller - Commutation, Direction Management | - | - | 13.5V | - | - | - | +-5+-15V | 2.5V | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | 8.5mA | Pre-Driver - Half Bridge (4) | - | 100mA | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 4.06mm | - | 8.96mm | 8.96mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() A4947GLPTR-T Allegro MicroSystems | 22000 |
| - | 8 Weeks | - | - | Surface Mount | TSSOP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A4947 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD63035EFV-ME2 ROHM Semiconductor | 100 | - | - | 12 Weeks | - | - | Surface Mount | 20-VSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | -40°C~105°C TJ | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | Automotive | - | 8542.39.00.01 | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver | - | - | - | - | - | 28V | - | 8V | - | Logic | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | 8V~28V | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MC33033P ON Semiconductor | 11 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | 10V~30V | DUAL | - | NOT SPECIFIED | 20V | 2.54mm | not_compliant | - | NOT SPECIFIED | MC33033 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | - | - | - | 30V | - | - | - | Analog | - | - | BRUSHLESS DC MOTOR CONTROLLER | 22mA | Pre-Driver - Half Bridge (3) | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 4.57mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() L293E STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 4.5V~36V | DUAL | - | - | 5V | - | - | - | - | L293 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 36V | 1A | 24V | - | - | - | 4 | Parallel | - | - | - | 2mA | Half Bridge (4) | - | - | AND | - | 3-STATE | - | - | 36V | 2A | TRUE | 4.5V~36V | - | 2A | OVER CURRENT; THERMAL | Brushed | Brushed DC | Bipolar | - | 5.1mm | - | 24.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |