- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Applications
- Moisture Sensitivity Level (MSL)
- Part Status
- Operating Temperature
- RoHS Status
- Voltage - Supply
- Length
- Width
- Terminal Position
Attribute column
Categories
PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Current | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Pin Count | Function | Number of Outputs | Voltage - Input (Max) | Output Voltage | Output Type | Operating Supply Voltage | Voltage - Input (Min) | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Current - Output | Accuracy | Current - Supply | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | FET Type | Frequency - Switching | Synchronous Rectifier | Ratio - Input:Output | Voltage - Output (Max) | Internal Switch(s) | Input Current | Product | Output Voltage Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL95880IRTZ-T Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | 0.003245 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 mm | 6 mm | 6 mm | ||
![]() ISL69247IRAZ-T7A Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | 0.003668 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT88329VU101SR Qorvo | In Stock | - | - | - | WLCSP-30 | - | - | 100 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | - | 3.775 V | - | - 40 C | - | SMD/SMT | - | - | ACT88329VU101 ACT88329 | - | - | Details | - | - | - | Cut Tape | ACT88329 | Voltage Regulator and LDO Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 2 A, 4 A | - | - | - | - | - | - | - | - | - | - | - | - | 260 uA | PMIC | 500 mV to 3.775 V | - | 2.58 mm | 2.18 mm | ||
![]() ACT88329VU101-T Qorvo | In Stock | - | - | - | - | - | - | 3000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | - | 3.775 V | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | ACT88329 | Voltage Regulator and LDO Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 2 A, 4 A | - | - | - | - | - | - | - | - | - | - | - | - | 260 uA | - | 500 mV to 3.775 V | - | - | - | ||
![]() ISL99380HRZ-TR5935 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | 0.003175 oz | - | - | Reel | ISL99380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM66200DRLR Texas Instruments | In Stock | - | - | Surface Mount | SOT-5X3-8 | SOT-583 | LM66200EVM | 4000 | - | - | - | + 125 C | - | 5.5 V | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | Details | - | - | -40°C ~ 125°C (TA) | Cut Tape | LM66200 | Ideal Diode Controller | General Purpose | 1.6V ~ 5.5V | - | - | - | - | - | - | 1.6 V to 5.5 V | - | 2.5 A | 2.5A | - | - | - | - | 1.35 µA | - | - | - | N-Channel | - | - | 2:1 | - | Yes | - | Power Switch | 0 V to 5.5 V | - | - | - | ||
![]() TPS53830RWZR Texas Instruments | In Stock | - | Datasheet | Surface Mount | VQFN-35 | 35-VQFN-HR (5x5) | - | 3000 | 4.5 V to 15 V | 15 V | 4.5 V | + 105 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | 4.5V ~ 15V | -40°C ~ 105°C | Cut Tape | TPS53830 | - | Converter, DDR | - | - | - | 3 | - | - | - | - | - | - | - | - | 6 A | - | - | - | 1.1V, 1.1V, 1.8V | - | - | - | - | - | - | - | - | - | Step-Down Digital Converters | - | - | - | - | ||
![]() TPS53830RWZT Texas Instruments | In Stock | - | Datasheet | Surface Mount | QFN-35 | 35-VQFN-HR (5x5) | - | 250 | 4.5 V to 15 V | 15 V | 4.5 V | + 125 C | - | - | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | Details | - | 4.5V ~ 15V | -40°C ~ 105°C | Reel | TPS53830 | Converters | Converter, DDR | - | - | - | 3 | - | - | - | - | - | 12 A, 6 A, 5 A | - | - | - | - | - | - | 1.1V, 1.1V, 1.8V | - | - | - | - | - | - | - | - | - | Step-Down Digital Converter | - | - | - | - | ||
![]() ACT88760-101SR Qorvo | In Stock | - | - | - | WLCSP-81 | - | - | 100 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 150 C | - | 3.675 V | - | - 40 C | - | SMD/SMT | - | - | ACT88760 | - | - | - | - | - | - | - | ACT88760 | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | 20 uA | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC's | 500 mV to 3.675 V | - | - | - | ||
![]() DA9213-XXFSC-AT Dialog Semiconductor | In Stock | - | - | - | - | - | - | 4400 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | AEC-Q100 | Details | - | - | - | Reel | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA9061-XXAMC-AT Dialog Semiconductor | In Stock | - | - | - | - | - | - | 6600 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | AEC-Q100 | Details | - | - | - | Reel | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX77642ANA T Maxim Integrated | In Stock | - | - | Surface Mount | THIN-WLP-25 | - | - | 2500 | - | - | - | - | 150mA | - | - | - | - | - | - | WLP | - | - | - | Details | - | - | - | MouseReel | - | - | - | - | 25 | - | 3 | - | 0.3975 V | Adjustable | - | - | - | - | - | - | - | 4% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT88760-104T Qorvo | In Stock | - | - | - | - | - | - | 3000 | - | 5.5 V | 2.7 V | + 125 C | - | 3.657 V | - | - 40 C | - | SMD/SMT | - | - | ACT88760 | - | - | Details | - | - | - | - | ACT88760 | Voltage Regulator and LDO Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A, 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS65941515RWERQ1 Texas Instruments | In Stock | - | - | - | VQFNP | - | - | 2000 | - | 3.34 V | 300 mV | + 125 C | - | 3.3 V | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Cut Tape | TPS6594-Q1 | Digital Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP16501TB-E/RMB Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 4000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | - | 3.7 V | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | Processor PMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV to 3.7 V | - | - | - | ||
![]() LP875230CRNFRQ1 Texas Instruments | In Stock | - | Datasheet | Surface Mount, Wettable Flank | VQFN-26 | 26-VQFN-HR (4.5x4) | - | 3000 | 2.8 V to 5.5 V | 5.5 V | 2.8 V | + 125 C | - | 3.36 V | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | LP87523-Q1 | Converters | - | - | - | Step-Down | 3 | 5.5V | - | Adjustable | 2.8 V to 5.5 V | 2.8V | - | - | Positive | 10 A | 10A | - | - | - | 0.6V | Buck | - | 2MHz | Yes | - | 3.36V | - | - | Buck Converters | 0.6 V to 3.36 V | - | - | - | ||
![]() TPS65941319RWERQ1 Texas Instruments | In Stock | - | - | Surface Mount, Wettable Flank | VQFN-56 | 56-VQFNP (8x8) | - | 2000 | 3 V to 5.5 V | 5.5 V | 3 V | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | -40°C ~ 125°C | Cut Tape | TPS6594-Q1 | Automotive | Automotive | 3V ~ 5.5V | - | - | - | - | - | - | 3 V to 5.5 V | - | - | - | - | 14 A | - | - | 19mA | - | - | - | - | - | - | - | - | - | - | Power Management IC's | - | - | - | - | ||
![]() LP87565VRNFRQ1 Texas Instruments | In Stock | - | Datasheet | Surface Mount, Wettable Flank | VQFN-26 | 26-VQFN-HR (4.5x4) | - | 3000 | 2.8 V to 5.5 V | 5.5 V | 2.8 V | + 125 C | - | 3.36 V | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | LP87565-Q1 | Converters | - | - | - | Step-Down | 2 | 5.5V | - | Adjustable | 2.8 V to 5.5 V | 5.5V | - | - | Positive | 16 A | 16A | - | - | - | 0.6V | Buck | - | 2MHz | Yes | - | 3.36V | - | - | Buck Converters | 0.6 V to 3.36 V | - | - | - | ||
![]() MCP16501TC-E/RMB Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 4000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | - | 3.7 V | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | Processor PMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV to 3.7 V | - | - | - | ||
![]() MCP16501TE-E/RMB Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 4000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | - | 3.7 V | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | Processor PMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV to 3.7 V | - | - | - |