- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Applications
- Moisture Sensitivity Level (MSL)
- Part Status
- Operating Temperature
- RoHS Status
- Voltage - Supply
- Length
- Width
- Terminal Position
Attribute column
Categories
PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Output Current | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Input Voltage (Max) | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Interface IC Type | Switching Frequency-Max | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33PF8200A0ES NXP USA Inc. | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | Automotive grade | -40°C~105°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | High Performance i.MX 8, S32x Processor Based | - | - | 2.5V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1586AETM Maxim Integrated | 3689 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | 1MHz | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | Handheld/Mobile Devices | - | - | 2.6V~5.5V | QUAD | - | 260 | 1 | 3.6V | 0.5mm | 30 | MAX1586 | 48 | - | 1 | - | 1.25V | 1.2A | 5.5V | - | - | 3/5V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.2A | YES | - | - | - | 2.6V | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 7mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16128UAADAA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Load Dump, Voltage Protection | THE UV THRESHOLD VOLTAGE IS 3 V, THE OV THRESHOLD VOLTATE IS 20.93 V | - | 3V~30V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | MAX16128 | - | - | - | - | - | - | - | - | 30V | - | 3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 260μA | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() LTC1699EMS8-81#TRPBF Linear Technology/Analog Devices | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Processor | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | NOT SPECIFIED | LTC1699 | 8 | S-PDSO-G8 | - | Not Qualified | - | - | - | - | 5.5V | - | 2.7V | - | ANALOG CIRCUIT | - | - | - | - | 350μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1699EMS8-82#TRPBF Linear Technology/Analog Devices | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Processor | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | NOT SPECIFIED | LTC1699 | 8 | S-PDSO-G8 | - | Not Qualified | - | - | - | - | 5.5V | - | 2.7V | - | ANALOG CIRCUIT | - | - | - | - | 350μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1153IN8#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Overvoltage Protection, Circuit Breaker | - | 8542.39.00.01 | 4.5V~18V | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | LTC1153 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | - | - | 4.5/18V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | 180μA | - | - | - | - | - | - | - | - | 0.4mA | - | - | - | - | - | - | - | - | 3.937mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14693ATP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | Overvoltage, Undervoltage Protection | - | 8542.39.00.01 | 5.5V~58V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.65mm | NOT SPECIFIED | MAX14693 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | OVER CURRENT; THERMAL; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | SINK | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14692ATP Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | -40°C~125°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Overvoltage, Undervoltage Protection | - | 8542.39.00.01 | 5.5V~58V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.65mm | NOT SPECIFIED | MAX14692 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 0.6A | TRANSIENT; OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SOURCE | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16929EGUI/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | -40°C~105°C | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Automotive | OPERATES IN ADJUSTABLE MODE FROM 4 TO 18V, ALSO HAS SWITCHER CONFIGURATION OF BUCK | 8542.39.00.01 | 3V~5.5V 4V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | MAX16929 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | 12V | - | 512V | - | - | SWITCHING REGULATOR | 750mA | 2.162W | 2A | - | - | 4V | - | - | CURRENT-MODE | - | 28V | - | PULSE WIDTH MODULATION | - | - | BOOST | - | - | 2420kHz | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16929IGUI/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 28 | - | - | -40°C~105°C | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Automotive | OPERATES IN ADJUSTABLE MODE FROM 4 TO 18V, ALSO HAS SWITCHER CONFIGURATION OF BUCK | 8542.39.00.01 | 3V~5.5V 4V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | MAX16929 | 28 | - | - | Not Qualified | - | - | - | 12V | - | 512V | - | - | SWITCHING REGULATOR | 750mA | - | - | - | - | 4V | - | - | CURRENT-MODE | 4.08A | - | - | PULSE WIDTH MODULATION | - | - | BOOST | - | - | 2420kHz | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() LTC3127EMSE#PBF Linear Technology/Analog Devices | 324 |
| Datasheet | 8 Weeks | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | - | - | -40°C~85°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | Energy Harvesting | ALSO OPERATES IN ADJUSTABLE MODE FROM 1.8 TO 5.25V | 8542.39.00.01 | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | LTC3127 | 12 | R-PDSO-G12 | - | Not Qualified | 3.3V | - | - | 3.6V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 400μA | 1.8V | - | - | CURRENT-MODE | - | 5.5V | - | PULSE WIDTH MODULATION | - | - | BUCK-BOOST | - | - | 1700kHz | - | - | - | 1.1mm | 4.039mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4125EUFD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Wireless Power Transmitter | - | - | 3V~5.5V | - | - | - | - | - | - | - | LTC4125 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15061ATE Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | 400kHz | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | Current/Power Monitor | ALSO OPERATES IN ADJUSTABLE MODE FROM 3.7 TO 76V | - | 2.7V~5.5V | QUAD | - | - | 1 | - | 0.65mm | - | MAX15061 | 16 | - | 1 | - | 76V | - | 11V | 3.3V | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | 1.2A | - | - | 2.7V | Boost | - | CURRENT-MODE | - | - | - | PULSE WIDTH MODULATION | - | - | - | 300mW | - | - | - | - | - | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5043ETN Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | - | -40°C~85°C | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 20V~76V | QUAD | - | 260 | 1 | - | 0.5mm | - | MAX5043 | 56 | - | - | - | - | - | 76V | 48V | - | - | - | - | SWITCHING REGULATOR | 20mA | - | - | - | - | 20V | - | - | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | - | - | PUSH-PULL | - | - | 1200kHz | - | - | - | 0.8mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX14690AEWX Maxim Integrated | 550 | - | Datasheet | 2 Weeks | - | Surface Mount | 36-WFBGA, WLBGA | YES | - | - | - | -40°C~85°C | Tube | 2016 | - | e1 | - | Active | 1 (Unlimited) | 36 | EAR99 | TIN SILVER COPPER | Battery Management | - | 8542.39.00.01 | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.4mm | 30 | MAX14690 | - | R-PBGA-B36 | - | - | - | - | - | - | - | - | - | 5 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 0.69mm | 2.688mm | 2.437mm | - | - | ROHS3 Compliant | - | ||
![]() MC33909L3ADR2 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 48-LQFP Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 3.5V~28V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 40 | - | - | S-PQFP-G48 | - | - | - | - | - | - | 5V | - | 3.3V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | NO | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MC33909D5AD NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 48-LQFP Exposed Pad | YES | - | - | - | -40°C~125°C | Tray | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 3.5V~28V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 40 | - | - | S-PQFP-G48 | - | - | - | - | - | - | 5V | - | 3.3V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | NO | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MC33909Q3ADR2 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 48-LQFP Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 3.5V~28V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 40 | - | - | S-PQFP-G48 | - | - | - | - | - | - | 5V | - | 3.3V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | NO | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MC33909L5AD NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 48-LQFP Exposed Pad | YES | - | - | - | -40°C~125°C | Tray | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 3.5V~28V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 40 | - | - | S-PQFP-G48 | - | - | - | - | - | - | 5V | - | 3.3V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | NO | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() WM8321GEFL/V Cirrus Logic Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 81-VQFN Dual Rows, Exposed Pad | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 81 | EAR99 | - | Handheld/Mobile Devices | - | 8542.39.00.01 | 2.7V~5.5V | - | - | 260 | - | 3.8V | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | - | - | 3.8V | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |