- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Applications
- Moisture Sensitivity Level (MSL)
- Part Status
- Operating Temperature
- RoHS Status
- Voltage - Supply
- Length
- Width
- Terminal Position
Attribute column
Categories
PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Output Current | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Min Input Voltage | Control Mode | Output Current-Max | Input Voltage (Max) | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX17480GTL T Maxim Integrated | 1050 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | - | Processor | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | NO LEAD | 225 | 1 | 5V | 0.4mm | - | NOT SPECIFIED | MAX17480 | - | - | - | Not Qualified | - | - | - | - | 5.5V | - | 4.5V | - | ANALOG CIRCUIT | 5mA | - | - | - | - | - | CURRENT-MODE | - | - | - | - | - | - | 600kHz | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Handheld/Mobile Devices | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FAN7315GX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SSOP (0.173, 4.40mm Width) | - | - | 20-SSOP | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | LCD TV/Monitor | - | - | 7.4V~20V | - | - | - | - | - | - | - | - | FAN7315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17010ETL Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | - | -40°C~85°C | Tray | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | LCD Monitor, Notebook Display | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | - | 0.4mm | - | - | MAX17010 | 40 | - | 1 | - | 18V | 500mA | 5.5V | 3V | - | - | - | - | SWITCHING REGULATOR | 50μA | - | - | - | - | 1.8V | CURRENT-MODE | - | - | 5.5V | PULSE WIDTH MODULATION | - | BOOST | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX622ESA Maxim Integrated | 7000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | Power Supplies | ALSO OPER AT 12.5 V, 15.5 V, 27.5 V; ALSO OPER IN ADJUS MODE FROM 15 TO 8 V AND 26.5 TO 29.5V | 8542.39.00.01 | 3.5V~16.5V | DUAL | GULL WING | 240 | 1 | - | 1.27mm | not_compliant | NOT SPECIFIED | MAX622 | 8 | R-PDSO-G8 | - | Not Qualified | 10.5V | - | - | 5V | - | - | - | - | SWITCHED CAPACITOR REGULATOR | - | - | - | 70μA | 3.5V | - | - | 0.025A | 16.5V | - | - | 0.5mA | DOUBLER INVERTER | 90kHz | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX1621EEE Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | LCD Display | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | NOT SPECIFIED | MAX1621 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 150μA | 4V | - | VOLTAGE-MODE | 0.00004A | 12V | - | - | - | SINGLE | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX17075GTG/V Maxim Integrated | 49242 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~105°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | LCD TV/Monitor | OUTPUT VOLTAGE IS ADJUSTABLE FROM 2.5V TO 18V | 8542.39.00.01 | 2.5V~5.5V | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | MAX17075 | - | S-XQCC-N24 | - | Not Qualified | - | - | - | 5V | - | - | - | - | SWITCHING REGULATOR | - | - | - | 4mA | 2.5V | - | CURRENT-MODE | 3.5A | 5.5V | - | PULSE WIDTH MODULATION | - | BOOST | 1200kHz | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | Handheld/Mobile Devices | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 20-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | Handheld/Mobile Devices | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX17122ETL Maxim Integrated | 240 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | 750kHz | - | -40°C~85°C | Tube | 2010 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | LCD TV/Monitor | - | 8542.39.00.01 | 8V~16.5V | - | - | - | - | - | - | - | - | MAX17122 | - | - | - | - | 5V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 3.9A | - | - | - | 8V | - | - | - | 16.5V | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() LT2940IMS#TRPBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | Current/Power Monitor | - | 8542.39.00.01 | 6V~80V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | 30 | LT2940 | 12 | R-PDSO-G12 | - | Not Qualified | - | - | - | - | 80V | 6/80V | 6V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | 3.5mA | - | - | - | - | - | - | - | 5mA | - | - | 1.1mm | 4.039mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MC33PF8101A0ES NXP USA Inc. | 523 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | Automotive grade | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4361CTS8-2#TRMPBF Linear Technology/Analog Devices | 427 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Handheld/Mobile Devices | - | 8542.39.00.01 | 2.5V~80V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | LTC4361 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | 80V | 5V | 2.5V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | 220μA | - | - | - | - | - | - | - | 0.4mA | - | - | 1mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | - | ||
![]() MC32PF3001A2EPR2 NXP USA Inc. | 25 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Processor | OTHER SUPPLY VOLTAGE=3.7 V TO 5.5 V | 8542.39.00.01 | 2.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | - | - | - | - | 4.5V | - | 2.8V | 10 | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MC32PF8121EUEP NXP USA Inc. | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | Industrial, IoT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC32PF8121F1EP NXP USA Inc. | 1288 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | Industrial, IoT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC32PF8121F2EP NXP USA Inc. | 25 |
| Datasheet | 26 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | Industrial, IoT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33PF8200D2ES NXP USA Inc. | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | - | -40°C~105°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | High Performance i.MX 8, S32x Processor Based | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33PF8200DEES NXP USA Inc. | 240 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | - | - | - | - | -40°C~105°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | High Performance i.MX 8, S32x Processor Based | - | - | 2.5V~5.5V | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC3588EMSE-1#TRPBF Linear Technology/Analog Devices | 15000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | Energy Harvesting | 2.5, 3.3, AND 3.6 VOLT OUTPUT ALSO AVAILABLE | 8542.39.00.01 | 2.7V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5.5V | 0.5mm | - | NOT SPECIFIED | LTC3588 | 10 | S-PDSO-G10 | - | Not Qualified | 1.8V | - | - | 5.5V | - | 5.5V | - | - | SWITCHING REGULATOR | - | - | - | 950nA | 2.7V | - | - | 0.35A | 18V | - | - | 0.0015mA | BUCK | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - |