- Manufacturer
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Standards
- Type
- Voltage - Supply
- Factory Lead Time
Attribute column
Categories
PMIC - Power Over Ethernet (PoE) Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Output Power | Power - Max | Current - Supply | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Nominal Input Voltage | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Max Duty Cycle | Standards | Auxiliary Sense | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5965BEAX Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | 723.394782mg | -40°C~85°C | Bulk | 2012 | - | yes | Active | 2 (1 Year) | 36 | EAR99 | Controller (PSE) | - | - | - | 1.389W | 32V~60V | DUAL | GULL WING | - | 1 | 48V | 0.8mm | 400kHz | - | MAX5965 | 36 | - | - | - | - | - | - | - | 32V | 4 | - | 200μA | - | - | NO | - | 45W | - | - | - | - | - | 6.8mA | 60V | - | - | No | - | 802.3at (PoE+), 802.3af (PoE) | - | - | 15.375mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MAX5941AESE T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Controller (PD) | 1.1Ohm | Matte Tin (Sn) | - | - | 18V~67V | DUAL | GULL WING | 260 | 1 | 13V | - | - | - | MAX5941 | 16 | - | - | - | 67V | - | 36V | - | - | 1 | - | 400μA | - | - | YES | 12.95W | - | - | CURRENT-MODE | 0.3A | - | - | - | - | - | - | No | 85 % | 802.3af (PoE) | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5980AGTJ Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | 32-WFQFN Exposed Pad | YES | 32 | - | -40°C~105°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | 32 | - | Controller (PSE) | - | - | - | 70W | 32V~60V | QUAD | - | - | 1 | 54V | 0.5mm | 400kHz | - | MAX5980 | - | - | - | - | 60V | - | - | - | - | 4 | - | 5mA | - | - | - | 70W | - | - | - | - | - | - | - | 60V | - | - | No | - | 802.3at (PoE+), 802.3af (PoE) | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() MAX5965AUAX Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | - | 0°C~85°C | Tube | 2012 | - | yes | Active | 1 (Unlimited) | 36 | EAR99 | Controller (PSE) | - | - | - | - | 32V~60V | DUAL | GULL WING | - | 1 | 48V | 0.8mm | - | - | MAX5965 | 36 | - | - | - | - | - | 60V | - | 32V | 4 | - | - | - | - | NO | - | 45W | 4.8mA | - | - | - | - | 6.8mA | - | - | - | No | - | 802.3at (PoE+), 802.3af (PoE) | - | - | 15.375mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MAX5969DETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | -40°C~85°C | Tube | 2012 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Controller (PD) | - | - | RESET THRESHOLD VOLTAGE IS 4V | 2.2857W | 40V~60V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 48V | 0.8mm | - | NOT SPECIFIED | MAX5969 | 16 | - | Not Qualified | - | - | - | 60V | 48V | - | 1 | - | 270μA | - | - | NO | - | 25.5W | - | - | - | - | - | 0.55mA | - | - | - | Yes | - | 802.3at (PoE+), 802.3af (PoE) | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() SI3461-E02-GM Silicon Labs | In Stock | - | Datasheet | - | - | 10-VFDFN Exposed Pad | - | 14 | 24.097095mg | -40°C~85°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Controller (PSE) | - | - | - | 30W | 45V~57V | - | - | - | - | - | - | - | - | SI3461 | - | - | - | - | 3.3V | - | - | - | - | 1 | - | 8mA | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | No | - | 802.3at (PoE+), 802.3af (PoE) | - | - | - | - | RoHS Compliant | - | ||
![]() MAX5941BESE Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Controller (PD) | - | Matte Tin (Sn) | - | - | 18V~67V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5941 | 16 | - | - | - | - | - | 67V | - | - | 1 | - | - | - | - | YES | - | 12.95W | 400μA | CURRENT-MODE | 0.3A | - | - | - | - | - | - | No | - | 802.3af (PoE) | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() NCP1095DBR2 ON Semiconductor | 9000 | - | Datasheet | 22 Weeks | - | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | - | - | Controller (PD), DC/DC | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 0V~57V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 90W | 336.7μA | - | - | - | - | - | - | - | - | Yes | - | 802.3at (PoE+), 802.3af (PoE), 802.3bt | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5940CESA T Maxim Integrated | 1658 | - | Datasheet | 6 Weeks | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Controller (PD) | - | Matte Tin (Sn) | - | 470mW | 36.6V~67V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5940 | 8 | R-PDSO-G8 | - | - | 64V | - | 67V | 48V | - | 1 | - | - | 1mA | - | NO | - | 12.95W | 400μA | - | - | - | - | - | - | - | - | Yes | - | 802.3af (PoE) | No | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5945CAX T Maxim Integrated | 1000 | - | Datasheet | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | - | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | Controller (PSE) | - | Matte Tin (Sn) | PROGRAMMBLE I2C INTERFACE | 941mW | 32V~60V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | MAX5945 | 36 | - | - | - | - | - | 5.5V | 1.8/5V | 3V | 4 | Serial | - | 4.2mA | 941mW | YES | - | 15.4W | - | - | - | - | - | 6.8mA | - | - | - | No | - | 802.3af (PoE) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5940AESA T Maxim Integrated | 1000 | - | Datasheet | 14 Weeks | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Controller (PD) | - | Matte Tin (Sn) | - | 470mW | 36.6V~67V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5940 | 8 | R-PDSO-G8 | - | - | 64V | - | 67V | 48V | - | 1 | - | - | 1mA | - | NO | - | 12.95W | 400μA | - | - | - | - | - | - | - | - | Yes | - | 802.3af (PoE) | No | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5953DUTM Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 0°C~85°C | Tube | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Controller (PD), DC/DC | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 11V~76V | QUAD | - | 260 | 1 | - | 0.5mm | - | - | MAX5953 | 48 | - | - | - | - | 48V | - | - | - | 1 | - | - | - | - | - | - | 15W | 400μA | VOLTAGE-MODE | - | 76V | PULSE WIDTH MODULATION | - | - | BUCK | 250kHz | Yes | - | 802.3af (PoE) | No | 0.8mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5945CAX Maxim Integrated | 1000 | - | Datasheet | - | - | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | Controller (PSE) | - | Matte Tin (Sn) | PROGRAMMBLE I2C INTERFACE | - | 32V~60V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | MAX5945 | 36 | R-PDSO-G36 | - | - | - | - | 5.5V | 1.8/5V | 3V | 4 | - | - | - | - | YES | - | 15.4W | 4.2mA | - | - | - | - | 6.8mA | - | - | - | No | - | 802.3af (PoE) | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4267IGN-1#PBF Linear Technology/Analog Devices | 4563 |
| Datasheet | 8 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Controller (PD), DC/DC | - | Matte Tin (Sn) | - | - | 57V Max | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | 30 | LTC4267 | 16 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12.95W | 3mA Max | CURRENT-MODE | 1A | - | - | - | - | SINGLE | 240kHz | No | - | 802.3af (PoE) | - | - | 4.8895mm | 3.899mm | ROHS3 Compliant | - | ||
![]() LTC4265CDE#PBF Linear Technology/Analog Devices | 748 |
| Datasheet | 8 Weeks | - | 12-WFDFN Exposed Pad | YES | - | - | 0°C~70°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 12 | EAR99 | Controller (PD) | - | Matte Tin (Sn) | - | - | 37.2V~60V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LTC4265 | 12 | - | - | 3V | - | - | - | - | - | 1 | - | - | - | - | - | - | 25.5W | 1.35mA | - | - | 60V | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | - | 802.3at (PoE+), 802.3af (PoE) | No | 0.8mm | 4mm | 3mm | ROHS3 Compliant | - | ||
![]() TPS2373-3RGWR Texas Instruments | 130 |
| Datasheet | 6 Weeks | - | 20-VQFN Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Controller (PD) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 0V~57V | QUAD | NO LEAD | - | 1 | 10.1V | 0.65mm | - | - | TPS2373 | - | S-PQCC-N20 | - | - | - | - | 57V | - | 8V | 1 | - | - | - | - | NO | - | 60W | 20mA | - | - | - | - | - | - | - | - | Yes | - | 802.3at (PoE+), 802.3bt | - | - | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() MAX5922BEUI Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Controller (PSE) | - | Matte Tin (Sn) | - | - | 32V~60V | DUAL | GULL WING | 260 | 1 | 48V | 0.65mm | - | - | MAX5922 | 28 | R-PDSO-G28 | - | - | - | - | 60V | 48V | 32V | 1 | - | - | - | - | YES | - | 15.4W | 1mA | - | - | - | - | - | - | - | - | Yes | - | 802.3af (PoE) | No | - | 9.7mm | 4.4mm | ROHS3 Compliant | - | ||
![]() MAX5965AEAX T Maxim Integrated | 1000 | - | Datasheet | 9 Weeks | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Controller (PSE) | - | Matte Tin (Sn) | - | 45W | 32V~60V | DUAL | GULL WING | 225 | - | - | 0.8mm | - | - | MAX5965 | - | - | - | - | - | - | - | - | - | 4 | - | 4.8mA | - | - | - | - | - | - | - | - | - | - | 6.8mA | - | - | - | No | - | 802.3at (PoE+), 802.3af (PoE) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2383APMG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 64-LQFP | YES | - | - | -40°C~85°C | Tray | - | e4 | no | Obsolete | 3 (168 Hours) | 64 | - | Controller (PSE) | - | NICKEL PALLADIUM GOLD | - | - | 44V~57V | QUAD | GULL WING | 260 | 1 | 48V | 0.5mm | - | - | - | 64 | S-PQFP-G64 | - | - | - | - | 57V | - | 44V | 8 | - | - | - | - | NO | - | 15.4W | 5mA | - | - | - | - | - | - | - | - | No | - | 802.3af (PoE) | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() LTC4257CS8-1#TRPBF Linear Technology/Analog Devices | 38 |
| Datasheet | 10 Weeks | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Controller (PD) | - | Matte Tin (Sn) | REQUIRES A NEGATIVE SUPPLY OF 48V | - | 57V Max | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LTC4257 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | - | - | - | NO | - | 12.95W | 3mA | - | - | - | - | - | - | - | - | Yes | - | 802.3af (PoE) | No | - | 4.9025mm | 3.899mm | ROHS3 Compliant | - |