- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Ambient Temperature Range High | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP809T-450I/TT Microchip Technology | 15 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.25V | 0.95mm | - | 40 | MCP809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | - | 60μA | NO | 45μA | -5 % | Active Low | 4.375V | 1 | 150ms Minimum | - | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | - | - | - | 950μm | - | 2.9mm | 1.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G33DBVT Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DETECTOR THRESHOLD VOLTAGE IS 3.07V | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3808G33 | Open Drain or Open Collector | 6 | - | - | 5mA | 3.3V | - | - | - | 1 | 6.5V | 1.65V | 2.4μA | 2.7μA | - | - | - | NO | 2.4μA | - | Active Low | - | 1 | Adjustable/Selectable | - | 0.0057mA | 3.0546V | 3.0853V | +3.07V | 3.07V | 3.0853V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7712ACP Texas Instruments | 1348 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | No | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | TL7712 | Complementary | 8 | - | - | - | - | - | - | - | 1 | 18V | 3.5V | 1.8mA | 1.8mA | - | - | 3mA | NO | 1.8mA | - | Active High/Active Low | 10.8V | 1 | 1μs Maximum Propagation Delay | - | - | 10.6V | 11V | +10.8V | - | 11V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2946PWTR Texas Instruments | 3528 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | UCC2946 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 2.1V | 10μA | 18μA | - | - | 18μA | YES | 10μA | - | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | - | - | 1.17V | 1.26V | 1.235 | - | 1.26V | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3106K33DBVR Texas Instruments | 30000 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | -40°C~85°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3106K33 | Open Drain or Open Collector | 6 | 2 | - | - | - | - | 0.4/3.3V | - | 1 | 3.6V | 900mV | 1.2μA | 2μA | 437mW | - | 27μA | NO | 1.2μA | - | Active Low | - | 1 | 65ms Minimum | - | - | 2.919V | 2.963V | +2.941V | 2.941V | 2.963V | 125°C | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV803SDBZT Texas Instruments | 358 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.96mm | - | - | TLV803 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 6V | 1.1V | 20μA | 30μA | - | - | 30μA | NO | 9μA | - | Active Low | 2.93V | 1 | 120ms Minimum | - | - | 2.87V | 2.99V | +2.93V | - | - | - | - | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6315SDW13F STMicroelectronics | 2376 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | 30 | STM6315 | Open Drain or Open Collector | 4 | 1 | 400mV | - | - | - | - | - | 1 | 5.5V | 1V | 2μA | 15μA | 320mW | 20mA | 15μA | NO | - | - | Active Low | 2.93V | - | 112ms Minimum | - | - | 2.87V | 2.98V | - | 2.87V | 2.98V | - | 125°C | - | - | 1.12mm | - | 3.04mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD90320ZWST Texas Instruments | 478 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 169-LFBGA | YES | 169 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 3 (168 Hours) | 169 | - | EAR99 | Sequencer | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.8mm | - | - | UCD90320 | Open Drain or Open Collector | - | - | - | - | - | 3.63V | - | 2.97V | 1 | - | - | - | - | - | - | - | NO | 31.4mA | - | Active Low | - | 32 | 250 ns Typical | - | 54.9mA | - | - | - | - | - | - | - | - | - | 1.4mm | - | 12mm | 12mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD9090RGZR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | UCD9090 | - | 48 | - | - | - | - | - | - | - | 1 | 3.6V | 3V | - | - | - | - | - | YES | 50mA | - | Active Low | Adjustable/Selectable | 10 | 2μs Minimum | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 7mm | 7mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP103T-270E/LB Microchip Technology | 141000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.63V | 1 | 80ms Minimum | - | - | 2.591V | 2.67V | +2.63V | 2.591V | 2.67V | - | - | - | - | - | - | 2.025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2776N-YM5-TR Microchip Technology | In Stock |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2776 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1.5V | 3.5μA | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | - | - | 295mV | 305mV | - | 300mV | - | - | - | - | - | 1.1mm | - | 2.9mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCM809LVLB713 Microchip Technology | 21800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 12μA | - | 174mW | - | - | NO | 12μA | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | - | - | 1mm | - | 2.25mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM706SARZ-REEL Analog Devices Inc. | 7500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 250μA | 470mW | - | 350μA | NO | - | - | Active Low | 2.93V | - | 160ms Minimum | - | - | 2.85V | 3V | - | 1.25V | 3V | - | - | 1 | 280 ms | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP101-450HI/TO Microchip Technology | 500 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | BOTTOM | - | - | 1 | 4.25V | - | - | - | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | Active High | 4.375V | 1 | 150ms Minimum | - | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | - | - | - | 4.95mm | - | 4.95mm | 3.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34064D-5R2G ON Semiconductor | 6800 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | 625mW | DUAL | GULL WING | 260 | 1 | 4V | - | 60mA | 40 | MC34064 | Open Drain or Open Collector | 8 | - | 10V | - | - | - | - | - | 1 | 6.5V | 1V | 390μA | 390μA | 625mW | - | - | NO | - | - | Active Low | 4.6V | 1 | - | - | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP103T-195I/LB Microchip Technology | 1701 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | - | 1.75μA | NO | 1μA | - | Active Low | 1.9V | 1 | 80ms Minimum | - | - | 1.872V | 1.929V | +1.9V | 1.872V | 1.929V | - | - | - | - | - | - | 2.025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G12QDBVRQ1 Texas Instruments | 10511 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3808G12 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 6.5V | 1.8V | 2.4μA | - | - | - | - | YES | 2.4μA | - | Active Low | 1.12V | 1 | Adjustable/Selectable | - | - | 1.1144V | 1.126V | 1.12V | 1.1144V | 1.126V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL7705BCD Texas Instruments | 825 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | No | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TL7705 | Complementary | 8 | - | - | - | - | - | - | - | 1 | 18V | 3.6V | 1.8mA | - | - | - | 3.5mA | YES | 1.8mA | - | Active High/Active Low | 4.55V | 1 | 270 ns Typical Propagation Delay | - | - | 4.5V | 4.6V | +4.55V | - | 4.6V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-240E/TT Microchip Technology | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | - | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV33161DR2G ON Semiconductor | 3800 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V | - | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | NCV33161 | Open Drain or Open Collector | 8 | - | - | - | - | - | 5V | - | 2 | 40V | 2V | 900μA | - | 450mW | - | 900μA | NO | - | - | Active Low | Adjustable/Selectable | 2 | - | Halogen Free | - | 1.245V | 1.295V | - | 1.245V | 1.295V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free |