- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC54VN2402EMB713 Microchip Technology | 23 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2.1V | - | 40 | TC54VN2402 | Open Drain or Open Collector | 3 | R-PSSO-F3 | - | - | - | - | 1 | 10V | 700mV | - | - | 500mW | - | NO | - | - | Active Low | 2.4V | 1 | - | - | 2.352V | 2.448V | +2.4V | 2.352V | 2.448V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM809M3X-4.63 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | LM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 18μA | 18μA | 320mW | - | NO | 15μA | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STM6825LWY6F STMicroelectronics | 2980 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | 17μA | NO | - | - | Active High/Active Low | 4.63V | 1 | 140ms Minimum | - | 4.561V | 4.699V | +4.63V | 4.561V | 4.699V | - | - | 1.15mm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD4933G-TR ROHM Semiconductor | 12000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2013 | BD49xxx | - | yes | Active | 1 (Unlimited) | - | EAR99 | Voltage Detector | - | - | - | - | 540mW | - | - | - | - | - | - | - | BD49 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 10V | 1.2V | 900nA | - | - | 1.68μA | - | - | 1 % | Active Low | 3.3V | 1 | - | - | 3.251V | 3.35V | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TSM111CN STMicroelectronics | 2 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | No | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 1W | DUAL | - | - | 1 | 16V | 2.54mm | - | TSM111 | - | 20 | - | - | - | - | - | 1 | 36V | 15V | 5mA | - | 1W | - | YES | - | - | - | 4V 6.1V 14.2V | 3 | 100ms Minimum | 10mA | - | - | - | 13.4V | 15V | - | - | - | 25.15mm | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD49K30G-TL ROHM Semiconductor | 1770 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | BD49Kxx | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | BD49 | Push-Pull, Totem Pole | - | - | - | - | - | - | 1 | 6V | 2.3V | 900nA | - | - | - | NO | - | 1 % | Active Low | 3V | 1 | - | - | 2.97V | 3.03V | - | - | - | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3705-50DRG4 Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT | 725mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS3705 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 6V | 2V | 30μA | 50μA | 725mW | 50μA | NO | 30μA | - | Active Low | - | 1 | 140ms Minimum | - | - | - | +4.55V | 4.55V | 4.65V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM6601AU2DDM6F STMicroelectronics | 680 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 12-WFDFN | - | 12 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | Smart Reset™ | e4 | - | Active | 1 (Unlimited) | 12 | EAR99 | Smart ON/OFF Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 2V | 0.5mm | - | STM6601 | Open Drain or Open Collector | 12 | - | - | - | - | - | 1 | 5.5V | 1.65V | 6μA | - | - | - | NO | - | - | Active Low | 3.5V | 1 | 240ms Minimum | 0.008mA | - | - | - | 3.39V | 3.61V | - | - | 730μm | 3mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4210G-TR ROHM Semiconductor | 17876 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 7V | 700mV | 550nA | - | 540mW | 1.75μA | NO | - | 1 % | Active Low | 1V | 1 | Adjustable/Selectable | - | 990mV | 1.01V | 1V | - | - | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM697ANZ Analog Devices Inc. | 163 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | Yes | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 600mW | DUAL | - | - | 1 | 5V | 2.54mm | - | ADM697 | Push-Pull, Push-Pull | 16 | - | - | - | - | - | 1 | 5.5V | 3V | 1.95mA | 1.95mA | 600mW | 1.95mA | NO | - | - | Active High/Active Low | 1.3V | - | 35ms Minimum | - | - | - | - | - | - | 1 | 70 ms | 3.3mm | 20.07mm | 6.35mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC803-44D4VC3-TR Microchip Technology | 33037 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 4.38V | 1 | 1.12s Minimum | - | 4.2V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3106K33DBVRG4 Texas Instruments | 350 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | -40°C~85°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | TPS3106K33 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 3.3V | 400mV | 1.2μA | - | 437mW | 27μA | NO | 1.2μA | - | Active Low | - | 1 | 65ms Minimum | - | 2.919V | 2.963V | +2.941V | 2.941V | 2.963V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TC54VN1402EZB Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 300mW | BOTTOM | - | - | 1 | 2V | - | - | TC54VN1402 | Open Drain or Open Collector | 3 | - | - | - | 0.7/6V | - | 1 | 10V | 700mV | 3.6μA | 1.1μA | 300mW | - | NO | 1.1μA | - | Active Low | 1.4V | 1 | - | - | 1.37V | 1.43V | +1.4V | 1.37V | 1.43V | - | - | 5.334mm | 5.21mm | 4.191mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD5247G-TR ROHM Semiconductor | 1798 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD52xx | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 1.2V | - | - | BD52 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 6.5V | 950mV | - | - | - | - | NO | - | - | Active Low | 4.7V | 1 | - | - | 4.653V | 4.747V | +4.7V | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM706M6E STMicroelectronics | 16313 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 5.5V | 1V | 40μA | 60μA | 320mW | 60μA | NO | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | 1.5mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6711MAKSZ-REEL7 Analog Devices Inc. | 1300 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | ADM6711 | Push-Pull, Totem Pole | 4 | - | - | - | 5V | - | 1 | 5.5V | 1V | 35μA | 60μA | - | 60μA | NO | - | - | Active Low | 4.38V | - | 140ms Minimum | - | 4.31V | 4.45V | +4.38V | - | - | 1 | - | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() BD52E27G-TR ROHM Semiconductor | 5307 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | BD52Exx | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | 0.95mm | NOT SPECIFIED | BD52 | Open Drain or Open Collector | - | R-PDSO-G5 | Not Qualified | - | - | 0.95V | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 2.7V | 1 | - | 0.0024mA | - | - | +2.7V | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS3620-33MDGKTEP Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | No | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | MANUAL RESET; POWER ON RESET GENERATOR; VOLTAGE MONITOR FOR POWER-FAIL OR LOW-BATTERY MONITORING | 470mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | TPS3620 | Push-Pull, Totem Pole | 8 | - | - | 3.3V | - | - | 1 | 5.5V | 1.65V | - | 40μA | 470mW | 40μA | NO | 15μA | - | Active Low | 2.93V | 1 | 60ms Minimum | - | 2.88V | 3V | 2.93 | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4209F-TR ROHM Semiconductor | 3000 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 400mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | - | - | 1 | 7V | 900mV | 550nA | - | - | 1.75μA | NO | - | 1 % | Active Low | 0.9V | 1 | Adjustable/Selectable | - | 891mV | 909mV | +0.9V | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM708TAR Analog Devices Inc. | 9 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | MANUAL RESET OPTION | 470mW | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | ADM708 | Push-Pull, Push-Pull | 8 | - | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 350μA | 470mW | 350μA | NO | - | - | Active High/Active Low | 3.08V | - | 160ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | 1 | 280 ms | 1.5mm | 5mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead |