- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3103H20DBVR Texas Instruments | 440 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | No | -40°C~85°C TJ | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | - | TPS3103H20 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | - | 3.3V | 400mV | 1.2μA | - | 437mW | 27μA | NO | 1.2μA | Active Low | 1.84V | 1 | 65ms Minimum | - | 1.829V | 1.857V | +1.84V | 1.843V | 1.857V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LP3470IM5X-4.38 Texas Instruments | 6200 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | RESET THRESHOLD VOLTAGE IS 4.38 V | 300mW | DUAL | GULL WING | 260 | 1 | 1V | - | - | LP3470 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | - | 5.5V | 500mV | 16μA | - | 300mW | - | NO | 16μA | Active Low | 4.38V | 1 | 1ms Minimum | 0.03mA | 2.4V | 5V | +4.38V | 4.3362V | 4.4238V | - | - | - | - | 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STM6720SYWB6R STMicroelectronics | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | - | - | RESET THRESHOLD VOLTAGE ARE 2.925 AND 2.188 VOLTS | 675mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | STM6720 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | - | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | - | Active Low | 2.188V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 2.125V | 1.14V | - | - | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC1832NY Microchip Technology | 41 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | MANUAL RESET INPUT | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | MIC1832 | Open Drain or Open Collector | - | - | Not Qualified | - | - | 4.5V | 1 | - | 5.5V | - | - | 30μA | 700mW | - | NO | - | Active High/Active Low | 2.55V 2.88V | 1 | 250ms Minimum | - | 2.8V | 2.97V | - | - | - | - | - | - | 4.699mm | 9.779mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() BU4242G-TR ROHM Semiconductor | 6000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | - | 7V | 700mV | - | - | - | 1.75μA | NO | - | Active Low | 4.2V | 1 | Adjustable/Selectable | - | 4.158V | 4.242V | +4.2V | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2903IS6-D1#TRPBF Linear Technology/Analog Devices | 44 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | 0.95mm | - | LTC2903 | Open Drain or Open Collector | 6 | - | - | - | 3.3V | - | 4 | 5V | - | - | - | - | - | - | YES | - | Active Low | 3.086V Adj Adj Adj | 4 | 140ms Minimum | - | - | - | +0.53.1V | - | - | - | - | - | 1mm | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS389018DSER Texas Instruments | 600 | - | - | 6 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | Surface Mount | 6-WFDFN | YES | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | - | 1 | 2.7V | 0.5mm | - | TPS389018 | Open Drain or Open Collector | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | - | NO | 2μA | Active Low | 1.8V | 1 | - | - | - | - | 1.73 | - | - | - | - | 800μm | - | 1.5mm | 1.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT7M7803SC3EX Diodes Incorporated | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | - | 3V | 1 | - | - | - | - | - | - | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APX812-29UG-7 Diodes Incorporated | 5413 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | - | - | - | - | - | - | - | APX812 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 320mW | - | NO | - | Active High | 2.93V | 1 | 140ms Minimum | - | 2.89V | 2.98V | +2.93V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STM6710FWB6F STMicroelectronics | 231 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | STM6710 | Open Drain or Open Collector | 6 | - | - | - | - | - | 4 | - | 5.5V | 2V | - | 50μA | - | 50μA | YES | - | Active Low | 1.67V 2.32V 3.08V Adj | 4 | 140ms Minimum | - | - | - | +0.61.82.53.3V | - | - | - | - | - | - | 2.925mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APX809-40SRG-7 Diodes Incorporated | 5600 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.0V | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | - | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | - | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | - | Active Low | 4V | - | 140ms Minimum | 0.04mA | 3.92V | 4.08V | +4V | 3.92V | 4.08V | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2907CTS8#TRPBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 3 months ago) | - | - | SOT-23-8 | - | 8 | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 5V | 2 | 140 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LTC1921IS8#TRPBF Analog Devices, Inc. | 7 | - | Datasheet | - | PRODUCTION (Last Updated: 1 week ago) | - | - | S | - | 8 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 11V | 2V | 160μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MIC803-40D4VC3-TR Microchip Technology | 28 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | - | - | - | - | - | Active Low | 4V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADM6321AY30ARJZ-R7 Analog Devices Inc. | 39 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | ADM6321 | Open Drain, Push-Pull | 5 | - | Not Qualified | - | - | - | 1 | - | 5.5V | 1V | 20μA | 20μA | - | 20μA | NO | - | Active High/Active Low | 3V | - | 1ms Minimum | - | 2.955V | 3.045V | - | - | - | 1 | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPS3839E16DBZR Texas Instruments | 778 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | NOT SPECIFIED | TPS3839E16 | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | - | 1 | - | 6.5V | 900mV | - | - | - | - | NO | 150nA | Active Low | 1.52V | 1 | 120ms Minimum | 0.0005mA | - | - | +1.52V | - | - | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL7705BCDRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | TL7705 | Complementary | 8 | - | - | - | - | - | 1 | - | 18V | 3.6V | 3.5mA | - | - | 3.5mA | YES | 1.8mA | Active High/Active Low | 4.55V | 1 | 270 ns Typical Propagation Delay | - | 4.5V | 4.6V | +4.55V | 4.5V | 4.6V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM1260ACPZ-RL7 Analog Devices Inc. | 6570 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | 40 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 40 | - | Sequencer | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 4.75V | 0.5mm | NOT SPECIFIED | ADM1260 | Open Drain or Open Collector | 40 | - | - | 5.4V | - | 2.7V | 10 | - | - | - | - | - | - | - | YES | - | - | Adjustable/Selectable | 10 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS3808G15DRVT Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | - | - | TPS3808G15 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | - | 6.5V | 1.65V | 2.4μA | - | - | - | NO | 2.4μA | Active Low | - | 1 | Adjustable/Selectable | - | 1.393V | 1.407V | +1.4V | 1.4V | 1.407V | - | - | 800μm | - | 2mm | 2mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM704SM6E STMicroelectronics | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM704 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | - | 1 | - | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 2.925V | 1 | 140ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free |