- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP121T-475E/TT Microchip Technology | 7800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | MCP121 | Open Drain or Open Collector | 3 | - | - | 10mA | - | - | - | - | 1 | 5.5V | 1V | 20μA | 1μA | - | - | 20μA | NO | 1μA | - | Active Low | 4.63V | 1 | 80ms Minimum | - | - | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM706TARZ Analog Devices Inc. | 1900 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 470mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 350μA | 470mW | - | 350μA | NO | - | - | Active Low | 3.08V | - | 160ms Minimum | - | - | - | 3V | 3.15V | - | 3V | 3.15V | 1 | 280 ms | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TL7712ACDR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | No | 0°C~70°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TL7712 | Complementary | 8 | - | - | - | - | - | - | - | 1 | 18V | 3.5V | 1.8mA | 1.8mA | - | - | 3mA | NO | 1.8mA | - | Active High/Active Low | 10.8V | 1 | 1μs Maximum Propagation Delay | - | - | - | 10.6V | 11V | +10.8V | - | 11V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G01DBVRG4 Texas Instruments | 174 | - | - | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | DETECTOR THRESHOLD VOLTAGE IS 0.405V | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3808G01 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.4μA | 2.7μA | - | - | - | YES | 2.4μA | - | Active Low | - | 1 | Adjustable/Selectable | - | 0.0057mA | - | - | - | 0.405 | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLC7733QDR Texas Instruments | 15 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | POWER-ON RESET GENERATOR | 725mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TLC7733 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 6V | 2V | 9μA | - | 725mW | - | 16μA | NO | 9μA | - | Active High/Active Low | - | 1 | 1.1ms Minimum | - | - | - | 2.86V | 3V | +2.93V | 2.93V | 3V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3307-33DGN Texas Instruments | 129 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | No | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.55V; MANUAL RESET INPUT; POWER-ON RESET GENERATOR | 2.14W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40A | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | 2.93V | - | - | - | - | - | 3 | 6V | 2V | 15μA | 40μA | 2.14W | - | 40μA | YES | 15μA | - | Active High/Active Low | 2.93V 4.55V Adj | 3 | 140ms Minimum | - | - | - | - | - | +1.252.934.55V | 4.55V | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM690AARNZ Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADM690 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 5V | - | 3 | 5.5V | 1V | 100μA | 100μA | 500mW | - | 100μA | NO | - | - | Active Low | 4.65V | - | 140ms Minimum | - | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1 | 280 ms | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP1321T-29LE/OT Microchip Technology | 3680 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1321 | Open Drain, Push-Pull | 5 | - | 300mV | 10mA | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | - | 10μA | NO | 1μA | - | Active High/Active Low | 2.9V | 1 | 140ms Minimum | - | - | 5.5V | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | - | - | 1.2954mm | - | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN28T1G ON Semiconductor | 123200 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | - | NO | - | 2 % | Active Low | 2.8V | 1 | Adjustable/Selectable | Halogen Free | - | - | 2.744V | 2.856V | +2.8V | 2.74V | 2.856V | - | - | 1mm | - | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G18DBVT Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3808G18 | Open Drain or Open Collector | 6 | - | - | 5mA | 1.8V | - | - | - | 1 | 6.5V | 1.65V | 2.4μA | 2.7μA | - | - | - | NO | 2.4μA | - | Active Low | - | 1 | Adjustable/Selectable | - | 0.0057mA | - | 1.6616V | 1.6783V | +1.67V | 1.67V | 1.6783V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7705ACPSR Texas Instruments | 1233 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | No | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TL7705 | Complementary | 8 | - | - | - | - | - | - | - | 1 | 18V | 3.5V | 1.8mA | - | - | - | 3mA | NO | 1.8mA | - | Active High/Active Low | 4.55V | 1 | 1μs Maximum Propagation Delay | - | - | - | 4.5V | 4.6V | +4.55V | - | 4.6V | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD90160ARGCT Texas Instruments | 2365 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | UCD90160 | - | - | - | - | - | - | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | YES | 50mA | - | Active Low | Adjustable/Selectable | 16 | 2μs Minimum | - | - | - | - | - | - | - | - | - | - | 1mm | - | 9mm | 9mm | 880μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1319MT-46LE/OT Microchip Technology | 260 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1319M | Open Drain, Push-Pull | 5 | - | 300mV | 10mA | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | - | 10μA | NO | 1μA | - | Active High/Active Low | 4.6V | 1 | 140ms Minimum | - | - | 5.5V | 4.531V | 4.669V | +4.6V | 4.531V | 4.669V | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM706PARZ Analog Devices Inc. | 88888 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 470mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 350μA | 470mW | - | 350μA | NO | - | - | Active Low | 2.63V | - | 160ms Minimum | - | - | - | 2.55V | 2.7V | - | 2.55V | 2.7V | 1 | 280 ms | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM823TYRJZ-R7 Analog Devices Inc. | 146 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | 40 | ADM823 | Push-Pull, Totem Pole | 5 | Not Qualified | - | - | - | - | 3.3V | - | 1 | 5.5V | 1V | 24μA | 10μA | - | 20mA | 12μA | NO | - | - | Active Low | 3.08V | - | 140ms Minimum | - | - | - | 3.04V | 3.11V | - | 3.04V | 3.11V | 1 | 280 ms | 1.45mm | - | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() UCD9090ARGZT Texas Instruments | 88 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | UCD9090 | - | - | - | - | - | - | 3.6V | - | 3V | 10 | - | - | - | - | - | - | - | YES | 50mA | - | Active Low | Adjustable/Selectable | 10 | 2μs Minimum | - | - | - | - | - | - | - | - | - | - | 1mm | - | 7mm | 7mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM708SARZ-REEL Analog Devices Inc. | 34 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | MANUAL RESET OPTION | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADM708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 250μA | 470mW | - | 350μA | NO | - | - | Active High/Active Low | 2.93V | - | 160ms Minimum | - | - | - | 2.85V | 3V | +2.93V | 2.85V | 3V | 1 | 280 ms | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS386000QRGPRQ1 Texas Instruments | 6985 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | TPS386000 | Open Drain or Open Collector | 20 | - | - | - | - | - | 2/6V | - | 4 | 6.5V | 1.8V | - | - | - | - | 22μA | YES | 11μA | - | Active Low | - | 4 | Adjustable/Selectable | - | - | - | 396mV | 404mV | .4V-.4V | - | - | - | - | 1mm | - | 4mm | 4mm | 930μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2928IG#PBF Linear Technology/Analog Devices | 1295 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 36-SSOP (0.209, 5.30mm Width) | YES | 36 | - | -40°C~85°C TA | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 36 | - | EAR99 | Sequencer | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | LTC2928 | - | 24 | - | - | - | - | - | 3.3V | - | 4 | 16.5V | 2.9V | - | 1mA | - | - | - | YES | - | - | Active Low | Adjustable/Selectable | 4 | 5ms Minimum | - | - | - | 2.75V | 2.85V | - | - | - | - | - | - | 2mm | 12.8mm | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7757CDR Texas Instruments | 1628 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.55V | - | DUAL | GULL WING | 260 | 1 | 4.3V | - | - | - | TL7757 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 1 | 7V | 1V | 1.4mA | - | - | - | 2mA | NO | 1.4mA | - | Active Low | - | 1 | 5μs Maximum Propagation Delay | - | - | - | 4.43V | 4.67V | 4.55 | 4.55V | 4.67V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |