- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3808G125DBVTG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3808G125 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.7μA | - | - | - | NO | 2.4μA | Active Low | 1.16V | 1 | Adjustable/Selectable | - | - | 1.1542V | 1.1658V | +1.16V | 1.1542V | 1.1658V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4225G-TR ROHM Semiconductor | 2917 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | - | BU42* | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 7V | 700mV | - | - | - | 1.75μA | NO | - | Active Low | 2.5V | 1 | Adjustable/Selectable | - | - | 2.475V | 2.525V | +2.5V | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33164P-5RPG ON Semiconductor | 26 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | -40°C~125°C TA | Tape & Box (TB) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | - | 40 | MC33164 | Open Drain or Open Collector | 3 | - | - | - | - | 5V | - | 1 | 10V | 1V | 32μA | - | 700mW | - | NO | - | Active Low | - | 1 | - | Halogen Free | 0.05mA | 4.15V | 4.45V | +4.33V | 4.33V | 4.45V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1161WI-28-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 1W | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 6V | 2.7V | 3mA | - | - | 3mA | - | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 2.85V | 3V | - | 2.85V | 3V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TC54VN2402ECB713 Microchip Technology | 10001 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 240mW | DUAL | GULL WING | 260 | 1 | 2.1V | 0.95mm | - | 40 | TC54VN2402 | Open Drain or Open Collector | - | - | - | - | - | - | - | 1 | 10V | 700mV | - | - | 240mW | - | NO | - | Active Low | 2.4V | 1 | - | - | 0.004mA | 2.352V | 2.448V | +2.4V | 2.352V | 2.448V | - | - | - | - | 2.92mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BD48K36G-TL ROHM Semiconductor | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | -40°C~105°C TA | Cut Tape (CT) | 2013 | BD48Kxx | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | 1 | 10V | -300mV | - | - | - | - | NO | - | Active Low | 3.6V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD5260FVE-TR ROHM Semiconductor | 2950 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD52xx | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION THRESHOLD VOLTAGE IS 6.0V | 210mW | DUAL | FLAT | - | 1 | 1.2V | - | - | - | BD52 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 6.5V | 950mV | - | - | - | - | NO | - | Active Low | 6V | 1 | - | - | - | 5.94V | 6.06V | +6V | - | - | - | - | - | 0.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APX803L05-31SA-7 Diodes Incorporated | 3000 | - | Datasheet | 23 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2.9V | - | - | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | - | 5.5V | - | 0.9V | 1 | - | - | - | - | - | - | NO | - | Active Low | 3.1V | 1 | 35ms Minimum | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADM1232ARM Analog Devices Inc. | 76 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | 900mW | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | ADM1232 | Open Drain, Push-Pull | 8 | - | - | 5V | - | 5V | - | 1 | 5.5V | 4.5V | 50μA | 500μA | 900mW | 500μA | YES | - | Active High/Active Low | Adjustable/Selectable | - | 250ms Minimum | - | - | - | - | +4.37/4.62V | 4.25V | 4.49V | 1 | 1 s | - | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM1813-5ARTZ-RL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | 0.96mm | - | - | ADM1813 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | 16μA | NO | - | Active Low | 4.62V | - | 100ms Minimum | - | - | 4.5V | 4.75V | +4.62V | 4.5V | 4.75V | 1 | 250 ms | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM6384YKS29D1Z-R7 Analog Devices Inc. | 2800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 40 | ADM6384 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 13μA | 13μA | - | 13μA | NO | - | Active Low | 2.93V | - | 1ms Minimum | - | - | 2.85V | 3V | +2.93V | 2.85V | 3V | 1 | 2 ms | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS389015DSET Texas Instruments | 19500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 6-WFDFN | YES | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | - | 1 | 2.7V | 0.5mm | - | - | TPS389015 | Open Drain or Open Collector | - | - | - | - | - | - | - | 1 | 5.5V | 1.5V | - | - | - | - | NO | 2μA | Active Low | - | 1 | - | - | - | - | - | 1.44 | - | - | - | - | 800μm | - | 1.5mm | 1.5mm | 750μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APX810-44SAG-7 Diodes Incorporated | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 7.994566mg | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | APX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | - | Active High | 4.38V | - | 140ms Minimum | - | 0.04mA | 4.29V | 4.47V | +4.38V | 4.29V | 4.47V | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLC7701QPWRG4 Texas Instruments | 3425 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | POWER-ON RESET GENERATOR | 525mW | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | TLC7701 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 6V | 2V | 9μA | - | 525mW | 16μA | NO | 9μA | Active High/Active Low | 1.1V | 1 | 1.1ms Minimum | - | - | 1.04V | 1.16V | +1.1V | - | 1.16V | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM809JART-REEL7 Analog Devices Inc. | 11950 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | ADM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | - | Active Low | 4V | - | 140ms Minimum | - | - | 3.93V | 4.06V | +4V | - | - | 1 | - | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM823LYRJ-R7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 240 | 1 | 4.75V | - | not_compliant | 30 | ADM823 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | 5V | - | 1 | 5.5V | 1V | 24μA | 24μA | - | 24μA | NO | - | Active Low | 4.63V | - | 140ms Minimum | - | - | 4.56V | 4.7V | - | 4.56V | 4.7V | 1 | 280 ms | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM8611N263ACBZ-R7 Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | - | - | No | -40°C~85°C TA | Cut Tape (CT) | - | - | e1 | no | Active | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | 2V | 0.5mm | - | 30 | ADM8611 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 900mV | 20μA | - | - | - | NO | - | Active Low | 2.63V | 1 | 200ms Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PT7M7803STEX Diodes Incorporated | 30 | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | - | 5.5V | 3.3V | 3V | 1 | - | - | - | - | - | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 0.03mA | - | - | +2.93V | - | - | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1326IS8#TRPBF Linear Technology/Analog Devices | 41 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.725; MANUAL PUSH-BUTTON RESET INPUT | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | LTC1326 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | - | 7V | - | 1V | 3 | - | - | - | - | - | - | NO | - | Active High/Active Low | 3.118V 4.725V Adj | 3 | 140ms Minimum | - | 0.04mA | - | - | 1.03.1184.725V | - | - | - | - | - | 1.752mm | 4.9025mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADM805LARNZ-REEL Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADM805 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | - | 3 | 5.5V | 1V | 100μA | 100μA | 500mW | 100μA | NO | - | Active High | 4.65V | - | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1 | 280 ms | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead |