- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP1702AWG-7 Diodes Incorporated | 7210 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | - | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | AP1702 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | - | - | Active High | 4.63V | - | 100ms Minimum | - | - | 4.54V | 4.72V | - | 4.54V | 4.72V | 1 | 600 ms | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2T03G15QDCKRG4Q Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 321mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 03G15 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 6V | 1.3V | 6μA | - | 321mW | 6μA | YES | 3μA | - | Active Low | 1.4V | 1 | 5μs Typical Propagation Delay | - | - | 1.379V | 1.421V | - | 1.379V | 1.421V | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV304LSQ33T1G ON Semiconductor | 37 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 0.85V | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G4 | - | - | - | - | 0.8V | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 3.3V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP120-475GI/TO Microchip Technology | 55 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.625V | 1 | 150ms Minimum | - | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC809TYC3-TR Microchip Technology | 8 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 3V | 3.15V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4834FVE-TR ROHM Semiconductor | 50 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 210mW | DUAL | FLAT | - | 1 | 2.4V | - | - | BU4834 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 7V | 700mV | 550nA | - | - | 1.58μA | NO | 500nA | 1 % | Active High/Active Low | 3.4V | 1 | - | - | - | 3.366V | 3.434V | +3.4V | 3.366V | 3.434V | - | - | - | 0.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC61CC2702MR-G Torex Semiconductor Ltd | 45550 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | XC61C | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | - | - | - | 0.7V | 1 | - | - | - | - | - | - | NO | - | - | - | 2.7V | 1 | - | - | 0.0036mA | - | - | +2.7V | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX803SQ438T1G ON Semiconductor | 5150 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX803 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | - | - | - | NO | - | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | 4.31V | 4.45V | +4.38V | 4.38V | 4.45V | - | - | 900μm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APX809S-44SA-7 Diodes Incorporated | 100 |
| Datasheet | 23 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | 20mA | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2775-17YM5-TR Microchip Technology | 19 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2775 | Complementary | - | - | - | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active High/Active Low | 1.69V | 1 | 140ms Minimum | - | - | 1.66V | 1.72V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV301LSN12T1G ON Semiconductor | 27000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | Automotive grade | No | -40°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | NCV301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | NO | - | 2 % | Active Low | 1.2V | 1 | - | Halogen Free | - | 1.176V | 1.224V | +1.2V | 1.176V | 1.224V | - | - | 1.05mm | - | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR2UABU STMicroelectronics | 1 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 6-UDFN | - | 6 | - | 21.092045mg | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | Smart Reset™ | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Reset Timer | - | - | - | - | - | DUAL | - | - | 1 | 3V | 0.4mm | - | SR2 | Open Drain or Open Collector | - | - | - | - | - | - | - | 1 | 5.5V | 1.65V | - | 3μA | - | - | NO | - | - | Active Low | Adjustable/Selectable | 1 | 240ms Minimum | - | - | 300mV | 5.5V | - | - | - | - | - | 550μm | - | 1.6mm | 1.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G15DBVTG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | TPS3808G15 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.4μA | - | - | - | NO | 2.4μA | - | Active Low | - | 1 | Adjustable/Selectable | - | 0.0057mA | 1.393V | 1.407V | +1.4V | 1.4V | 1.407V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3850G18DRCT Texas Instruments | 883 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | TPS3850G18 | Open Drain or Open Collector | - | - | - | - | 6.5V | - | - | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 1.8V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 3mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() TPS3306-18DGKG4 Texas Instruments | 164 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | 424mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | TPS3306 | Open Drain or Open Collector | 8 | - | - | - | - | 3/5V | - | 2 | 6V | 2.7V | 15μA | 40μA | 424mW | 40μA | NO | 15μA | - | Active Low | 1.68V 2.93V | 2 | 70ms Minimum | - | - | - | - | +2.931.68V | 2.93V | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3824-33DBVTG4 Texas Instruments | 250 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.93V | 437mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | TPS3824 | Push-Pull, Totem Pole | 5 | - | - | 5mA | - | - | - | 1 | 5.5V | 1.1V | 15μA | 25μA | 437mW | 25μA | NO | 15μA | - | Active High/Active Low | - | 1 | 120ms Minimum | - | - | 2.86V | 3V | +2.93V | 2.93V | 3V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3851G33EDRBR Texas Instruments | 660 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | TPS3851G33 | Open Drain or Open Collector | - | - | - | - | 6.5V | - | - | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 3.3V | 1 | 170ms Minimum | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 3mm | 880μm | - | - | ROHS3 Compliant | - | ||
![]() BU4823G-TR ROHM Semiconductor | 2650 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU48* | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 7V | 900mV | 550nA | 250nA | - | 1.23μA | NO | - | 1 % | Active High/Active Low | 2.3V | 1 | - | - | - | 2.277V | 2.323V | +2.3V | - | - | - | - | - | - | 2.9mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BD45281G-TR ROHM Semiconductor | 2738 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD45xxx | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Voltage Detector | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 4.8V | - | - | BD45 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 10V | 950mV | 850nA | - | - | 2.85μA | NO | - | 1 % | Active Low | 2.8V | 1 | 90ms Minimum | - | - | 2.772V | 2.828V | +2.8V | - | - | - | 100 ms | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM8365BALMFX45 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | LM8365 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 6V | 1V | - | - | - | - | NO | 650nA | - | Active Low | 4.5V | 1 | Adjustable/Selectable | - | - | 4.388V | 4.613V | +4.5V | 4.388V | 4.613V | - | - | - | - | 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |