- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2900-1CMS#TRPBF Linear Technology/Analog Devices | 350 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | LTC2900 | Open Drain or Open Collector | 10 | Not Qualified | - | - | 5.5V | - | 4 | - | 1V | - | - | - | - | YES | - | - | Active Low | 16 Selectable Threshold Combinations | 4 | 5ms Minimum | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-46LE/OT Microchip Technology | 1530 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1316 | Push-Pull, Totem Pole | 5 | - | - | 10mA | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | - | Active Low | 4.6V | 1 | 140ms Minimum | - | - | 4.531V | 4.669V | +4.6V | 4.531V | 4.669V | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APX809-44SAG-7 Diodes Incorporated | 800 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | APX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | - | - | Active Low | 4.38V | - | 140ms Minimum | - | 0.04mA | 4.29V | 4.47V | +4.38V | 4.29V | 4.47V | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP111-300E/TO Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | - | MCP111 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | - | - | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | - | - | 4.95mm | - | 4.95mm | 3.94mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM705M6E STMicroelectronics | 16313 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | STM705 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-475E/LB Microchip Technology | 19875 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 4.63V | 1 | - | - | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | - | 1mm | - | 2.25mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM706RARZ Analog Devices Inc. | 68 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | 1 | 5.5V | 1V | 250μA | 350μA | 470mW | 350μA | NO | - | - | Active Low | 2.63V | - | 160ms Minimum | - | - | 2.55V | 2.7V | - | 2.55V | 2.7V | 1 | 280 ms | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPS3103K33DBVTG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | Yes | -40°C~85°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | TPS3103K33 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 3.3V | 400mV | 1.2μA | - | 437mW | 27μA | NO | 1.2μA | - | Active Low | - | 1 | 65ms Minimum | - | - | 2.919V | 2.963V | +2.941V | 2.941V | 2.963V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM691AARWZ Analog Devices Inc. | 700 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | Yes | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | 30 | ADM691 | Open Drain, Push-Pull | 16 | - | - | - | - | - | 1 | 5.5V | 0V | 100μA | 100μA | 762mW | 100μA | NO | - | - | Active High/Active Low | 4.65V | - | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1 | 280 ms | 2.35mm | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS831-3IDT STMicroelectronics | 2199 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 700mW | DUAL | GULL WING | - | 1 | 3V | - | - | - | TS831 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 5.5V | 1V | 12μA | - | 700mW | 12μA | NO | - | - | Active Low | 2.71V | 1 | 20μs Typical Response Time | - | - | 2.55V | 2.8V | +2.71V | 2.55V | 2.8V | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM2914-1ARQZ-RL7 Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADM2914 | Open Drain or Open Collector | 16 | - | - | - | - | 3.3V | 1 | 6.9V | 2.3V | 62μA | 62μA | - | - | YES | - | - | Active Low | Adjustable/Selectable | 4 | 6ms Minimum | - | 0.1mA | 492mV | 507mV | - | - | - | - | - | - | 1.75mm | - | 3.91mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC1270ARVCTTR Microchip Technology | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | TC1270A | Push-Pull, Totem Pole | 5 | - | - | - | - | 3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | 2.58V | 2.68V | - | 2.58V | 2.68V | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADM706RARZ-REEL Analog Devices Inc. | 100000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | 3/5V | 1 | 5.5V | 1V | 250μA | 350μA | 470mW | 350μA | NO | - | - | Active Low | 2.63V | - | 160ms Minimum | - | - | 2.55V | 2.7V | - | 2.55V | 2.7V | 1 | 280 ms | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCP300LSN27T1G ON Semiconductor | 5212 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | 1.3μA | NO | - | 2 % | Active Low | 2.7V | 1 | - | Halogen Free | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | - | - | 1mm | - | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC803-29D3VC3-TR Microchip Technology | 3060 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | 3.05V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3306-18DR Texas Instruments | 10520 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | TPS3306 | Open Drain or Open Collector | 8 | Not Qualified | - | - | - | 3/5V | 2 | 6V | 2.7V | 15μA | 40μA | 725mW | 40μA | NO | 15μA | - | Active Low | 1.68V 2.93V | 2 | 70ms Minimum | - | - | - | - | +2.931.68V | 2.93V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34064P-5RAG ON Semiconductor | 168 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 625mW | BOTTOM | - | 260 | 1 | 4V | - | 390A | 40 | MC34064 | Open Drain or Open Collector | 3 | - | 4.61V | - | - | 5V | 1 | 6.5V | 1V | 390μA | - | 625mW | - | NO | - | - | Active Low | 4.6V | 1 | - | Halogen Free | 0.5mA | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | 5.33mm | - | 5.2mm | 4.19mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX708RESA-TG ON Semiconductor | 1317 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 15 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | - | YES | - | - | Active High/Active Low | - | 1 | 140ms Minimum | Halogen Free | - | 2.59V | 2.67V | +2.63V | 2.63V | 2.67V | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL7709ACDR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TL7709 | Complementary | 8 | - | - | - | - | - | 1 | 18V | 3.5V | 1.8mA | - | - | 3mA | NO | 1.8mA | - | Active High/Active Low | 7.6V | 1 | 1μs Maximum Propagation Delay | - | - | 7.5V | 7.7V | +7.6V | - | 7.7V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1023WI-42-GT3 ON Semiconductor | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | CAT1023 | Open Drain or Open Collector | 8 | Not Qualified | - | - | - | - | 1 | 7V | -2V | 10μA | - | - | 3mA | NO | - | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 4.25V | 4.5V | - | 4.5V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free |