- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP300LSN09T1G ON Semiconductor | 30000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.85V | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | 1.2μA | NO | - | 2 % | Active Low | 0.9V | 1 | - | Halogen Free | - | - | 882mV | 918mV | +0.9V | 882mV | 918mV | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD90160RGCR Texas Instruments | 238 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | - | Yes | -40°C~110°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | UCD90160 | - | 64 | - | - | - | 3.3V | - | - | 1 | 3.6V | 3V | 50mA | - | - | - | - | YES | 50mA | - | Active Low | Adjustable/Selectable | 16 | 2μs Minimum | - | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 9mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC8114TUY-TR Microchip Technology | 25 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | - | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | 320mW | - | - | - | - | - | - | - | MIC8114 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | 5μA | 5μA | 320mW | - | - | - | - | - | Active Low | 3.08V | 1 | 790ms Minimum | - | - | - | 3V | 3.15V | - | - | - | - | - | 1.02mm | 2.92mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC1727EMS8-5#PBF Linear Technology/Analog Devices | 60 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | No | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | LTC1727 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 3 | 7V | 1V | - | 1μA | - | - | 20μA | YES | - | - | Active Low | 3.086V 4.675V Adj | 3 | 140ms Minimum | - | - | - | 3.036V | 3.135V | - | - | - | - | - | 860μm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2774N-23YM5-TR Microchip Technology | 3447 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2774 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1.5V | - | 3.5μA | - | - | - | - | - | - | Active Low | 2.34V Adj | 2 | 140ms Minimum | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC803-29D2VM3-TR Microchip Technology | 1561 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | - | Active Low | 2.93V | 1 | 20ms Minimum | - | - | - | - | 3.05V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3724IM5-2.32/NOPB Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | LM3724 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 320mW | 20mA | 10μA | NO | 6μA | - | Active Low | 2.32V | 1 | 100ms Minimum | - | - | - | 2.27V | 2.37V | +2.32V | 2.27V | 2.37V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G18DRVT Texas Instruments | 229 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | - | - | TPS3808G18 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.7μA | - | - | - | - | NO | 2.4μA | - | Active Low | 1.67V | 1 | Adjustable/Selectable | - | - | - | 1.6616V | 1.6783V | +1.67V | 1.6616V | 1.6783V | - | - | 800μm | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304HSQ45T1G ON Semiconductor | 397 |
| Datasheet | 33 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 10V | 800mV | 3.9μA | 1.3μA | - | - | 3.9μA | NO | - | 2 % | Active High | 4.5V | 1 | - | Halogen Free | - | - | 4.41V | 4.59V | +4.5V | 4.41V | 4.59V | - | - | 1mm | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM812LW16F STMicroelectronics | 3000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM812 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | - | Active High | 4.63V | 1 | 140ms Minimum | - | - | 7V | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6717SDWY6F STMicroelectronics | 10 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | - | 35μA | YES | - | - | Active Low | 0.788V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | 765mV | 810mV | - | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP111-475E/TO Microchip Technology | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP111 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | 45μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 4.63V | 1 | - | - | - | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | - | 4.95mm | 4.95mm | 3.94mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM810MWX6F STMicroelectronics | 6000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | - | Active High | 4.38V | 1 | 140ms Minimum | - | - | - | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP100-485HI/TO Microchip Technology | 39 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | BOTTOM | - | - | 1 | 4.6V | - | - | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | Active Low | 4.725V | 1 | 150ms Minimum | - | - | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX809RTRG ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | -40°C~105°C TJ | Cut Tape (CT) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | MAX809 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | - | - | 5.5V | - | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 0.0025mA | - | - | - | +2.63V | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL7757ILP Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | - | - | Industrial grade | - | -40°C~85°C TA | Bulk | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V | - | - | - | BOTTOM | - | - | 1 | 4.3V | - | - | TL7757 | Open Drain or Open Collector | 3 | - | - | 20A | - | - | - | 1 | 7V | 1V | 1.4mA | 1.4mA | - | - | 2mA | NO | 1.4mA | - | Active Low | - | 1 | 5μs Maximum Propagation Delay | - | - | - | 4.43V | 4.67V | 4.55 | 4.55V | 4.67V | - | - | 5.34mm | 4.3mm | 4.3mm | 3.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM809LARTZ-REEL Analog Devices Inc. | 68350 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | ADM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | - | - | Active Low | 4.63V | - | 140ms Minimum | - | - | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | 1 | 840 ms | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP111T-475E/MB Microchip Technology | 5000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | - | 1.75μA | NO | 1μA | - | Active Low | 4.63V | 1 | - | - | - | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | - | - | 4.5mm | 2.445mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM809M3-3.08 Texas Instruments | 498 |
| - | 6 Weeks | NRND (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | 6V | 320mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | - | NO | 15μA | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() NCP803SN293D2T1G ON Semiconductor | 281022 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | NCP803 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | - | - | - | - | NO | - | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | - | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | 1.01mm | 3.04mm | 1.4mm | - | No | - | ROHS3 Compliant | Lead Free |