- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1009C08I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 1.4V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.6V | 1 | NO | Active Low | 0.8V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80957CLPF-G7TTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.7V | 1 | 18ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80958CNPF-G9UTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.8V | 1 | 20ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N09I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 1.5V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 0.9V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N34I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 4V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 3.4V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80957CNPF-G9TTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.7V | 1 | 20ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N44I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 5V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 4.4V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C46I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 5.2V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.6V | 1 | NO | Active Low | 4.6V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N33I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 3.9V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C32I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 3.8V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.6V | 1 | NO | Active Low | 3.2V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1011F76-M6T1U4 ABLIC U.S.A. Inc. | 30 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | - | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 7.6V | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() S-1000C17-M5T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C29-N4T1G ABLIC U.S.A. Inc. | 30 |
| Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | - | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.9V | 1 | - | - | - | - | 2mm | RoHS Compliant | ||
![]() S-1000C22-M5T1G ABLIC U.S.A. Inc. | 30 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.2V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80817CLMC-B6CT2G ABLIC U.S.A. Inc. | 39 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 0.0024mA | +1.7V | - | 2.9mm | RoHS Compliant | ||
![]() S-80824CLNB-B6JT2G ABLIC U.S.A. Inc. | 5980 | - | Datasheet | 12 Weeks | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | DUAL | GULL WING | 260 | 1 | 3.5V | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | 0.0024mA | +2.4V | - | 2mm | RoHS Compliant | ||
![]() S-80843CLMC-B64T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | 0.0027mA | +4.3V | - | 2.9mm | RoHS Compliant | ||
![]() S-80843CNMC-B84T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | 0.0027mA | +4.3V | - | 2.9mm | RoHS Compliant | ||
![]() S-80854CNMC-B9FT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.4V | 1 | - | 0.0027mA | +5.4V | - | 2.9mm | RoHS Compliant | ||
![]() S-80853CLMC-B7ET2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | - | 0.0027mA | +5.3V | - | 2.9mm | RoHS Compliant |