- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80859CNMC-B9KT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 7.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 0.0027mA | +5.9V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80857CLMC-B7IT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 7.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 0.0027mA | +5.7V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80839CLNB-B6YT2G ABLIC U.S.A. Inc. | 30 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 0.0024mA | +3.9V | - | 2mm | - | RoHS Compliant | ||
![]() S-80853CNMC-B9ET2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 0.0027mA | +5.3V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80854CLUA-B7FT2G ABLIC U.S.A. Inc. | 30 | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | DUAL | FLAT | 260 | 1 | 6V | - | - | 10 | Push-Pull, Totem Pole | 3 | R-PDSO-F3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 0.0027mA | +5.4V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80857CNUA-B9IT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | DUAL | FLAT | 260 | 1 | 7.5V | - | - | 10 | Open Drain or Open Collector | 3 | R-PDSO-F3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 0.0027mA | +5.7V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-1003CA47I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 4.7V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003CB23I-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003CB17I-I6T1U ABLIC U.S.A. Inc. | 30 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003CB32I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NA50I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NA36I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NA41I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 4.1V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NB38I-I6T1U ABLIC U.S.A. Inc. | 30 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | - | SNT-6A | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | - | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.8V | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() S-1003NB36I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NA35I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1004CA50I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1004 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | 260 | 1 | 1.2V | 0.5mm | unknown | 10 | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NB40I-I6T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 4V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003NA47I-I6T1U ABLIC U.S.A. Inc. | 39 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | 0.95V | 1 | NO | Active Low | 4.7V | 1 | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1003CB13I-M5T1U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | - | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 1.3V | 1 | - | - | - | - | - | RoHS Compliant |