- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80137BNPF-JGWTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.7 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80138ALPF-JAXTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.8 V | DUAL | 1 | 1.2V | 0.65mm | Push-Pull, Totem Pole | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80144BNPF-JG5TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.4 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80138ANPF-JCXTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.8 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143ALPF-JA4TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80142CLPF-JI3TFU ABLIC U.S.A. Inc. | 8 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143CNPF-JK4TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143BLPF-JE4TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80137CLPF-JIWTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 4.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80149ALPF-JBATFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146CLPF-JI7TFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.6.V | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147ALPF-JA8TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146ALPF-JA7TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.6.V | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80151BLPF-JFCTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80150BLPF-JFBTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148CLPF-JI9TFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80158CLPF-JJJTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80157BNPF-JHITFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80154CLPF-JJFTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80153CLPF-JJETFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant |