- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80155CLPF-JJGTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 5.5 V | DUAL | - | - | 1 | 1.2V | 0.65mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 130ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80156CLPF-JJHTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 5.6.V | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | 130ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80156BNPF-JHHTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 5.6.V | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80157ANPF-JDITFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80160BLPF-JFLTFU ABLIC U.S.A. Inc. | 37 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80160BNPF-JHLTFU ABLIC U.S.A. Inc. | 37 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80857CNMC-B9IT2U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159ANPF-JDKTFU ABLIC U.S.A. Inc. | 37 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80160ALPF-JBLTFU ABLIC U.S.A. Inc. | 37 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80857CNNB-B9IT2U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | - | - | 2mm | RoHS Compliant | ||
![]() S-80919CNPF-G8PTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 1.9V | 1 | 20ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80958CLPF-G7UTFU ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 5.8V | 1 | 18ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80959CNPF-G9VTFU ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 5.9V | 1 | 20ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C43I-I4T1U ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 4.9V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.6V | 1 | NO | Active Low | 4.3V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C09I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 1.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.6V | 1 | NO | Active Low | 0.9V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C12I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 1.8V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.6V | 1 | NO | Active Low | 1.2V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C14I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 2V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.6V | 1 | NO | Active Low | 1.4V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C36I-I4T1U ABLIC U.S.A. Inc. | 45 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 4.2V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.6V | 1 | NO | Active Low | 3.6V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N41I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 4.7V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 4.1V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N37I-I4T1U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 4.3V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 3.7V | 1 | - | 0.5mm | - | RoHS Compliant |