- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Supplier Device Package | Material | Material - Insulation | Shape | Package Cooled | Material Finish | Terminal Screw Material | Base Product Number | Battery Backup Switching | Brand | Chip Enable Signals | Contact Finish Mating | Contact Length-Mating | Contact Materials | Core Factor (ΣI/A) mm-1 | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manual Reset | Manufacturer | Manufacturer Lifecycle Status | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Pd - Power Dissipation | Product Status | Reset Type | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | SVHC | Voltage Rated | Voltage-Input | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Max Power Dissipation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Output | Termination Style | Number of Outputs | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Lead Spacing | Overall Contact Length | Wire Gauge | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Nominal Supply Current | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Supply Current | Quiescent Current | Manufacturer Size Code | Power - Max | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Voltage - Zener (Nom) (Vz) | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Terminal Screw Finish | Voltage - Load | Number of Wire Entries | Load Current | Max Junction Temperature (Tj) | Finish | Core Type | Delay Time | Gap | Effective Length (le) mm | Reset Delay Time | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1813R-10 T$R Analog Devices | 1500 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SOT-23-3 | - | - | - | - | - | - | DS1813 | No Backup | - | - | - | - | - | - | - | - | - | - | - | Manual Reset | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | - | Obsolete | Active-Low | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | - | No SVHC (10-Jun-2022) | - | - | - | No | -40°C ~ 85°C (TA) | - | * | - | - | Active | - | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | 1 | - | - | - | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | 5.5 V | 0 V | 40 µA | - | - | - | 30 µA | - | 10 mA | - | 40 µA | - | - | - | 2.5 % | Active Low | - | 4.35V | 1 | 100 ms | - | - | - | - | - | - | - | 4.25 V | 4.49 V | 4.35 V | 4.25 V | 4.49 V | - | - | - | - | - | - | - | 150 | - | - | 150 ms | - | - | - | - | - | 1.02 mm | - | 3.04 mm | 1.4 mm | - | - | - | No | Unknown | Lead Free | ||
![]() S-1000C38-N4T1G SII Semiconductor | In Stock | - | - | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 592D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | - | Conformal Coated | - | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 mOhm | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | ||
![]() MAX6388XS27D1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1507 (3718 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25V | - | - | No | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.146 L x 0.071 W (3.70mm x 1.80mm) | ±10% | Active | -- | - | - | Conformal Coated | - | 125 °C | -40 °C | - | - | - | 1.5µF | - | - | - | - | 245 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 Ohm | - | -- | - | -- | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | No | - | - | ||
![]() PT7A7625M8-13 Diodes | In Stock | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | PT7A7625 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REAR56953AGSM#HC0 Renesas | 5028 |
| - | - | - | Chassis, Panel | 8-SOIC (0.173, 4.40mm Width) | - | - | 8-SOP | - | Thermoplastic | - | - | - | Steel | - | No Backup | Renesas Electronics | No Chip Enable | - | - | - | - | 2500 | - | - | - | - | - | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 440 mW | Active | - | Details | - | 17 V | 2 V | - | - | - | 600V | No Watchdog | -40°C ~ 105°C | Bulk | Magnum® B4000 | - | - | Obsolete | - | - | - | Voltage Detector | - | - | - | Black | - | 1 | - | - | PMIC - Power Management ICs | - | 0.562 (14.27mm) | - | - | - | - | - | 50A | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Open Collectors | - | - | - | - | - | - | 8-16 AWG | 18 | - | - | 450 uA | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.25V | 1 | 1.6ms Minimum | - | Barrier Block | Screw | 2 Wall (Dual) | Screws with Captive Plate | - | Supervisory Circuits | - | - | 670 mV | - | - | Zinc | - | 18 | - | - | - | - | - | - | - | - | - | - | Flange | Supervisory Circuits | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() RN5VD34AA-TR-FE ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | BZG04-M | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 220V | - | 1.2V @ 500mA | - | - | - | 1.25W | - | - | - | - | - | - | - | - | - | - | - | 270V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3118N421C-TR-FE ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-219AB | - | - | DO-219AB (SMF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µA @ 36V | - | 1.2V @ 200mA | - | - | - | 800mW | - | - | - | - | - | - | - | - | - | - | - | 47V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTOSZD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 695 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.438 V | 2.563 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() DS1830BU Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Chassis Mount | Hockey Puck | - | - | -- | - | - | - | - | - | - | DS1830 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | Non-Compliant | - | - | - | - | - | 4 ~ 15VDC | - | - | -40°C ~ 85°C (TA) | Bulk | GN2 | - | - | Active | - | - | - | Sequencer | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | - | 2.5V | 1 | 10ms; 20ms; 50ms Minimum | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | 24V ~ 280V | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MAX6721AUTSFD5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Through Hole | - | 6 | Square | - | - | - | - | - | - | - | - | - | - | - | Tin | 0.230 (5.84mm) | Copper Alloy | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -- | Yes | -65°C ~ 105°C | Bulk | AMPMODU Mod II | - | - | Active | - | Solder | Header, Breakaway | Multi-Voltage Supervisor | 32 | 125 °C | -40 °C | - | -- | 1 | - | Push-Pull | - | Male Pin | - | 696 mW | -- | 0.090 (2.29mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | -- | 0.090 (2.29mm) | Unshrouded | Tin | - | - | - | - | - | - | - | 0.410 (10.41mm) | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2 | 280 ms | - | - | - | - | - | - | - | - | - | 2.925 V | 1.02 V | 1.08 V | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | UL94 V-0 | - | - | Lead Free | ||
![]() MAX6365LKA31 Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 weeks ago) | - | Through Hole | - | 8 | Square | - | - | - | - | - | - | - | - | - | - | - | Gold | 0.230 (5.84mm) | Copper Alloy | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | PRODUCTION (Last Updated: 2 weeks ago) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -65°C ~ 105°C | Bulk | AMPMODU Mod II | - | - | Active | - | Solder | Header, Breakaway | - | 8 | - | - | - | -- | 1 | - | Push-Pull | - | Male Pin | - | - | -- | 0.090 (2.29mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | -- | 0.120 (3.05mm) | Unshrouded | Tin | - | - | - | - | - | - | - | 0.440 (11.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - | - | - | ||
![]() MAX6424UK20 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -- | 78 | - | - | - | - | - | MAX6424 | - | - | - | - | - | - | 41.7 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | No | -40°C ~ 125°C (TA) | - | * | - | ±25% | Active | - | - | - | Monitor | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 571 mW | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2V | 1 | 3ms Minimum | - | - | - | - | - | - | - | 1.95 V | 2.05 V | - | - | - | - | - | - | - | - | Uncoated | E | - | Ungapped | 97.9 | - | - | - | - | - | -- | - | - | 42.00mm | - | - | - | - | No | - | - | ||
![]() MAX6868UK18D5L Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 2.362 (60.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | ||
![]() MAX6440UTFISD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 695 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | Push Pin | 0.394 (10.00mm) | 7.42°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.413 V | 3.588 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | No | - | - | ||
![]() MAX6854UK22D4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | Tape & Reel (TR) | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 571 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | Push Pin | 0.790 (20.00mm) | 7.61°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | Active Low | - | - | 1 | 1.2 s | - | - | - | - | - | - | - | 2.133 V | 2.243 V | 2.188 V | 2.133 V | 2.243 V | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | - | - | Lead Free | ||
![]() MAX6765TTZD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | 6-TDFN (3x3) | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | MAX6765 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 1.9048 W | - | - | - | - | - | - | - | Open Drain or Open Collector | - | 1 | - | - | - | - | 2.5 V | Fixed | - | - | - | Positive | - | - | - | - | - | - | - | Push Pin | 0.900 (22.86mm) | 14.33°C/W @ 100 LFM | - | - | 100 mA | - | - | 45 µA | - | - | - | Active Low | 72 V | 2.313V | 1 | 35 ms | 72 V | - | - | - | - | - | - | - | - | 2.313 V | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 2.280 (57.90mm) | 1.450 (36.83mm) | - | - | - | No | - | Lead Free | ||
![]() MAX6829TZUT T Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SOT-6 | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | MAX6829 | No Backup | - | - | - | - | - | - | - | - | - | - | - | Manual Reset | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 Input | Tape & Reel (TR) | - | Active | - | Compliant | - | 5.5 V | - | - | - | - | - | Yes | -40°C ~ 125°C (TA) | Tape & Reel | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low, Push-Pull | - | - | - | - | - | - | - | - | 5.5 V | 1.2 V | 10 µA | Push Pin | 0.900 (22.86mm) | 6.42°C/W @ 100 LFM | - | - | - | - | - | - | - | - | 2.5 % | Active Low | - | 2.313V, 3.08V | 2 | 140 ms | - | - | - | - | - | - | - | - | - | 3.08 V | 2.238 V | 2.388 V | - | - | - | - | - | - | - | - | - | - | 320 ms | -- | -- | - | - | -- | - | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | No | - | Lead Free | ||
![]() MAX6380UR39 Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 3 | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 320 mW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | Push Pin | 0.230 (5.84mm) | 18.98°C/W @ 100 LFM | - | - | 20 mA | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.9 V | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | -- | -- | - | - | -- | 1.12 mm | - | 2.280 (57.90mm) | 2.400 (60.96mm) | - | - | - | - | - | - | ||
![]() MAX6719AUTMRD5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | Tape & Reel (TR) | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | Active Low | - | - | 3 | 280 ms | - | - | - | - | - | - | - | - | - | 4.375 V | 2.55 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | Lead Free | ||
![]() MAX6715UTSVD3 Analog Devices | 2027 |
| - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SOT-6 | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | MAX6715 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | No | -40°C ~ 85°C | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | - | Push Pin | 0.790 (20.00mm) | 4.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | Active Low | - | 1.575V, 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | No | - | - |