- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3305-18DGNRG4 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | Yes | -40°C~85°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.14W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS3305 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 3/5V | - | 2 | - | 6V | 2.7V | 15μA | 40μA | 2.14W | 40μA | NO | 15μA | - | Active High/Active Low | 1.68V 2.93V | 2 | 140ms Minimum | - | - | - | - | - | 1.68 | 2.93V | - | - | - | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ31T1G ON Semiconductor | 8350 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | - | 10V | 800mV | 1μA | 1.2μA | - | - | NO | - | 2 % | Active Low | 3.1V | 1 | - | Halogen Free | 0.0036mA | - | 3.038V | 3.162V | +3.1V | 3.038V | 3.162V | - | - | 1mm | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM709RARZ Analog Devices Inc. | 2038 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADM709 | Push-Pull, Totem Pole | 8 | - | - | 20mA | - | - | 3V | - | 1 | - | 5.5V | 1V | 200μA | 200μA | 470mW | 200μA | NO | - | - | Active Low | 2.63V | - | 140ms Minimum | - | - | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 1 | 380 ms | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM6823SYRJZ-RL7 Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | - | - | 30 | ADM6823 | Push-Pull, Totem Pole | 5 | Not Qualified | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 20μA | 20μA | - | 20μA | NO | - | - | Active Low | 2.93V | - | 140ms Minimum | - | - | - | 2.85V | 3V | - | 2.85V | 3V | 1 | 280 ms | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LP3470M5-2.93/NOPB Texas Instruments | 39 |
| - | - | NRND (Last Updated: 21 hours ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -20°C~85°C TJ | Cut Tape (CT) | - | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 300mW | DUAL | GULL WING | 260 | 1 | 2.4V | - | - | - | LP3470 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 3V | 5.5V | 500mV | 16μA | 30μA | 300mW | - | NO | 16μA | - | Active Low | 2.93V | 1 | 1ms Minimum | - | 0.03mA | - | 2.9007V | 2.9593V | +2.93V | 2.9007V | 2.9593V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6825SWY6F STMicroelectronics | 538 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | - | - | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | 1.15mm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1061N29WX6F STMicroelectronics | 9000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 320mW | - | - | - | - | - | - | - | - | STM1061 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | 6V | 700mV | 3.6μA | 900nA | 320mW | 3.6μA | - | - | 2 % | Active Low | 2.9V | 1 | 30μs Typical Propagation Delay | - | - | - | 2.842V | 2.958V | - | 2.842V | 2.958V | - | - | 1.02mm | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6315RAW13F STMicroelectronics | 8 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | 30 | STM6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 15μA | 15μA | 320mW | 15μA | NO | - | - | Active Low | 2.63V | 1 | 1ms Minimum | - | - | - | 2.58V | 2.68V | - | 2.58V | 2.68V | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3600D33PW Texas Instruments | 800 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Yes | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET, POWER-ON RESET GENERATOR | 700mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS3600D33 | Push-Pull, Totem Pole | 14 | - | - | - | 3.3V | - | - | - | 1 | - | 5.5V | 1.65V | 20μA | 40μA | 700mW | 40μA | NO | 20μA | - | Active Low | - | 1 | 60ms Minimum | - | - | - | 2.87V | 2.99V | 2.93 | 2.93V | 2.99V | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2778-1YM5-TR Microchip Technology | 2797 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC2778 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.5V | - | 1μA | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7757IDR Texas Instruments | 697 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V | - | DUAL | GULL WING | 260 | 1 | 4.3V | - | - | - | TL7757 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 1 | - | 7V | 1V | 1.4mA | - | - | 2mA | NO | 1.4mA | - | Active Low | - | 1 | 5μs Maximum Propagation Delay | - | - | - | 4.43V | 4.67V | 4.55 | 4.55V | 4.67V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP103T-315E/LB Microchip Technology | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 3.08V | 1 | 80ms Minimum | - | - | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | - | 2.025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ27T1G ON Semiconductor | 125 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 70mA | 40 | NCP305 | Open Drain or Open Collector | 4 | - | 300mV | 70mA | - | - | - | - | 1 | - | 10V | 800mV | 1μA | 1.1μA | - | 3.3μA | NO | - | 2 % | Active Low | 2.7V | 1 | - | Halogen Free | - | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | - | - | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV308SN330T1G ON Semiconductor | 20000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | - | - | - | - | 3.3V | - | - | - | 1 | - | 5.5V | 1.6V | - | - | - | 5μA | YES | - | - | Active Low | 3.07V | 1 | 1.2s Typical | - | - | - | 3.296V | 3.303V | +3.3V | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD90160ARGCR Texas Instruments | 2000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | - | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | UCD90160 | - | - | - | - | - | - | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | YES | 50mA | - | Active Low | Adjustable/Selectable | 16 | 2μs Minimum | - | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 9mm | 880μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301HSN09T1G ON Semiconductor | 30000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.85V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | - | 10V | 800mV | 500nA | 450nA | - | 1.2μA | NO | - | 2 % | Active High | 0.9V | 1 | - | Halogen Free | - | - | 882mV | 918mV | +0.9V | 882mV | 918mV | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM705M6F STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | STM705 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM809RWX6F STMicroelectronics | 14799 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 30 | STM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 15μA | 15μA | 320mW | 15μA | NO | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | 7V | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT809LTBI-GT3 ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.62V | 320mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | 1 | - | 5.5V | 1.2V | 20μA | 20μA | 320mW | - | NO | - | - | Active Low | 4.63V | 1 | 140ms Minimum | Halogen Free | 0.02mA | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | 1.12mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3307-18QDRG4Q1 Texas Instruments | 35 |
| - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 3 | - | 6V | 2V | 40μA | 40μA | 725mW | 40μA | YES | 15μA | - | Active High/Active Low | 1.68V 2.93V Adj | 3 | 140ms Minimum | - | - | - | - | - | +1.251.682.93 | 2.8V | 3.02V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free |