- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Input Signal Type | Insert Arrangement | Manual Reset | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Output Signal Type | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Function | Number of Contacts | Contact Gender | Housing Color | Output Type | Lead Spacing | Interface | Operating Supply Current | Number of Ports | Output Current | Program Memory Size | Accuracy | Amplifier Type | Data Bus Width | Threshold Voltage | ESR | Undervoltage Threshold | Overvoltage Threshold | RMS Current (Irms) | Screening Level | Cable Diameter | Reset Delay Time | Power Supply Type | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111H431A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.034463 oz | - | No Watchdog | - | MouseReel | R3111H | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4.3 V | - | 4.214 V | 4.386 V | - | - | - | 100 us | - | - | - | - | - | ||
![]() R3111Q091B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | MouseReel | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | - | 900 mV | - | 0.882 V | 0.918 V | - | - | - | - | - | - | - | - | - | ||
![]() R3111D401C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4 V | - | 3.92 V | 4.08 V | - | - | - | - | - | - | - | - | - | ||
![]() R3111N442A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000282 oz | - | No Watchdog | - | MouseReel | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4.4 V | - | 4.312 V | 4.488 V | - | - | - | 100 us | - | - | - | - | - | ||
![]() R3111Q211A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | MouseReel | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2.1 V | - | 2.058 V | 2.142 V | - | - | - | 100 us | - | - | - | - | - | ||
![]() R3111N111A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | - | 1.1 V | - | 1.078 V | 1.122 V | - | - | - | 100 us | - | - | - | - | - | ||
![]() R3111H471A-T1-FE Nisshinbo | In Stock | - | - | Gold | SOT-89-3 | - | Polyester | Backup | Straight | - | - | No Chip Enable | Copper Alloy | 1000 | - | - | No Manual Reset | + 85 C | 250 | - 40 C | Through Hole | SMD/SMT | 1 Input | - | 900 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | -55 to 105 °C | MouseReel | R3111H | Unshrouded Header | - | 1 | Header | - | 2.5400 mm | - | - | - | - | White | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4.7 V | - | 4.606 V | 4.794 V | - | - | - | 100 us | - | - | 10.16 mm | - | - | ||
![]() R3111D401A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | Backup | Straight | - | - | No Chip Enable | Iron-Nickel | 4000 | - | 10-6 | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | - | 500 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | -55 to 125 °C | Reel | R3111D | Voltage Detectors | - | - | Plug | - | - | - | - | - | Pin | - | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4 V | - | 3.92 V | 4.08 V | - | - | - | - | - | No | 64.45 mm | - | - | ||
![]() R3111H481C-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | MouseReel | R3111H | Voltage Detectors | - | - | - | 15 pF | - | - | - | - | - | - | CMOS | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4.8 V | - | 4.704 V | 4.896 V | - | - | - | 100 us | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | ||
![]() R3111N261A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | I2C/SCI/SPI | 1.1 uA | - | - | 4 KB | 2 % | - | 16 Bit | 2.6 V | - | 2.548 V | 2.652 V | - | - | - | 100 us | - | - | - | - | S12Z | ||
![]() R3116K301A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | - | - | No Chip Enable | - | 10000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 400 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | No Watchdog | - | Reel | R3116K | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | - | 3 V | - | 2.955 V | 3.045 V | - | - | - | 100 ms | - | - | - | - | - | ||
![]() R3119N082A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | Thermoplastic | Backup | Right Angle | - | - | - | Beryllium Copper | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 36 V | 1.2 V | IDT | 0.000222 oz | - | No Watchdog | -55 to 125 °C | Reel | R3119N | Voltage Detectors | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | Blue | CMOS, Open Drain | - | - | 3.3 uA | - | - | - | 1.5 % | - | - | 8.2 V | - | - | - | - | - | - | 85 ms | - | - | 47.65 mm | - | - | ||
![]() R3111H221C-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | Differential | - | No Manual Reset | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | Differential | 900 mW | Yes | Details | HSOP EP | 10 V | 0.7 V | - | - | - | No Watchdog | -40 to 85 °C | MouseReel | R3111H | Voltage Detectors | - | - | - | - | - | 36 | Speaker | - | - | - | 2-Channel Stereo | - | - | 0.01@14.4V mA | - | 18 A | - | 2 % | Class-D | - | 2.2 V | - | 2.156 V | 2.244 V | - | - | - | 100 us | Single | - | - | - | - | ||
![]() R3117K313C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | - | Smart Card Interface | - | - | 10000 | - | - | No Manual Reset | + 105 C | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | - | 400 mW | Yes | Details | HVQFN | 6 V | 1 V | - | - | Industrial grade | No Watchdog | -25 to 85 °C | Reel | R3117K | Smart Card Interface | - | - | - | - | - | 32 | - | - | - | - | CMOS | - | - | 310 nA | - | - | - | 1 % | - | - | 3.1 V | - | 3.0457 V | 3.1806 V | - | Industrial | - | 40 us | - | - | - | - | - | ||
![]() R3117K181C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | 5% | - | No Chip Enable | - | 10000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 400 mW | Yes | Details | - | 6 V | 1 V | - | - | - | No Watchdog | - | Reel | R3117K | Voltage Supervisory | - | - | - | 40 uF | - | - | - | - | - | - | CMOS | 37.5 mm | - | 310 nA | - | - | - | 1 % | - | - | 1.8 V | 3.5 mOhm | 1.7685 V | 1.8468 V | 18 A | - | - | - | - | - | 42 mm | 42 x 30 x 45 mm | - | ||
![]() R3111N391A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | - | 3.9 V | - | 3.822 V | 3.978 V | - | - | - | 100 us | - | - | - | - | - | ||
![]() R3111Q261A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | -65 to 150 °C | MouseReel | R3111Q | Voltage Detectors | White | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2.6 V | - | 2.548 V | 2.652 V | - | - | 3.27 mm | 100 us | - | - | - | - | - | ||
![]() R3116N221C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 6 V | 500 mV | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3116N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/I2C/I2S/SPI/UART | 1.5 uA | - | - | 128 Kb | 0.8 % | - | 32 Bit | 2.2 V | - | 2.167 V | 2.233 V | - | - | - | 100 ms | - | - | - | - | ARM Cortex M4 | ||
![]() R3111N091A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | 25 | Nylon/Polyester | Backup | Right Angle | - | - | No Chip Enable | Brass | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | -55 to 105 °C | MouseReel | R3111N | D-Subminiature | - | - | Pin | - | 2.7700 mm | - | - | 25 POS | - | - | Open Drain | - | - | 1 uA | 1 | - | - | 2 % | - | - | 900 mV | - | 0.882 V | 0.918 V | - | - | - | - | - | - | 53.04 mm | - | - | ||
![]() R3111N452C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000282 oz | - | No Watchdog | - | MouseReel | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.3 uA | - | - | - | 2 % | - | - | 4.5 V | - | 4.41 V | 4.59 V | - | - | - | - | - | - | - | 3.2 x 2.5 x 0.94 | - |