- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Intensity | Lens Dimensions | Manual Reset | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Total Thickness | Unit Weight | Usage Level | Viewing Area Height | Viewing Area Length | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Output Type | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Screening Level | Cable Diameter | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Reset Delay Time | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111Q481A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | 2400 ucd | - | No Manual Reset | 25 mA | + 85 C | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | DIP | 10 V | 0.7 V | - | 8 mm | - | - | 14.22 mm | 8.13 mm | - | No Watchdog | -35 to 85 °C | MouseReel | R3111Q | - | Panel | - | - | - | - | - | - | - | 18 | - | Open Drain | - | 1.3 uA | - | - | 2 % | - | 4.8 V | 4.704 V | 4.896 V | - | - | - | - | 635 nm | 623 nm | - | - | - | ||
![]() R3112N421A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | XLPO (Cross-Linked Polyolefin) | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | - | - | - | No Watchdog | -55 to 125 °C | MouseReel | R3112N | - | Voltage Detectors | - | Black | - | - | - | - | - | - | - | Open Drain | - | 1.5 uA | - | - | 2 % | - | 4.2 V | 4.116 V | 4.284 V | - | - | - | - | - | - | 100 ms | - | - | ||
![]() R3117Q162A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | 2% | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 105 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3117Q | - | Voltage Supervisory | - | - | - | 330 pF | - | - | - | - | - | CMOS, Open Drain | - | 310 nA | - | - | 1 % | - | 1.6 V | 1.572 V | 1.6416 V | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | ||
![]() R3116N101C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 500 mV | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | Reel | R3116N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | CAN/I2C/SCI/SPI | 1.4 uA | - | 512 KB | 0.8 % | 16 Bit | 1 V | 978 mV | 1.023 V | - | - | - | - | - | - | 100 ms | - | - | ||
![]() R3114Q461C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | ICODE ILT-M Chip | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | XSON | 6 V | 500 mV | - | - | - | Industrial grade | - | - | - | No Watchdog | -40 to 85 °C | MouseReel | R3114Q | - | ICODE ILT-M Chip | - | - | - | - | - | - | - | 3 | - | CMOS | - | 1.7 uA | - | - | 0.8 % | - | 4.6 V | 4.531 V | 4.669 V | - | Industrial | - | - | - | - | 40 us | - | - | ||
![]() R3117N261A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 105 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | Reel | R3117N | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 310 nA | - | - | 1 % | - | 2.6 V | 2.5545 V | 2.6676 V | - | - | - | - | - | - | - | - | - | ||
![]() R3111H581A-T1-FE Nisshinbo | In Stock | - | - | Gold | SOT-89-3 | - | 9 | Polyester | Backup | Straight | - | - | No Chip Enable | Phosphor Bronze | 1000 | - | - | No Manual Reset | - | + 85 C | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111H | - | D-Subminiature | - | - | Receptacle | - | - | 2.7400 mm | - | - | 9 POS | Open Drain | - | 1.4 uA | 1 | - | 2 % | - | 5.8 V | 5.684 V | 5.916 V | - | - | - | - | - | - | - | 30.89 mm | - | ||
![]() R3111H461A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | -65 to 150 °C | MouseReel | R3111H | - | Voltage Detectors | - | White | - | - | - | - | - | - | - | Open Drain | - | 1.3 uA | - | - | 2 % | - | 4.6 V | 4.508 V | 4.692 V | - | - | 3.2 mm | - | - | - | - | - | - | ||
![]() R3112N301A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | 1 uA | - | - | 2 % | - | 3 V | 2.94 V | 3.06 V | - | - | - | - | - | - | 100 ms | - | - | ||
![]() R3116Q421A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3116Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 1.7 uA | - | - | 0.8 % | - | 4.2 V | 4.137 V | 4.263 V | - | - | - | - | - | - | 100 ms | - | - | ||
![]() R3111N121C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111N | - | Assembly Module | - | - | - | - | - | - | - | - | - | CMOS | - | 1 uA | - | - | 2 % | - | 1.2 V | 1.176 V | 1.224 V | - | - | - | - | - | - | 100 us | - | - | ||
![]() R3111H321A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | 2400 ucd | - | No Manual Reset | 25 mA | + 85 C | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | DIP | 10 V | 0.7 V | - | 8 mm | - | - | 14.22 mm | 8.13 mm | - | No Watchdog | -35 to 85 °C | MouseReel | R3111H | - | Panel | - | - | - | - | - | - | - | 12 | - | Open Drain | - | 1.2 uA | - | - | 2 % | - | 3.2 V | 3.136 V | 3.264 V | - | - | - | - | 630 nm | 621 nm | 100 us | - | - | ||
![]() R3112N431C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Aluminum Alloy | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | MouseReel | R3112N | - | Adapter | - | - | - | - | - | - | - | - | - | CMOS | - | 1.5 uA | - | - | 2 % | - | 4.3 V | 4.214 V | 4.386 V | - | - | - | - | - | - | 100 ms | - | - | ||
![]() R3118K201A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1212-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 5000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3118K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | 480 nA | - | - | 1.5 % | - | 2 V | - | - | - | - | - | - | - | - | 80 us | 69.7 mm | - | ||
![]() R3112Q391A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | 2.4x2.4x0.9 mm | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 380 mW | Yes | Details | PLCC | 6 V | 700 mV | - | - | 0.001411 oz | - | - | - | - | No Watchdog | -40 to 100 °C | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | - | - | 2 | - | CMOS, Open Drain | - | 1.2 uA | - | - | 2 % | - | 3.9 V | 3.822 V | 3.978 V | 12 V | - | - | - | - | - | 100 ms | - | - | ||
![]() R3117Q282A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 105 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3117Q | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | CAN/I2C/SCI/SPI | 310 nA | - | 256 KB | 1 % | 16 Bit | 2.8 V | 2.751 V | 2.8728 V | - | - | - | - | - | - | - | - | - | ||
![]() R3111N452A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | 0.000282 oz | - | - | - | - | No Watchdog | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | 1.3 uA | - | - | 2 % | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | - | 100 us | - | - | ||
![]() R3119N078E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | 14-Channel Configurable PMIC | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 105 C | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | QFN EP | 6 V | 2.1 V | - | - | 0.000222 oz | Automotive grade | - | - | - | No Watchdog | -40 to 105 °C | Reel | R3119N | - | 14-Channel Configurable PMIC | - | - | - | - | - | - | - | 56 | - | CMOS, Open Drain | - | 3.3 uA | - | - | 1.5 % | - | 7.8 V | - | - | - | Automotive | - | - | - | - | 85 ms | - | - | ||
![]() R3132Q45EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 1% | - | - | - | 3000 | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 750 mV | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3132Q | - | Voltage Detectors | - | - | - | 0.001 uF | - | - | - | - | - | CMOS, Open Drain | - | 900 nA | - | - | 2 % | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | - | 240 ms | 1.6 mm | 1.6 x 0.81 x 0.9 mm | ||
![]() R3118N231C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | - | 0.000222 oz | - | - | - | 50 V | No Watchdog | - | MouseReel | R3118N | ± 10ppm/°C | Voltage Detectors | 223 Ohm | - | - | - | 63 mW | - | High Precision/High Stability | - | - | CMOS | - | 480 nA | - | - | 1.5 % | - | 2.3 V | - | - | - | - | - | ± 0.1% | - | - | 80 us | 1.55 mm | 0.8 mm |