- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Pole Throw Configuration | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Termination Method | Unit Weight | Usage Level | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Type | Color | Gender | Capacitance | Power Rating | Pitch | Pin Count | Output Type | Interface | Operating Supply Current | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3116N281C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 500 mV | - | - | 0.000222 oz | - | - | No Watchdog | - | Reel | R3116N | - | Voltage Detectors | - | - | - | - | - | - | CMOS | CAN/I2C/SCI/SPI | 1.5 uA | 256 KB | 0.8 % | 16 Bit | 2.8 V | 2.758 V | 2.842 V | - | 100 ms | - | - | - | ||
![]() R3112N471A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Thermoplastic | Backup | Straight | - | No Chip Enable | Copper Alloy | 3000 | No Manual Reset | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | Press Fit | 0.000222 oz | - | - | No Watchdog | - | MouseReel | R3112N | - | Voltage Detectors | - | RCP | - | - | 6.3500, 2.5400 mm | 52 | CMOS, Open Drain | - | 1.5 uA | - | 2 % | - | 4.7 V | 4.606 V | 4.794 V | - | 100 ms | 81.28 mm | - | - | ||
![]() R3112N231A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | - | No Watchdog | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | Open Drain | CAN/SCI/SPI | 1 uA | 128 KB | 2 % | 16 Bit | 2.3 V | 2.254 V | 2.346 V | - | 100 ms | - | - | S12X | ||
![]() R5106N331A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | No Backup | - | Power Management Integrated Circuit | No Chip Enable | - | 3000 | Manual Reset | + 105 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 420 mW | - | No | - | Details | - | 6 V | 900 mV | - | - | - | Industrial grade | - | Watchdog | -40 to 85 °C | Reel | R5106N | - | Power Management Integrated Circuit | - | - | - | - | - | - | CMOS, Open Drain | - | 11 uA | - | 1 % | - | 3.3 V | 3.267 V | 3.333 V | Industrial | 370 ms | - | - | - | ||
![]() R3134N32EC-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | PO (Polyolefin) | - | Backup | - | - | - | - | 3000 | Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 525 mW | - | No | - | Details | - | 6 V | 750 mV | - | - | - | - | - | No Watchdog | -20 to 60 °C | MouseReel | R3134N | - | Transition | - | - | - | - | - | - | CMOS | - | 900 nA | - | 1.8 % | - | 3.2 V | 3.142 V | 3.258 V | - | 240 ms | - | - | - | ||
![]() R3119N090A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | 3000 | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 36 V | 1.2 V | - | - | 0.000222 oz | - | - | No Watchdog | - | MouseReel | R3119N | - | Voltage Detectors | - | - | 0.018 uF | - | - | - | Open Drain | - | 3.3 uA | - | 1.5 % | - | 9 V | - | - | - | 85 ms | 4.5 mm | 4.5 x 3.2 x 1.27 | - | ||
![]() R3132Q26EC3-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | 3000 | Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | MIL-PRF-20 | Details | - | 6 V | 750 mV | - | - | - | - | - | No Watchdog | - | Reel | R3132Q | - | Voltage Detectors | - | - | 0.015 uF | - | - | - | CMOS | - | 800 nA | - | 2 % | - | 2.63 V | 2.578 V | 2.682 V | - | 240 ms | 12.19 mm | 12.19 x 6.1 x 12.19 | - | ||
![]() R3119N120A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | 3000 | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | MIL-PRF-20 | Details | - | 36 V | 1.2 V | - | - | 0.000222 oz | - | - | No Watchdog | - | MouseReel | R3119N | - | Voltage Detectors | - | - | 0.001 uF | - | - | - | Open Drain | - | 3.3 uA | - | 1.5 % | - | 12 V | - | - | - | 85 ms | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R3130N29AA3-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | General-Purpose I/O Expander | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 150 mW | - | Yes | - | Details | TSSOP | 6 V | 1 V | - | - | 0.000282 oz | Industrial grade | - | No Watchdog | -40 to 85 °C | Reel | R3130N | - | General-Purpose I/O Expander | - | - | - | - | - | 24 | CMOS, Open Drain | - | 1.4 uA | - | 1.5 % | - | 2.93 V | 2.887 V | 2.973 V | Industrial | 50 ms | - | - | - | ||
![]() R3111N291C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | CMOS | - | 1.1 uA | - | 2 % | - | 2.9 V | 2.842 V | 2.958 V | - | 100 us | - | 4.5 x 6.4 x 1.27 | - | ||
![]() R3132Q30EA8-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | Thermoplastic | Backup | Right Angle | - | - | Copper Alloy | 3000 | Manual Reset | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 750 mV | - | Solder | - | - | - | No Watchdog | - | Reel | R3132Q | - | Voltage Detectors | - | Plug | - | - | - | - | Open Drain | - | 900 nA | - | 2 % | - | 3.08 V | 3.019 V | 3.141 V | - | 240 ms | - | - | - | ||
![]() R3112D301A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | No Chip Enable | - | 4000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.001411 oz | - | - | No Watchdog | - | MouseReel | R3112D | - | Voltage Detectors | - | - | - | - | - | - | Open Drain | - | 1 uA | - | 2 % | - | 3 V | 2.94 V | 3.06 V | - | 100 ms | - | - | - | ||
![]() R3117N301C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | 0.000222 oz | - | - | No Watchdog | - | MouseReel | R3117N | - | Voltage Detectors | - | - | - | - | - | - | CMOS | I2C/I2S/SPI/SSP/UART | 310 nA | 128 Kb | 1 % | 32 Bit | 3 V | 2.9475 V | 3.078 V | - | 40 us | - | - | ARM Cortex M3 | ||
![]() R5107G251C-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8G-8 | POM (Polyoxymethylene) | - | No Backup | - | - | No Chip Enable | - | 3000 | Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | No | - | Details | - | 6 V | 900 mV | - | - | - | - | - | Watchdog | -40 to 106 °C | MouseReel | R5107G | - | Marker | White | - | - | - | - | - | CMOS | - | 11 uA | - | 1 % | - | 2.5 V | 2.475 V | 2.525 V | - | 370 ms | - | - | - | ||
![]() R3111Q341A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | Open Drain | I2C/SCI/SPI | 1.2 uA | 4 Kb | 2 % | - | 3.4 V | 3.332 V | 3.468 V | - | - | - | - | - | ||
![]() R3116K381A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | - | No Chip Enable | - | 10000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 400 mW | - | Yes | - | Details | - | 6 V | 500 mV | - | - | - | - | - | No Watchdog | - | Reel | R3116K | - | Voltage Detectors | - | - | - | - | - | - | CMOS, Open Drain | - | 1.6 uA | - | 0.8 % | - | 3.8 V | 3.743 V | 3.857 V | - | 100 ms | - | - | - | ||
![]() R3118N131C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | Backup | - | - | No Chip Enable | Copper Alloy | 3000 | No Manual Reset | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | SPST | Yes | - | Details | - | 6 V | 1 V | OFF (ON) | - | 0.000222 oz | - | - | No Watchdog | - | Reel | R3118N | - | Voltage Detectors | - | - | - | - | - | - | CMOS | - | 480 nA | - | 1.5 % | - | 1.3 V | - | - | - | 100 ms | - | - | - | ||
![]() R3118Q272A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | MIL-PRF-20 | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | Reel | R3118Q | - | Voltage Detectors | - | - | 680 pF | - | - | - | CMOS, Open Drain | - | 480 nA | - | 1.5 % | - | 2.7 V | - | - | - | 100 ms | 7.37 mm | 7.37 x 2.29 x 7.37 | - | ||
![]() R3118Q292A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | Fiber | Backup | - | - | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | 12 V | No Watchdog | -20 to 70 °C | MouseReel | R3118Q | Lead Wire | Voltage Detectors | - | - | - | 5.0000 W | - | - | Open Drain | - | 400 nA | - | 1.5 % | - | 2.9 V | 600 mV | 5 V | - | 80 us | 119 mm | - | - | ||
![]() R3117Q294C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | MouseReel | R3117Q | - | Voltage Detectors | - | - | - | - | - | - | CMOS | - | 310 nA | - | 1 % | - | 2.9 V | 2.8492 V | 2.9754 V | - | 40 us | - | - | - |