- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Manual Reset | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Switching Speed | Termination Method | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Color | Gender | Capacitance | Pitch | Technology | Pin Count | Contact Gender | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Number of Switches | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN5VD30AA-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | Backup | Straight | - | - | - | - | 3000 | - | 10-6 | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | Solder Bucket | 0.000222 oz | - | No Watchdog | -55 to 125 °C | Reel | RN5VD | Voltage Detectors | - | Plug | - | - | - | - | PIN | CMOS, Open Drain | - | - | 4 uA | - | - | 2.5 % | - | 3 V | 2.925 V | 3.075 V | - | - | - | No | 24.79 mm | - | - | ||
![]() R3130N27EC-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | 10% | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 150 mW | Yes | Details | - | 6 V | 1 V | - | - | - | 0.000282 oz | - | No Watchdog | - | MouseReel | R3130N | Voltage Detectors | - | - | 0.033 uF | - | - | - | - | CMOS | - | - | 1.4 uA | - | - | 1.5 % | - | 2.7 V | - | - | - | - | 240 ms | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() R3116N271A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3116N | Voltage Detectors | - | - | - | - | - | - | - | Open Drain | - | - | 1.5 uA | - | - | 0.8 % | - | 2.7 V | 2.66 V | 2.741 V | - | - | 100 ms | - | - | - | - | ||
![]() R3112Q191A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | Thermoplastic | Backup | Right Angle | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | - | Solder | 0.001411 oz | - | No Watchdog | -55 to 105 °C | MouseReel | R3112Q | Voltage Detectors | - | Receptacle | - | 2.5400 mm | - | - | - | Open Drain | - | - | 1 uA | - | - | 2 % | - | 1.9 V | 1.862 V | 1.938 V | - | - | 100 ms | - | 63.88 mm | - | - | ||
![]() R3116N301C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | 0.000222 oz | - | No Watchdog | - | Reel | R3116N | Voltage Detectors | - | - | - | - | - | - | - | CMOS | - | I2C/SPI/UART | 1.5 uA | - | 8 Kb | 0.8 % | 32 Bit | 3 V | 2.955 V | 3.045 V | - | - | - | - | - | - | ARM Cortex M0+ | ||
![]() RN5VD45AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | - | No Watchdog | - | MouseReel | RN5VD | Voltage Detectors | - | - | - | - | - | - | - | Open Drain | - | - | 5.5 uA | - | - | 2.5 % | - | 4.5 V | 4.388 V | 4.612 V | - | - | 100 ms | - | - | - | - | ||
![]() R3119N090E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 2.1 V | - | - | - | 0.000222 oz | - | No Watchdog | - | Reel | R3119N | Voltage Detectors | - | - | 0.39 uF | - | - | - | - | CMOS, Open Drain | - | - | 3.3 uA | - | - | 1.5 % | - | 9 V | - | - | - | - | 85 ms | - | 4.5 mm | 4.5 x 6.4 | - | ||
![]() R3117K273C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | PO (Polyolefin) | - | Backup | - | - | - | No Chip Enable | - | 10000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | -30 to 80 °C | Reel | R3117K | Voltage Supervisory | - | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | 1 % | - | 2.7 V | 2.6527 V | 2.7702 V | - | - | - | - | - | - | - | ||
![]() R3117Q294A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | Reel | R3117Q | Voltage Supervisory | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 310 nA | - | - | 1 % | - | 2.9 V | 2.8492 V | 2.9754 V | - | - | - | - | - | - | - | ||
![]() R3116Q401C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | Backup | Straight | - | - | No Chip Enable | Iron-Nickel | 3000 | - | 10-6 | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 500 mV | - | - | Solder | - | - | No Watchdog | -55 to 125 °C | Reel | R3116Q | Voltage Detectors | - | Plug | - | - | - | - | - | CMOS | - | - | 1.6 uA | - | - | 0.8 % | - | 4 V | 3.94 V | 4.06 V | - | - | 100 ms | No | 24.79 mm | - | - | ||
![]() R3116Q421C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | Highly Integrated Transceiver IC | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | 380 mW | Yes | Details | TFBGA | 6 V | 500 mV | - | - | - | - | Industrial grade | No Watchdog | -30 to 85 °C | Reel | R3116Q | Highly Integrated Transceiver IC | - | - | - | - | - | 64 | - | CMOS | - | - | 1.7 uA | - | - | 0.8 % | - | 4.2 V | 4.137 V | 4.263 V | Industrial | - | 100 ms | - | - | - | - | ||
![]() R3132Q42EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | 1% | - | - | - | 3000 | - | - | Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 750 mV | - | - | - | - | - | No Watchdog | - | Reel | R3132Q | Voltage Detectors | - | - | 470 pF | - | - | - | - | CMOS, Open Drain | - | - | 900 nA | - | - | 2 % | - | 4.2 V | 4.116 V | 4.284 V | - | - | 240 ms | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() R3118N301A-TR-FE Nisshinbo | In Stock | - | - | Nickel | SOT-23-5 | - | Thermoplastic | Backup | Straight | - | - | No Chip Enable | Copper Alloy | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | - | Solder | 0.000222 oz | - | No Watchdog | -55 to 125 °C | MouseReel | R3118N | Power | - | Pin | - | - | - | - | - | Open Drain | - | - | 480 nA | 1 | - | 1.5 % | - | 3 V | - | - | - | - | 80 us | - | - | - | - | ||
![]() RN5VD26CA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | Manual Reset | + 85 C | 80 dB | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | Single SPDT | 10000000 ns | - | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | Voltage Detectors | - | - | - | - | TTL | - | - | CMOS | 12 V | - | 3.5 uA | - | - | 2.5 % | - | 2.6 V | 2.535 V | 2.665 V | - | 1 | - | - | - | - | - | ||
![]() R3117Q402A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | MouseReel | R3117Q | Backshell | - | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | 1 % | - | 4 V | 3.93 V | 4.104 V | - | - | 40 us | - | - | - | - | ||
![]() R3117Q092A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | PO (Polyolefin) | - | Backup | - | - | - | No Chip Enable | - | 3000 | Cables | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | Reel | R3117Q | Boot | Black | - | - | - | - | - | - | CMOS, Open Drain | - | - | 310 nA | - | - | 1 % | - | 900 mV | 874 mV | 939 mV | - | - | - | - | - | - | - | ||
![]() R3114Q381A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | - | - | No Watchdog | - | Reel | R3114Q | Voltage Supervisory | - | - | - | - | - | - | - | CMOS, Open Drain | - | CAN/I2C/SCI/SPI | 1.6 uA | - | 60 Kb | 0.8 % | - | 3.8 V | 3.743 V | 3.857 V | - | - | - | - | - | - | S08 | ||
![]() R3132Q14EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 750 mV | - | - | - | - | - | No Watchdog | - | MouseReel | R3132Q | Voltage Detectors | - | - | - | - | - | - | - | Open Drain | - | - | 800 nA | - | - | 2 % | - | 1.4 V | 1.372 V | 1.428 V | - | - | 240 ms | - | - | - | - | ||
![]() R3118N281C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | - | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3118N | Voltage Detectors | - | - | 0.22 uF | - | - | - | - | CMOS | - | - | 480 nA | - | - | 1.5 % | - | 2.8 V | - | - | - | - | 80 us | - | - | - | - | ||
![]() R3117Q312A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | Reel | R3117Q | Voltage Supervisory | - | - | - | - | - | - | - | CMOS, Open Drain | - | I2C/SPI/UART/USB | 310 nA | - | 64 Kb | 1 % | 32 Bit | 3.1 V | 3.0457 V | 3.1806 V | - | - | - | - | - | - | ARM Cortex M0+ |