- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV308SNADJT1G ON Semiconductor | 6000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | Automotive grade | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | THRESHOLD VOLTAGE IS 0.405V | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G6 | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | YES | - | - | Active Low | Adjustable/Selectable | 1 | 1.2s Typical | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TPS3808G125DBVR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | TPS3808G125 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.7μA | - | - | - | NO | 2.4μA | - | Active Low | 1.16V | 1 | Adjustable/Selectable | - | - | 1.1542V | 1.1658V | +1.16V | 1.1542V | 1.1658V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6710LARJZ-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | ADM6710 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 55μA | 115μA | - | - | YES | - | - | Active Low | 1.67V 3.08V Adj Adj | - | 140ms Minimum | - | - | - | - | - | 1.62V | 1.71V | 4 | 200 ms | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM6315-29D2ARTZR7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | e3 | no | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ADM6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | - | 15μA | NO | - | - | Active Low | 2.93V | - | 20ms Minimum | - | - | 2.88V | 2.98V | +2.93V | 2.88V | 2.98V | 1 | 48 ms | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NCP301LSN42T1G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | - | 2 % | Active Low | 4.2V | 1 | - | Halogen Free | - | 4.116V | 4.284V | +4.2V | 4.116V | 4.284V | - | - | 1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3707-30DGN Texas Instruments | 8000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | 2 | - | - | -40°C~85°C TA | Tube | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.14W | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | TPS3707 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 6V | 2V | 20μA | 50μA | 2.14W | 50μA | NO | 20μA | - | Active High/Active Low | - | 1 | 140ms Minimum | - | - | - | - | +2.63V | 2.63V | 2.7V | - | - | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN40T1G ON Semiconductor | 143400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 4.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | - | 2 % | Active Low | 4V | 1 | Adjustable/Selectable | Halogen Free | - | 3.92V | 4.08V | +4V | 3.92V | 4.08V | - | - | 1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN15T1G ON Semiconductor | 90 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | NO | - | 2 % | Active Low | 1.5V | 1 | Adjustable/Selectable | Halogen Free | - | 1.47V | 1.53V | +1.5V | 1.47V | 1.53V | - | - | 1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3705-50DR Texas Instruments | 12500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT | 725mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS3705 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 6V | 2V | 30μA | 50μA | 725mW | 50μA | NO | 30μA | - | Active Low | - | 1 | 140ms Minimum | - | - | - | - | +4.55V | 4.55V | 4.65V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC7703IDR Texas Instruments | 94 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | 725mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | TLC7703 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 6V | 2V | 9μA | - | 725mW | 16μA | NO | 9μA | - | Active High/Active Low | - | 1 | 1.1ms Minimum | - | - | 2.56V | 2.7V | +2.63V | 2.63V | 2.7V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL7700CPWRG4 Texas Instruments | 65000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER ON RESET GENERATOR | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | TL7700 | Open Drain or Open Collector | 8 | - | - | - | - | - | 2/36V | - | 1 | 40V | 1.8V | 1mA | - | - | 1mA | YES | 600μA | - | Active Low | Adjustable/Selectable | 1 | 10μs Maximum Propagation Delay | - | - | - | - | +0.5V | - | - | - | - | 1.2mm | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STWD100YNXWY3F STMicroelectronics | 15000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Watchdog Circuit | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.95mm | NOT SPECIFIED | STWD100 | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | - | 5.5V | - | 2.7V | - | - | - | - | - | - | - | - | - | - | Active Low | - | 1 | 71ms Minimum | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TPS3836J25DBVT Texas Instruments | 161 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | TPS3836J25 | Push-Pull, Totem Pole | 5 | - | - | 5mA | 2.5V | - | - | - | 1 | 6V | 1.6V | 250nA | 15μA | 437mW | 15μA | NO | 220nA | - | Active Low | - | 1 | 10ms Minimum | - | - | 2.18V | 2.29V | - | 2.25V | 2.29V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VN2102ECB713 Microchip Technology | 332 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 40 | TC54VN2102 | Open Drain or Open Collector | - | - | Voltage | 50mA | - | - | - | - | 1 | 10V | 700mV | 3.6μA | 1.1μA | 240mW | - | NO | 1.1μA | - | Active Low | 2.1V | 1 | - | - | 0.004mA | 2.06V | 2.14V | +2.1V | 2.06V | 2.14V | - | - | 1.3mm | 3.1mm | 1.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP300LSN45T1G ON Semiconductor | 2714 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 520nA | - | 1.4μA | NO | - | 2 % | Active Low | 4.5V | 1 | - | Halogen Free | - | 4.41V | 4.59V | +4.5V | 4.41V | 4.59V | - | - | 1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN11T1G ON Semiconductor | 3000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 450nA | 450nA | - | 1.2μA | NO | - | 2 % | Active Low | 1.1V | 1 | Adjustable/Selectable | Halogen Free | - | 1.078V | 1.122V | +1.1V | 1.078V | 1.122V | - | - | 1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3831K33DQNR Texas Instruments | 60247 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-XDFN Exposed Pad | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | - | 0.65mm | - | TPS3831K33 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 1 | 6.5V | 600mV | 150nA | - | - | 500nA | NO | 150nA | - | Active Low | 2.93V | 1 | 120ms Minimum | - | - | 2.857V | 2.974V | +2.93V | - | - | - | 200 ms | 400μm | 1mm | 1mm | 370μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3898PDRYR Texas Instruments | 30000 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 6-UFDFN | YES | 6 | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | - | 1 | 3.3V | 0.5mm | - | TPS3898 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 6.5V | 1.7V | 6μA | - | - | - | YES | 6μA | - | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | +0.5V | - | - | - | - | 600μm | 1.45mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC809RUY-TR Microchip Technology | 6011 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | 2.55V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1320T-25LE/OT Microchip Technology | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | 240mW | - | - | - | - | - | - | - | MCP1320 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | - | 10μA | - | 1μA | - | Active Low | 2.5V | 1 | 140ms Minimum | - | - | 25mV | 150mV | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |