- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3130N30AA8-TR-FE Nisshinbo | In Stock | - | - | - | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | Details | 6 V | - | - | No Watchdog | Cut Tape | - | Voltage Detectors | Open Drain | - | 1.5 % | 3 V | - | - | 50 ms | ||
![]() R3132D46EC-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.75 V | - | No Watchdog | Reel | R3132D | Voltage Detectors | CMOS | 800 nA | 2 % | 4.6 V | 4.508 V | 4.692 V | 240 ms | ||
![]() R3114N271A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | Details | 6 V | - | - | No Watchdog | Reel | R3114N | Voltage Detectors | Open Drain | - | 0.8 % | 2.7 V | - | - | 40 us | ||
![]() R3119N060E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3111N252C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111N | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.5 V | 2.45 V | 2.55 V | - | ||
![]() R3112Q481A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | 0.001411 oz | - | Cut Tape | R3112Q**1 | - | - | - | - | - | - | - | - | ||
![]() R3114N451A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3118N501C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3118N | - | - | - | - | - | - | - | - | ||
![]() R3111D521B-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Reel | R3111D | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | - | ||
![]() R3116N331A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | ||
![]() R3114N451C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3111N171A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111N | Voltage Detectors | Open Drain | 1 uA | 2 % | 1.7 V | 1.666 V | 1.734 V | - | ||
![]() R3111H151A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1 uA | 2 % | 1.5 V | 1.47 V | 1.53 V | - | ||
![]() R3114K361A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3114N311A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 6 V | 0.5 V | - | No Watchdog | Reel | R3114N | Voltage Detectors | CMOS, Open Drain | 1.6 uA | 0.8 % | 3.1 V | - | - | - | ||
![]() R3114K451A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3114K221A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3133D20EA-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.8 V | - | No Watchdog | Reel | R3133D | Voltage Detectors | Open Drain | 800 nA | 2 % | 2 V | 1.96 V | 2.04 V | 240 ms | ||
![]() R3116K361A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - | ||
![]() R3130N46EC3-TR-FE Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - |