- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3117N303C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | ||
![]() R3114K321A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | ||
![]() R3111Q521A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | ||
![]() R3116K191A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | ||
![]() R3114N251C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | ||
![]() R3117N453A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | ||
![]() R5107G301C-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R5107G | - | - | - | - | - | - | - | ||
![]() RN5VD37AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | ||
![]() RN5VD275CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | ||
![]() RN5VD30AA-TL-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | ||
![]() R3130N44AC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3130N | - | - | - | - | - | - | - | ||
![]() R3111Q381A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.8 V | 3.724 V | 3.876 V | ||
![]() R3114Q451C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | ||
![]() R3111H601A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 6 V | 5.88 V | 6.12 V | ||
![]() RN5VD38AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | ||
![]() R3111H341A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.4 V | 3.332 V | 3.468 V | ||
![]() R3118K271A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1212-6 | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118K | - | - | - | - | - | - | - | ||
![]() R3118Q302C-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118Q | - | - | - | - | - | - | - | ||
![]() R3111N521A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | ||
![]() R3111Q521C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V |