- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP300K27DA-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() RP300K26AA3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() RP300K11AA-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() R3111H421A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.3 uA | 2 % | 4.2 V | 4.116 V | 4.284 V | - | ||
![]() R3111H271A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.7 V | 2.646 V | 2.754 V | 100 us | ||
![]() R3111H091A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1 uA | 2 % | 900 mV | 0.882 V | 0.918 V | - | ||
![]() R3111H401C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4 V | 3.92 V | 4.08 V | 100 us | ||
![]() RP300N29DA3-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | Details | 5.5 V | 720 mV | 0.000222 oz | No Watchdog | MouseReel | RP300N | Voltage Detectors | CMOS, Open Drain | 950 nA | 0.8 % | 2.93 V | - | - | 200 ms | ||
![]() R3111H441C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.4 V | 4.312 V | 4.488 V | 100 us | ||
![]() RP300N28AC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | Details | 5.5 V | 720 mV | 0.000222 oz | No Watchdog | MouseReel | RP300N | Voltage Detectors | CMOS | 950 nA | 0.8 % | 2.8 V | - | - | 50 ms | ||
![]() R3111D291C-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Reel | R3111D | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.9 V | 2.842 V | 2.958 V | - | ||
![]() R3111D251A-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Reel | R3111D | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.5 V | 2.45 V | 2.55 V | - | ||
![]() R3112Q461A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 700 mV | 0.001411 oz | No Watchdog | MouseReel | R3112Q | Voltage Detectors | Open Drain | 1.5 uA | 2 % | 4.6 V | 4.508 V | 4.692 V | 100 ms | ||
![]() R1510S004C-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S004D-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S008B-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S008C-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S008A-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S012A-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S005A-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - |