- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Acceleration | Axis Type | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Gender | Capacitance | Pitch | Pin Count | Housing Color | Output Type | Operating Supply Voltage | Failure Rate | Interface | Operating Supply Current | Manufacturer Size Code | Accuracy | Data Bus Width | Threshold Voltage | ESR | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111D391A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | Tinel Lock Adapter | - | - | - | - | - | Open Drain | - | - | - | 1.2 uA | - | 2 % | - | 3.9 V | - | 3.822 V | 3.978 V | - | - | - | - | - | ||
![]() R3112N481A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | Details | - | - | - | - | 0.001411 oz | - | - | - | Cut Tape | R3112N | - | - | 0.015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | 7.37 x 2.29 x 7.37 | - | ||
![]() R3111Q332A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | 14 Channel Configurable Power Management IC | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | -40 to 105 °C | Cut Tape | R3111Q | 14 Channel Configurable Power Management IC | - | - | - | - | - | Open Drain | - | - | - | 1.2 uA | - | 2 % | - | 3.3 V | - | 3.234 V | 3.366 V | Extended Industrial | - | - | - | - | ||
![]() R3117K331C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | Details | - | - | - | - | - | - | - | - | Reel | R3117K | - | - | 33 uF | - | - | - | - | - | P | - | - | H | - | - | - | 900 mOhm | - | - | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 | - | ||
![]() R3114Q241A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | 60 G | Single | - | - | - | - | - | - | - | 3000 | - | - | - | Surface Mount | - | - | - | - | - | - | Details | QFN EP | - | - | - | - | Automotive grade | - | -40 to 125 °C | Reel | R3114Q | - | - | - | - | 16 | - | - | 4.2, 17 V | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() R3116Q221C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | PBT (Polybutylene Terephthalate) | - | Right Angle | - | - | - | Phosphor Bronze | 3000 | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | -40 to 70 °C | Reel | R3116Q | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88 mm | - | - | ||
![]() R3114Q081A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3119N118A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | 10% | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3119N | - | - | 0.015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.7 mm | - | ||
![]() R3112N171C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | -65 to 150 °C | Cut Tape | R3112N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q111C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | CMOS | - | - | - | 1 uA | - | 2 % | - | 1.1 V | - | 1.078 V | 1.122 V | - | - | - | - | - | ||
![]() R3114N401C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | 10% | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114N | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3111H361C-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | 5% | - | No Chip Enable | - | 1000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 900 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111H | Voltage Detectors | - | 0.0039 uF | - | - | - | CMOS | - | - | - | 1.2 uA | - | 2 % | - | 3.6 V | - | 3.528 V | 3.672 V | - | - | 2.01 mm | 2.01 x 1.25 x 0.71 mm | - | ||
![]() R3112N391A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | 5% | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | Cut Tape | R3112N | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() R3111N212A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111N | Voltage Detectors | - | 10 pF | - | - | - | Open Drain | - | - | - | 1.1 uA | - | 2 % | - | 2.1 V | - | 2.058 V | 2.142 V | - | - | 0.6 mm | 0.6 x 0.3 x 0.3 | - | ||
![]() R1510S007C-E2-FE Nisshinbo | In Stock | - | - | Tin | HSOP-8E-8 | - | - | Polyester | - | Straight | - | - | - | Copper Alloy | 1000 | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | -55 to 105 °C | Reel | R1510S | - | Header | - | 3.9600 mm | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.81 mm | - | - | ||
![]() R3112D271C-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | - | - | - | Phosphor Bronze | 4000 | - | - | - | Through Hole | SMD/SMT | - | - | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | -40 to 80 °C | Reel | R3112D | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.67 mm | - | - | ||
![]() R3111Q201B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 10% | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | 180 pF | - | - | - | Open Drain | - | - | - | 1.1 uA | - | 2 % | - | 2 V | - | 1.96 V | 2.04 V | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() R3114K401C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | I/O Expander | - | - | 10000 | - | - | - | Surface Mount | - | - | - | - | - | - | Details | SSOP | - | - | - | - | - | - | -40 to 85 °C | Reel | R3114K | I/O Expander | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q351C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | 2 | 1 Input | 380 mW | Yes | - | Details | FCBGA | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | 624 | - | CMOS | - | - | - | 1.2 uA | - | 2 % | 32 Bit | 3.5 V | - | 3.43 V | 3.57 V | - | - | - | - | - | ||
![]() R3132D29EA3-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | Manual Reset | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | Reel | - | Voltage Detectors | - | - | - | - | - | Open Drain | - | - | SCI/SPI | 800 nA | - | 2 % | 32 Bit | 2.93 V | - | - | - | - | 240 ms | - | - | ColdFire |