- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Half Intensity Angle Degrees | Insert Arrangement | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Collector Current | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switching Regulator | Termination Method | Unit Weight | Viewing Orientation | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Outputs | Number of Contacts | Contact Gender | Housing Color | Output Type | Failure Rate | Polarity | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Manufacturer Size Code | Output Power | Accuracy | Threshold Voltage | ESR | Undervoltage Threshold | Overvoltage Threshold | Peak Wavelength | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112N411C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.001411 oz | - | - | - | Cut Tape | R3112N | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 2.03 x 2.03 | - | ||
![]() R3112N101C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.001411 oz | - | - | - | Cut Tape | R3112N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N341C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | 10% | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Cut Tape | R3111N | Voltage Detectors | - | - | 0.015 uF | - | - | - | - | - | - | CMOS | - | - | - | 1.2 uA | - | - | - | - | 2 % | 3.4 V | - | 3.332 V | 3.468 V | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | ||
![]() R3111Q511C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | 9 | Nylon | Backup | Right Angle | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | Solder | - | - | No Watchdog | - | Cut Tape | R3111Q | D-Subminiature | - | Receptacle | - | 2.7400 mm | - | - | 9 POS | - | - | CMOS | - | - | - | 1.4 uA | 1 | - | - | - | 2 % | 5.1 V | - | 4.998 V | 5.202 V | - | - | - | 30.81 mm | - | - | ||
![]() R3111Q361A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | MIL-PRF-55365/4 | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | - | 3.3 uF | - | - | - | - | - | - | Open Drain | R | - | - | 1.2 uA | - | - | F | - | 2 % | 3.6 V | 2.5 Ohm | 3.528 V | 3.672 V | - | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | - | ||
![]() R3111D581B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | 5% | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Reel | R3111D | Voltage Detectors | - | - | 47 pF | - | - | - | - | - | - | Open Drain | - | - | - | 1.4 uA | - | - | - | - | 2 % | 5.8 V | - | 5.684 V | 5.916 V | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3112Q331A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Copper Alloy | 3000 | - | - | - | - | - | - | - | - | 30 | - | Edge Mount | - | - | - | - | - | Details | - | - | - | - | Solder | 0.001411 oz | - | - | -55 to 125 °C | Cut Tape | R3112Q**1 | - | 2 | Plug | - | 2.5400, 0.6400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 mm | - | - | ||
![]() R3132D31EA-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | No Backup | Straight | - | No Chip Enable | Iron-Nickel | 4000 | - | - | 8-3 | - | - | Manual Reset | - | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | Solder | - | - | No Watchdog | -55 to 125 °C | Reel | R3132D | Voltage Detectors | - | Plug | - | - | - | - | - | Pin | - | Open Drain | - | - | - | 800 nA | - | - | - | - | 2 % | 3.1 V | - | 3.038 V | 3.162 V | - | 240 ms | No | 24.79 mm | - | - | ||
![]() R3112N201C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Details | SMT | - | - | Yes | - | 0.001411 oz | - | - | -40 to 125 °C | Cut Tape | R3112N | Step Down | - | - | - | - | 6 | 1 | - | - | - | - | - | - | - | - | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112D321C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | 0.001411 oz | - | - | - | Reel | R3112D | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/I2S/SPI/UART | - | - | 128 Kb | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M0+ | ||
![]() R3117K081C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | - | - | Phosphor Bronze | 10000 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | -55 to 105 °C | Reel | R3117K | - | - | Header | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | ||
![]() R3112N171A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.001411 oz | - | - | - | Cut Tape | R3112N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3116Q221A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | Details | - | - | - | - | - | - | - | - | - | Reel | R3116Q | - | - | - | 24 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R3116Q451A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | R3116Q | Tinel Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q121A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | - | - | - | 2 % | 1.2 V | - | 1.176 V | 1.224 V | - | - | - | - | - | - | ||
![]() R3111N112A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | - | - | - | 2 % | 1.1 V | - | 1.078 V | 1.122 V | - | - | - | - | - | - | ||
![]() R3114Q421A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | - | 120 | - | 2.4 mm | Flat | - | 15 mA | - | - | - | Surface Mount | - | - | - | - | - | Details | PLCC | - | - | - | - | - | Top View | - | -40 to 100 °C | Reel | R3114Q | Chip | - | - | - | - | 2 | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | 980 nm | - | - | - | - | - | ||
![]() R1510S006B-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q431A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.3 uA | - | - | - | - | 2 % | 4.3 V | - | 4.214 V | 4.386 V | - | - | - | - | - | - | ||
![]() R3111D461B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | Reel | R3111D | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.3 uA | - | - | - | - | 2 % | 4.6 V | - | 4.508 V | 4.692 V | - | - | - | - | - | - |