- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Output | Case Code (Metric) | Case Code (Imperial) | Output Type | Dielectric | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Resistors | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Circuit Type | Power Per Element | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Reset Delay Time | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM808B-2.6XN5G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM892B-3.2XN3G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM828B-4.2XN5G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM893B-2.6XUDH4G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM826B-4.5XN5G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM836-ADJXN6G/TR SGMICRO | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM808B-5.5XK3G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM826B-4.0XN5G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6315US38D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0606, Convex | 4 | 0606 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | No | -55°C ~ 155°C | Tape & Reel (TR) | ACA - Precision | 0.063 L x 0.059 W (1.60mm x 1.50mm) | ±0.25% | Active | - | ±25ppm/°C | Simple Reset/Power-On Reset | 125 °C | -40 °C | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | 320 mW | - | - | - | - | - | 5.5 V | 1 V | 5 µA | 2 | Active Low | - | 1 | 140 ms | Isolated | 125mW | 3.73 V | 3.87 V | 3.8 V | 3.73 V | 3.87 V | ±7.5 ppm/°C | 10k, 50k | ±0.05% | - | 0.022 (0.55mm) | - | - | - | Lead Free | ||
![]() MAX6421XS21 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 10 V | 10 V | 10 V | No | - | Cut Tape | - | - | 10 % | - | SMD/SMT | - | Simple Reset/Power-On Reset | 125 °C | -55 °C | - | 2.2 µF | 245 mW | - | 3216 | 1206 | - | X7R | 5.5 V | 1 V | 2.5 µA | - | Active Low | - | 1 | - | - | - | 2.048 V | 2.153 V | 2.1 V | 2.048 V | 2.153 V | - | - | - | - | - | 1.6 mm | - | Unknown | Lead Free | ||
![]() MAX6361PUT29 G24 Analog Devices | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6361 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Battery Backup Circuit | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.93V | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6384LT31D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WFDFN | 6 | 6-uDFN (1.5x1) | MAX6384 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | - | 167.7 mW | Push-Pull, Totem Pole | - | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | 3.08V | 1 | 1 ms | - | - | 3 V | 3.15 V | 3.08 V | 1.54 V | 1.61 V | - | - | - | - | - | - | - | - | - | ||
![]() MAX6382XR46D3 Analog Devices | 1506 |
| - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6382 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | - | - | - | No | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | - | 235 mW | Push-Pull, Totem Pole | - | - | - | - | 5.5 V | 1 V | - | - | Active High | 4.63V | 1 | 140ms Minimum | - | - | 4.51 V | 4.74 V | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX691AEUE Analog Devices | 23 |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX691 | Backup | No Manual Reset | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tube | Active | - | 5.5 V | - | - | - | Watchdog | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Battery Backup Circuit | - | - | - | - | - | Push-Pull, Push-Pull | - | - | Active Low, Push-Pull | - | - | - | - | - | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | - | - | 4.65 V | - | - | - | - | - | 50 ms | - | - | - | - | - | ||
![]() MAX6865UK26D6S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6865 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.625V | 1 | 600ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121E646MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124F445MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123C546MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N16AER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123C446MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |