- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Output Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7701F06-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F0 | 0.000222 oz | No Watchdog | Reel | NJU7701F06 | Voltage Detectors | - | - | 1 % | 6 V | 5.94 V | 6.06 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F04-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F0 | 0.000222 oz | No Watchdog | Reel | NJU7701F04 | Voltage Detectors | - | - | 1 % | 4 V | 3.96 V | 4.04 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F55-TE2 Nisshinbo | In Stock | - | - | SC-82AB-4 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F5 | - | No Watchdog | Reel | NJU7700F55 | Voltage Detectors | - | - | 1 % | 5.5 V | 5.445 V | 5.555 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F44-TE1 Nisshinbo | In Stock | - | - | SC-82AB-4 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F44 | - | No Watchdog | MouseReel | NJU7701F44 | Voltage Detectors | - | - | 1 % | 4.4 V | 4.356 V | 4.444 V | 1.1 mm | 2 mm | 1.6 mm | ||
![]() NJU7700F21-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F2 | 0.000222 oz | No Watchdog | Reel | NJU7700F21 | Voltage Detectors | - | - | 1 % | 2.1 V | 2.079 V | 2.121 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F21-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F2 | 0.000222 oz | No Watchdog | Reel | NJU7700F21 | Voltage Detectors | - | - | 1 % | 2.1 V | 2.079 V | 2.121 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F47-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | - | - | - | SMD/SMT | - | - | Details | - | - | NJU7701F47 | 0.000222 oz | - | Reel | NJU7701F47 | Voltage Detectors | - | 50 mA | - | - | - | - | - | - | - | ||
![]() NJU7700F02-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F0 | 0.000222 oz | No Watchdog | Reel | NJU7700F0 | Voltage Detectors | - | - | 1 % | 2 V | 1.98 V | 2.02 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F13-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F1 | 0.000222 oz | No Watchdog | Reel | NJU7701F13 | Voltage Detectors | - | - | 1 % | 1.3 V | 1.287 V | 1.313 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F15-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F1 | 0.000222 oz | No Watchdog | Reel | - | Voltage Detectors | - | - | 1 % | 1.5 V | 1.485 V | 1.515 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F06-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F0 | 0.000222 oz | No Watchdog | Reel | NJU7700F0 | Voltage Detectors | - | - | 1 % | 6 V | 5.94 V | 6.06 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F27-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F2 | 0.000222 oz | No Watchdog | MouseReel | NJU7700F27 | Voltage Detectors | - | - | 1 % | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7713F3-4227-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 250 mW | Details | 9 V | 0.8 V | NJU7713 | 0.000222 oz | No Watchdog | Reel | NJU7713 | Voltage Detectors | CMOS | - | - | 2.7 V, 4.2 V | 4.158 V, 2.673 V | 4.242 V, 2.727 V | 0.9 mm | 2 mm | 1.25 mm | ||
![]() NJU7709F27-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7709 | - | - | Reel | NJU7709 | Voltage Detectors | - | - | - | - | - | - | - | - | - | ||
![]() NJU7707F27B2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F27 | Voltage Detectors | - | - | - | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F3-02A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-02 | - | - | Reel | NJU7704F3-02 | Voltage Detectors | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-22-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-2 | - | - | Reel | NJU7700F4-22 | Voltage Detectors | - | - | - | - | - | - | - | - | - | ||
![]() NJU7701F4-38-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-3 | - | - | Reel | NJU7701F4-38 | Voltage Detectors | - | - | - | - | - | - | - | - | - | ||
![]() NJU7703F06-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7703 | - | - | Reel | NJU7703 | Voltage Detectors | - | - | - | - | - | - | - | - | - | ||
![]() NJU7701F34-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F3 | 0.000222 oz | No Watchdog | Reel | NJU7701F34 | Voltage Detectors | - | - | - | 3.4 V | 3.366 V | 3.434 V | 1.1 mm | 2.9 mm | 1.6 mm |