- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3307-33MDGNREP Texas Instruments | 839 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | - | No | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | - | 3 | 6V | 2V | 15μA | 40μA | - | 40μA | YES | 15μA | Active High/Active Low | 2.93V 4.55V Adj | 3 | 140ms Minimum | - | - | - | +1.252.934.55V | 4.55V | 1.29V | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6315-26D3ARTZR7 Analog Devices Inc. | 220536 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ADM6315 | Open Drain or Open Collector | 4 | - | - | 1 | 5.5V | 1V | 15μA | 15μA | - | 15μA | NO | - | Active Low | 2.63V | - | 140ms Minimum | - | 2.58V | 2.68V | +2.63V | - | - | 1 | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STM6779SWB6F STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6779 | Open Drain or Open Collector | 6 | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | - | Active Low | 2.925V Adj | 2 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | - | - | - | 1.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6713RAKSZ-REEL7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | ADM6713 | Open Drain or Open Collector | 4 | - | 3V | 1 | 5.5V | 1V | 35μA | 60μA | - | 60μA | NO | - | Active Low | 2.63V | - | 140ms Minimum | - | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | 1 | 640 ms | 1mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STM6717SJWY6F STMicroelectronics | 43 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6717 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | 35μA | YES | - | Active Low | 0.875V 2.925V | 2 | 140ms Minimum | - | - | - | - | 845mV | 905mV | - | - | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM811TARTZ-REEL Analog Devices Inc. | 29898 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | ADM811 | Push-Pull, Totem Pole | 4 | - | 3.3V | 1 | 5.5V | 1V | 15μA | 10μA | 200mW | 10μA | NO | - | Active Low | 3.08V | - | 140ms Minimum | - | 3.03V | 3.14V | +3.08V | 3.03V | 3.14V | 1 | 560 ms | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM809SAKSZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | ADM809 | Push-Pull, Totem Pole | 3 | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | - | Active Low | 2.93V | - | 140ms Minimum | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1 | 840 ms | - | - | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() UC2903DWTR Texas Instruments | 4850 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 18 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | - | UC2903 | Open Drain or Open Collector | 18 | - | - | 4 | 40V | 8V | 7mA | - | 1W | 15mA | YES | 7mA | Active Low | - | 4 | Adjustable/Selectable | - | - | - | 1.8 | - | - | - | - | 2.65mm | - | 11.5mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL7759CPSR Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR | - | DUAL | GULL WING | 260 | 1 | 4.3V | - | - | TL7759 | Push-Pull, Totem Pole | 8 | - | - | 1 | 7V | 1V | 1.4mA | - | - | 2mA | NO | 1.4mA | Active High | - | 1 | 5μs Maximum Propagation Delay | - | 4.43V | 4.67V | 4.55 | 4.55V | 4.67V | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC7705IPWRG4 Texas Instruments | 41 |
| - | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | 525mW | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | TLC7705 | Push-Pull, Totem Pole | 8 | - | - | 1 | 6V | 2V | 9μA | - | 525mW | 16μA | NO | 9μA | Active High/Active Low | - | 1 | 1.1ms Minimum | - | 4.47V | 4.63V | +4.55V | 4.55V | 4.63V | - | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM6824MWY6F STMicroelectronics | 2980 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6824 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | 17μA | NO | - | Active High/Active Low | 4.39V | 1 | 140ms Minimum | - | 4.314V | 4.446V | - | 4.314V | 4.446V | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV803RDBZT Texas Instruments | 42500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.96mm | - | TLV803 | Open Drain or Open Collector | 3 | - | - | 1 | 6V | 1.1V | 20μA | 30μA | - | 30μA | NO | 9μA | Active Low | 2.64V | 1 | 120ms Minimum | - | 2.58V | 2.7V | +2.64V | - | - | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM1068ASTZ-REEL7 Analog Devices Inc. | 10000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | Super Sequencer® | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 1 | - | - | 40 | ADM1068 | Programmable | 32 | Not Qualified | 3/5V | 8 | 14.4V | 3V | 4.2mA | - | - | 6mA | YES | - | - | 8 Selectable Threshold Combinations | 8 | - | - | 573mV | 1.375V | - | 6V | 9.6V | - | - | - | 1.6mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT824MTDI-GT3 ON Semiconductor | 2384 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | CAT824 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.2V | 6μA | - | 571mW | - | NO | - | Active High/Active Low | 4.38V | 1 | 140ms Minimum | Halogen Free | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() APX824-23W5G-7 Diodes Incorporated | 2830 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | APX824 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 40μA | 40μA | 500mW | 40μA | NO | - | Active High/Active Low | 2.25V | - | 140ms Minimum | - | 2.2V | 2.3V | - | 2.2V | 2.3V | 1 | 280 ms | 1.3mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1272AJVNBTR Microchip Technology | 632 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TC1272A | Push-Pull, Totem Pole | 3 | - | 5V | 1 | 5.5V | 1V | 12μA | - | 320mW | - | NO | 12μA | Active Low | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | +4V | 3.93V | 4.06V | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6822RWY6F STMicroelectronics | 6085 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6822 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.59V | 2.66V | - | 2.59V | 2.66V | - | - | 1.15mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC803-29D3VM3-TR Microchip Technology | 10000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | 3.05V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP810T-460I/TT Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.35V | 0.95mm | 40 | MCP810 | Push-Pull, Totem Pole | 3 | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active High | 4.475V | 1 | 150ms Minimum | - | 4.35V | 4.6V | - | 4.35V | 4.6V | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM6711LAKSZ-REEL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | ADM6711 | Push-Pull, Totem Pole | 4 | - | - | 1 | 5.5V | 1V | 35μA | 60μA | - | 60μA | NO | - | Active Low | 4.63V | - | 140ms Minimum | - | 4.56V | 4.7V | - | 4.56V | 4.7V | 1 | 640 ms | - | - | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead |