- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCM809JENB713 Microchip Technology | 3326 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 4V | 5.5V | 1V | 12μA | - | 320mW | - | NO | 12μA | - | Active Low | - | 1 | 140ms Minimum | - | - | 3.93V | 4.06V | +4V | 3.93V | 4.06V | - | - | 1.02mm | 3.04mm | 1.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3839K50DQNR Texas Instruments | 39850 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 4-XDFN Exposed Pad | - | 4 | - | - | - | No | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | - | 0.65mm | - | TPS3839K50 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 1 | - | 6.5V | 600mV | 150nA | - | - | 500nA | NO | 150nA | - | Active Low | - | 1 | 120ms Minimum | - | - | 4.271V | 4.446V | +4.38V | 4.38V | - | - | - | 400μm | 1mm | 1mm | 370μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3707-25DGNR Texas Instruments | 2236 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | 2 | - | No | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.14W | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | TPS3707 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | - | 6V | 2V | 20μA | 50μA | 2.14W | 50μA | NO | 20μA | - | Active High/Active Low | - | 1 | 140ms Minimum | - | - | - | - | +2.25V | 2.25V | 2.32V | - | - | 1.1mm | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() APX803D-29SAG-7 Diodes Incorporated | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 7.994566mg | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | APX803D-29 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | - | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | - | - | Active Low | 2.93V | 1 | 1ms Minimum | - | 0.04mA | 2.89V | 2.96V | +2.93V | - | - | - | 3.3 ms | 1mm | 3mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33064P-5RAG ON Semiconductor | 269 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 625mW | BOTTOM | - | 260 | 1 | 4V | - | 40 | MC33064 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | - | 6.5V | 1V | 390μA | - | 625mW | - | NO | - | - | Active Low | 4.6V | 1 | - | Halogen Free | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | 5.33mm | 5.2mm | 4.19mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4228F-TR ROHM Semiconductor | 15000 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 400mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | - | - | - | 1 | - | 7V | 700mV | - | - | - | 1.75μA | NO | - | - | Active Low | 2.8V | 1 | Adjustable/Selectable | - | - | 2.772V | 2.828V | +2.8V | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6717SYWY6F STMicroelectronics | 6000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | - | 5.5V | 800mV | 35μA | 35μA | 654mW | 35μA | YES | - | - | Active Low | 2.188V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | 2.125V | 2.25V | - | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3707-50DRG4 Texas Instruments | 2500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT | 725mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS3707 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | - | 6V | 2V | 20μA | 50μA | 725mW | 50μA | NO | 20μA | - | Active High/Active Low | - | 1 | 140ms Minimum | - | - | - | - | +4.55V | 4.55V | 4.65V | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADM693AARNZ-REEL Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | WATCH DOG TIMER; AUTOMATIC BATTERY BACK UP POWER SWITCHING | 700mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADM693 | Open Drain, Push-Pull | 16 | - | Not Qualified | - | - | - | - | 3 | - | 5.5V | 0V | 100μA | 100μA | 700mW | 100μA | NO | - | - | Active High/Active Low | 4.4V | - | 140ms Minimum | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1 | 280 ms | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM1812-5ARTZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | 0.96mm | - | ADM1812 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 16μA | 16μA | - | 16μA | NO | - | - | Active High | 4.62V | - | 100ms Minimum | - | - | 4.5V | 4.75V | +4.62V | 4.5V | 4.75V | 1 | 250 ms | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC33164D-3G ON Semiconductor | 6569 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.4V | - | 40 | MC33164 | Open Drain or Open Collector | 8 | - | - | - | - | 3V | - | 1 | - | 10V | 1V | 24μA | - | 700mW | - | NO | - | - | Active Low | - | 1 | - | Halogen Free | 0.04mA | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM809TART-REEL7 Analog Devices Inc. | 3620 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | 30 | ADM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | - | - | Active Low | 3.08V | - | 140ms Minimum | - | - | 3.04V | 3.11V | +3.08V | - | - | 1 | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() APX809S05-29SA-7 Diodes Incorporated | 60000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | 2.93V | 1 | 20ms Minimum | - | 20mA | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS3106E09DBVT Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | Yes | -40°C~85°C TJ | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 437mW | DUAL | GULL WING | 260 | 1 | 0.9V | 0.95mm | - | TPS3106E09 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | - | 3.3V | 400mV | 1.2μA | - | 437mW | 27μA | NO | 1.2μA | - | Active Low | 0.86V | 1 | 65ms Minimum | - | - | 854mV | 866mV | +0.86V | 860mV | 866mV | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPS3806J20DBVR Texas Instruments | 56 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | No | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DETECTION THRESHOLD VOLTAGE IS 1.8V | 437mW | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | - | TPS3806J20 | Open Drain or Open Collector | 6 | - | - | 5.5V | - | - | - | 2 | - | 6V | 1.3V | 3μA | 4μA | 437mW | 6μA | YES | 3μA | - | Active Low | 1.8V Adj | 2 | 5μs Typical Propagation Delay | - | - | - | - | 1.8 | 1.8V | 1.813V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ49T1G ON Semiconductor | 2970 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | - | 10V | 800mV | 1μA | 1.3μA | - | - | NO | - | 2 % | Active Low | 4.9V | 1 | - | Halogen Free | 0.0039mA | 4.802V | 4.998V | +4.9V | 4.802V | 4.998V | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6321BZ25ARJZ-R7 Analog Devices Inc. | 461 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | ADM6321 | Open Drain, Push-Pull | 5 | - | Not Qualified | - | - | - | - | 1 | - | 5.5V | 1V | 20μA | 20μA | - | 20μA | NO | - | - | Active High/Active Low | 2.5V | - | 20ms Minimum | - | - | 2.4625V | 2.5375V | - | - | - | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM8612N110ACBZ-R7 Analog Devices Inc. | 116 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | e1 | no | Active | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | - | 0.5mm | 30 | ADM8612 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | - | 5.5V | 2V | - | - | - | - | NO | - | - | Active Low | 1.1V | 1 | 200ms Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM709SAR Analog Devices Inc. | 430 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | 470mW | DUAL | GULL WING | 240 | 1 | 3V | - | 30 | ADM709 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 200μA | 200μA | 470mW | 200μA | NO | - | - | Active Low | 2.93V | - | 140ms Minimum | - | - | 2.85V | 3V | +2.93V | 2.85V | 3V | 1 | 380 ms | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BU4926G-TR ROHM Semiconductor | 98 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU49* | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | - | 7V | 700mV | 550nA | 250nA | - | 1.23μA | NO | 400nA | 1 % | Active High/Active Low | 2.6V | 1 | - | - | - | 2.574V | 2.626V | +2.6V | 2.574V | 2.626V | - | - | - | 2.9mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |