- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | Manufacturer Lifecycle Status | Max Output Frequency | Number of Elements | Phase Jitter | RoHS | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Max Output Voltage | Access Time | Min Input Voltage | Logic Function | Data Rate | Max Input Voltage | Halogen Free | Number of Gates | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Number of Cores | Motor Type | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68M360ZP25VLR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | BGA | - | - | - | - | Non-Compliant | Tape & Reel (TR) | - | 70 °C | 0 °C | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | 1 | - | - | - | - | - | - | Contains Lead | ||
![]() TMC236B-PA Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | Surface Mount | 44 | - | PQFP | PRODUCTION (Last Updated: 3 days ago) | - | - | - | Compliant | - | SMD/SMT | 150 °C | -40 °C | - | - | - | 8 | 34 V | - | 1.5 A | - | - | - | SPI | - | 5.5 V | 3 V | - | 1.5 A | - | - | - | 5.5 V | - | - | AND | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | - | No SVHC | - | ||
![]() SC26C92A1A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PLCC | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | 8 MHz | - | - | - | - | 5 V | - | 2 | - | - | 5.5 V | 4.5 V | 10 mA | - | - | - | - | - | - | - | - | 230.4 kbps | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 74HC563N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | PDIP | - | - | 1 | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 5 V | Inverting | - | - | 8 | 6 V | 2 V | - | - | 8 | 225 ns | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() SA636DK NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | - | - | - | - | - | Compliant | Bulk | - | - | - | - | - | 500 MHz | - | - | - | - | - | - | - | - | - | - | - | 6.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 5P49V6965A426NLGI8 Renesas | In Stock | - | Datasheet | - | - | 24 | - | - | - | 350 MHz | - | 500 fs | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.465 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5P49V6968A171NDGI8 Renesas | In Stock | - | - | - | - | 48 | - | - | - | 350 MHz | - | 500 fs | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 1.71 V | - | - | 3.465 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCZ33905CD3EK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 54 | 766.145862 mg | SOIC | - | - | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 18 V | - | - | CAN, LIN | - | 28 V | 5.5 V | 2 mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCZ33905CD5EK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 54 | 766.145862 mg | SOIC | - | - | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 18 V | - | - | CAN, LIN | - | 28 V | 5.5 V | 2 mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 5P49V6965A305NLGI8 Renesas | In Stock | - | Datasheet | - | - | 24 | - | - | - | 350 MHz | - | 500 fs | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.465 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F133D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOP | - | - | - | - | Compliant | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 6 | 5.5 V | 4.5 V | - | - | - | 4 ns | - | - | - | - | - | - | - | - | 1 | -1 mA | 20 mA | 13 | 1 | - | - | - | - | - | - | - | Lead Free | ||
![]() FKC03-12D12 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKC03-12S05 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKC03-12D05 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKC03-12S15 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4653ESE T Analog Devices | In Stock | - | - | - | - | 16 | - | SOIC | - | - | - | - | Compliant | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() IDT72V2113L10PF Renesas | In Stock | - | - | - | Surface Mount | - | - | LQFP | - | - | - | - | Compliant | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM79M08DL1ATE1 Nisshinbo Micro Devices Inc. | In Stock | - | - | - | Surface Mount | 3 | - | TO-252 | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | 7.5 W | 7.5 W | - | 1 | -8.3 V | Fixed | 500 mA | - | Negative | - | - | - | - | - | - | 500 mA | - | - | 2.2 mA | - | - | -35 V | - | - | -35 V | - | - | - | - | - | - | - | - | 2.29 mm | 6.54 mm | 6.04 mm | - | - | Lead Free | ||
![]() 83905AK Renesas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSTL16918DGG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TSSOP | - | - | - | - | Compliant | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 2 | 3.45 V | 3.15 V | 100 mA | - | - | 2.4 ns | - | - | - | - | - | - | - | - | - | -24 mA | 32 mA | 9 | 18 | - | - | - | - | - | - | - | Lead Free |