- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Case/Package | Clock-Edge Trigger Type | Manufacturer Lifecycle Status | Number of Elements | Number of I/Os | Number of Words | Package | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Power Dissipation | Number of Bits | Throw Configuration | Peripherals | Propagation Delay | Quiescent Current | Turn On Delay Time | Access Time | Logic Function | Number of Inputs | Supply Type | Number of Timers/Counters | Address Bus Width | Input | Max Frequency | PLL | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of UART Channels | Number of Output Lines | Number of ADC Channels | Number of GPIO | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDL02-24S15 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDL02-24S33 P-Duke Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS954101DGLFT Integrated Circuit Systems | In Stock | - | - | - | Surface Mount | - | TFSOP | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 70 °C | 0 °C | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | 400 MHz | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL611S-18TC-R Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8570TF5.112 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | SOIC | - | - | - | - | 256000 | - | Compliant | - | 85 °C | -40 °C | 100 kHz | - | - | - | - | - | - | 6 V | 2.5 V | 256 B | - | - | - | - | - | - | - | - | - | 3.4 µs | - | - | - | - | 3 b | - | - | - | - | - | - | - | - | - | - | - | 2.45 mm | 7.65 mm | 7.6 mm | - | - | - | - | ||
![]() XOPA2863AIDSNR Texas Instruments | In Stock | - | - | Production (Last Updated: 1 year ago) | - | 10 | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 µm | 3 mm | 3 mm | 550 µm | - | - | - | ||
![]() 74HCT1G125GV NXP Semiconductors | In Stock | - | Datasheet | - | - | - | TSOP | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9500PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | TSSOP | - | - | - | 8 | - | - | Compliant | - | 85 °C | -40 °C | 400 kHz | - | - | - | - | I2C, SMBus | - | 3.6 V | 2.5 V | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() TPR3312-S3TR 3Peak | 1929 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC74ADT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | SO | Positive Edge | - | 2 | - | - | - | Compliant | Cut Tape | 125 °C | -40 °C | 120 MHz | - | - | Non-Inverting | - | - | - | 3.6 V | 1.2 V | - | - | - | - | 2 | - | - | 8 ns | - | - | - | - | - | - | - | - | - | 120 MHz | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74HCT147D NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | SOT-109 | - | - | - | - | - | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 500 mW | - | - | - | 17 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 4 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() W634GU6RB-09 Winbond | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3436A18RRE Mitsumi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1227FBD48/301 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | SOT-313-2 | - | - | - | 39 | - | - | Compliant | - | 85 °C | -40 °C | 30 MHz | - | - | - | - | I2C, SPI, UART | - | 3.6 V | 3 V | 128 kB | Internal | 8 kB | - | - | - | DMA | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 2 | - | 8 | 39 | - | - | - | - | - | No SVHC | - | ||
![]() LF353CN HGSEMI | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXC62355QP Memsic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT126D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | SO | - | - | - | - | - | - | Compliant | - | 85 °C | -40 °C | - | - | - | Non-Inverting | 4 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TMC5160A-TA Analog Devices | In Stock | - | - | Production (Last Updated: 2 days ago) | - | - | - | - | PRODUCTION (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC2244ADB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | SOT-339-20 | - | - | 2 | - | - | - | Compliant | - | 125 °C | -40 °C | - | 8 | - | Non-Inverting | 8 | - | - | 3.6 V | 1.2 V | - | - | - | - | 8 | - | - | 35 ns | 40 µA | 10.5 ns | - | Buffer | 8 | - | - | - | - | - | - | -12 mA | 12 mA | 8 | - | - | 8 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PI5C32X245B Pericom | In Stock | - | Datasheet | - | Surface Mount | 40 | - | - | - | 2 | - | - | - | Non-Compliant | - | 85 °C | -40 °C | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 16 | SPST | - | 6.5 ns | 3 µA | - | - | - | - | Single | - | - | - | - | - | -120 mA | 120 mA | - | 2 | - | - | - | - | - | - | - | - | - | - | Contains Lead |