- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Mfr | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Output Current | Access Time | Memory Width | Density | Standby Current-Max | Number of Gates | Max Frequency | Input Current | Number of Macro Cells | Write Cycle Time-Max (tWC) | Output Peak Current Limit-Nom | High Side Driver | Built-in Protections | Resolution (height) | Resolution (width) | UV Erasable | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLPC4422ZPC Texas Instruments | In Stock | - | Datasheet | - | LIFEBUY (Last Updated: 4 days ago) | - | - | Surface Mount | 516-BGA | YES | 516 | - | - | - | - | - | 55°C | - | - | - | - | Tray | - | - | - | yes | Last Time Buy | 3 (168 Hours) | 516 | EAR99 | Digital Controller | - | - | - | Image Processing and Control | - | - | BOTTOM | BALL | - | 1 | 3.3V | 1mm | - | - | - | DLPC4422 | - | - | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 2.42mm | - | 27mm | 27mm | 1.76mm | - | ROHS3 Compliant | - | ||
![]() CAP009DG-TL Power Integrations | 1887 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | - | - | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | - | 105°C | 0°C | Converter, ACDC | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 8 | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() DLP4710FQL Texas Instruments | 658 | - | Datasheet | - | - | - | - | Surface Mount | 100-BFCLGA Module | YES | 100 | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | 100 | EAR99 | Digital Micromirror Device (DMD) | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | DLP4710 | 100 | - | - | 1.95V | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1080 pixel | 1920 pixel | - | 3.94mm | - | 24.5mm | 11mm | 3.78mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD9960BSTZRL Analog Devices Inc. | 43 |
| Datasheet | 14 Weeks | CONTACT ADI (Last Updated: 4 days ago) | - | - | Surface Mount | 80-LQFP | - | 80 | 80-LQFP (14x14) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | MxFEâ„¢ | - | - | Active | 3 (168 Hours) | - | - | Broadband Front-End | - | - | - | Wireless Networking | - | - | - | - | - | - | - | - | - | - | - | AD9960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ATAES132-SH-ER Microchip Technology | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | EEPROM | - | - | - | - | - | - | - | Tube | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | 1MHz | - | ATAES132 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | - | - | 10mA | - | - | 550 ns | - | 32 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS3605C TRL Maxim Integrated | In Stock | - | - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 25-TFBGA, CSPBGA | - | 25 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | DeepCover® | - | - | Active | 2 (1 Year) | - | - | Security Controller | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | DS3605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0404C-MP Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (ISO) | - | 8 | - | - | EEPROM | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | - | - | 5MHz | - | AT88SC0404 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 35 μs | - | 4 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4079CUG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Audio/Video Backend Solution | - | - | - | Networking and Communications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD854F2-70J STMicroelectronics | 288 | - | Datasheet | - | - | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | - | - | FLASH | - | 27 | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | PSD854F | 52 | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | Parallel | - | - | 1.9MB | 4 | - | - | - | 70 ns | - | - | 0.0002A | 3000 | - | - | 24 | - | - | - | - | - | - | N | - | 4.57mm | 19.1mm | 19.1mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CS4122XDWF24 ON Semiconductor | 279 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | 105°C | -40°C | - | - | - | Tube | 2005 | - | - | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Air Core Gauge Driver | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | - | not_compliant | - | - | CS4122 | 24 | Not Qualified | 12V | - | - | INDUSTRIAL | - | - | - | - | - | - | 340mA | - | 100mA | - | - | - | - | - | - | - | - | - | 0.08A | - | THERMAL | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAP017DG-TL Power Integrations | 12585 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | - | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | - | 8 | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() PSD854F2-90JI STMicroelectronics | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | - | FLASH | - | 27 | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 85°C | -40°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 90GHz | NOT SPECIFIED | PSD854F | 52 | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 1.9MB | 4 | - | - | - | 90 ns | - | - | 0.0002A | 3000 | - | - | 24 | - | - | - | - | - | - | N | - | 4.57mm | 19.1mm | 19.1mm | - | - | ROHS3 Compliant | - | ||
![]() ST75MMTR STMicroelectronics | 25000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | Active | 3 (168 Hours) | - | - | Powerline Module | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT223CR-ADJ Analog Devices Inc./Maxim Integrated | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC508A-RBHCZ-T Microchip Technology | 27 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | 3-SMD | - | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2015 | CryptoAuthenticationâ„¢ | - | - | Active | 3 (168 Hours) | - | - | Authentication Chip | - | - | - | Networking and Communications | - | - | - | - | - | - | - | - | - | - | - | ATECC508A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0104CA-MP Microchip Technology | 6 | - | Datasheet | 8 Weeks | - | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | - | - | - | - | EEPROM | - | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | - | - | 4MHz | - | AT88SC0104 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 250 ns | - | 1 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAP002DG-TL Power Integrations | 3850 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | - | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | - | 8 | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() PZU30BA115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU15B2A115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT88SC12816C-MJTG Microchip Technology | 6 | - | Datasheet | 22 Weeks | - | Tin | - | Surface Mount | M2 J, Smart Card Module (TWI) | NO | 8 | - | - | EEPROM | - | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2009 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | ALSO SUPPORTS SYNCHRONOUS OPERATION | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 3.3V | - | - | 5MHz | NOT SPECIFIED | AT88SC12816 | - | Not Qualified | - | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | ASYNCHRONOUS | - | 35 μs | 1 | 128 kb | - | - | - | - | - | 7ms | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |