- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA7262P Toshiba America Electronic Components | 77 | - | Datasheet | NO | 14 | TOSHIBA CORP | - | - | - | 75 °C | -30 °C | - | PLASTIC/EPOXY | HDIP | 0.500 INCH, 2.54 MM PITCH, PLASTIC, HDIP-14/16 | - | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | No | 12.8 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T14 | Not Qualified | 22 V | COMMERCIAL EXTENDED | 2 V | BRUSHLESS DC MOTOR CONTROLLER | - | 4.2 mm | 11 mA | - | - | 26.5 mm | 12.7 mm | ||
![]() STLC5444B1 STMicroelectronics | 80 | - | Datasheet | NO | 24 | STMICROELECTRONICS | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | ANALOG CIRCUIT | - | 4.445 mm | - | - | - | - | 15.24 mm | ||
![]() A3122LLT Sanken Electric Co Ltd | In Stock | - | Datasheet | YES | 3 | SANKEN ELECTRIC CO LTD | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | SOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-89 | - | 12 V | - | - | - | NEEDS ONLY AN UNREGULATED SUPPLY | 8542.39.00.01 | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | 3 | R-PSSO-F3 | Not Qualified | 24 V | AUTOMOTIVE | 4.5 V | ANALOG CIRCUIT | - | 1.6 mm | - | - | - | 4.5 mm | 2.445 mm | ||
![]() PTN3393BS/F1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8483CP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | TOSHIBA CORP | - | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | DIP | 0.500 INCH, 2.54 MM PITCH, PLASTIC, DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 30 V | OTHER | 20 V | BRUSHLESS DC MOTOR CONTROLLER | 2 A | 4.2 mm | - | - | - | 26.5 mm | 12.7 mm | ||
![]() ICX087AK Sony Semiconductor | In Stock | - | Datasheet | NO | 14 | SONY CORP | - | - | - | 60 °C | -10 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | SQUARE | IN-LINE | Obsolete | DIP | No | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 14 | S-PDIP-T14 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.77 mm | - | - | - | 10 mm | 10.16 mm | ||
![]() XC61AC4002TB Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61AC1802PR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2510 RF Micro Devices Inc | In Stock | - | Datasheet | YES | 16 | RF MICRO DEVICES INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.6 V | e0 | - | Tin/Lead (Sn/Pb) | PRESCALER DIVIDE RATIO: 64/65 OR 128/129 | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5 V | INDUSTRIAL | 2.2 V | PLL FREQUENCY SYNTHESIZER | - | 1.75 mm | - | - | - | 4.9 mm | 3.9 mm | ||
![]() RF2510 Qorvo | In Stock | - | Datasheet | YES | 24 | QORVO INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | No | 3.6 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | compliant | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | ||
![]() TK71643ASCLH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61AN3001MR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | TOREX SEMICONDUCTOR LTD | - | - | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7826HL NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | 12 X 12 MM, 1.40 MM HEIGHT, PLASTIC, SOT-315-1, MS-026, LQFP-80 | QFP80,.55SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 80 | S-PQFP-G80 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 1.6 mm | - | - | CONSUMER CIRCUIT | 12 mm | 12 mm | ||
![]() TDA4555 TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS35S92E6-AG Mitsubishi Electric | In Stock | - | Datasheet | NO | 24 | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T24 | - | - | - | - | AC MOTOR CONTROLLER | - | 6 mm | - | - | - | 38 mm | 24 mm | ||
![]() SMB488 Bosch Sensortec | In Stock | - | Datasheet | YES | 14 | ROBERT BOSCH GMBH | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | - | 11 V | AUTOMOTIVE | 4.9 V | ANALOG CIRCUIT | - | 1.7 mm | - | - | - | 8.65 mm | 3.9 mm | ||
![]() STI5516AWB STMicroelectronics | In Stock | - | Datasheet | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTR2815DF/883 Interpoint | 4 | - | Datasheet | NO | 10 | INTERPOINT CORP | 40 V | 16 V | - | - | - | 15 V | METAL | DIP | DIP, DIP10,.8,400TB | DIP10,.8,400TB | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | - | - | - | 1.8 A | - | - | 38535Q/M;38534H;883B | - | - | - | ||
![]() MTR2815DF/883 Signal Technology Corp California Operations | In Stock | - | Datasheet | - | - | SIGNAL TECHNOLOGY CORP CALIFORNIA OPERATIONS | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFSH100200-50 Synergy Microwave Corp | In Stock | - | Datasheet | YES | 22 | SYNERGY MICROWAVE CORP | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | 0.600 X 0.600 INCH, ROHS COMPLIANT PACKAGE-22 | - | SQUARE | CHIP CARRIER | Contact Manufacturer | QFN | - | 3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 2.032 mm | compliant | - | 22 | S-XQCC-N22 | Not Qualified | - | INDUSTRIAL | - | PLL FREQUENCY SYNTHESIZER | - | 4.445 mm | - | - | - | 15.24 mm | 15.24 mm |