- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Type
- RoHS Status
- Applications
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Character Array Size | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Freeze of Live Pictures | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM7411 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTR2815D Interpoint | In Stock | - | Datasheet | NO | 10 | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 15 V | METAL | DIP | DIP-10 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | - | - | - | - | - | 1.8 A | - | - | - | - | - | - | ||
![]() RED-SFP-GE-SX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC141546P2 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 24 | 15 X 30 | MOTOROLA INC | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | MONITOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | - | OTHER | 4.5 V | - | - | - | 5.08 mm | - | ON-SCREEN DISPLAY IC | NO | 31.75 mm | 15.24 mm | ||
![]() MC145155DW2 Freescale Semiconductor | In Stock | - | Datasheet | YES | 20 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | 3/9 V | INDUSTRIAL | - | - | - | - | - | 30 mA | - | - | - | - | ||
![]() MC145155DW2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | - | MOTOROLA INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 9 V | - | INDUSTRIAL | 3 V | PLL FREQUENCY SYNTHESIZER | - | - | 2.65 mm | 30 mA | - | - | 12.8 mm | 7.5 mm | ||
![]() S3B-DC DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9217P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | - | TOSHIBA CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | 4.45 mm | 25 mA | - | - | 24.6 mm | 7.62 mm | ||
![]() TCD1503C Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 22 | - | TOSHIBA CORP | - | - | - | 60 °C | -25 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 12 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 22 | R-GDIP-T22 | Not Qualified | 13 V | - | OTHER | 11.4 V | ANALOG CIRCUIT | - | - | 4.69 mm | - | - | - | 53.6 mm | 10.16 mm | ||
![]() GS-D200M STMicroelectronics | In Stock | - | - | NO | 26 | - | STMICROELECTRONICS | - | - | - | - | - | - | UNSPECIFIED | XFM | - | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | PIN/PEG | - | 1 | - | compliant | - | - | R-XXFM-P26 | Not Qualified | 40 V | - | - | 12 V | STEPPER MOTOR CONTROLLER | - | 2.5 A | - | - | - | - | - | - | ||
![]() TA8563FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 10 | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | LSSOP | 0.65 MM PITCH, PLASTIC, SSOP-10 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 10 | R-PDSO-G10 | Not Qualified | 5.5 V | - | OTHER | 4.2 V | ANALOG CIRCUIT | - | - | 1.4 mm | - | - | - | 3.7 mm | 3.2 mm | ||
![]() STAC9274D5TAEB4X Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 3 | 70 °C | - | - | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Obsolete | - | Yes | - | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 0.5 mm | unknown | 30 | - | S-PQFP-G48 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() SAF7129AH Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.52SQ,32 | QFP44,.52SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() MX8858UC Macronix International Co Ltd | In Stock | - | Datasheet | YES | 160 | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.4 mm | unknown | - | 160 | S-PQFP-G160 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | - | - | - | 1.6 mm | - | CONSUMER CIRCUIT | - | 20 mm | 20 mm | ||
![]() TL061 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | - | - | - | THOMSON-CSF COMPSANTS SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STAC9752AT Sigmatel Inc | In Stock | - | Datasheet | - | - | - | SIGMATEL INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL8837P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | - | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5 V | - | - | 5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() RSA2405T-3W MORNSUN | In Stock | - | Datasheet | YES | 12 | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | 36 V | 18 V | - | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | - | , GWDIP12/24,.74 | GWDIP12/24,.74 | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.3 A | - | - | - | - | - | - | ||
![]() UPC1363CA NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2028B STMicroelectronics | In Stock | - | Datasheet | NO | 28 | - | STMICROELECTRONICS | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | Not Qualified | 6.5 V | - | - | 5.25 V | - | 80 mA | - | - | - | CONSUMER CIRCUIT | - | 36.83 mm | 15.24 mm |